Transducer Techniques, LLC Rotating Dual Shaft Torque Sensors RST Series

Description
RST SERIES CAPACITY RANGES: 10, 20, 50, 100, 200, 500, 1,000, 2,000, 5,000, 12,000, 30,000 in-lb The RST- Series is our low range rotating torque sensors that are available in eleven full scale ranges of 10 through 30K inch pounds. The sensing element incorporates bonded foil strain gages of the highest quality along with coined silver slip ring and silver brushes for data transmission. The WR2, Flexural Natural Frequency, and Torsional Stiffness values as stated in the Dynamic Characteristics box below, are approximate and the tabulated data pertains to the torque pickup only, and does not include the effects of couplings or other rotating masses that would be part of a dynamic system.
Request a Quote
Description
RST SERIES CAPACITY RANGES: 10, 20, 50, 100, 200, 500, 1,000, 2,000, 5,000, 12,000, 30,000 in-lb The RST- Series is our low range rotating torque sensors that are available in eleven full scale ranges of 10 through 30K inch pounds. The sensing element incorporates bonded foil strain gages of the highest quality along with coined silver slip ring and silver brushes for data transmission. The WR2, Flexural Natural Frequency, and Torsional Stiffness values as stated in the Dynamic Characteristics box below, are approximate and the tabulated data pertains to the torque pickup only, and does not include the effects of couplings or other rotating masses that would be part of a dynamic system.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotating Dual Shaft Torque Sensors - RST Series - Transducer Techniques, LLC
Temecula, CA, United States
Rotating Dual Shaft Torque Sensors
RST Series
Rotating Dual Shaft Torque Sensors RST Series
RST SERIES CAPACITY RANGES: 10, 20, 50, 100, 200, 500, 1,000, 2,000, 5,000, 12,000, 30,000 in-lb The RST- Series is our low range rotating torque sensors that are available in eleven full scale ranges of 10 through 30K inch pounds. The sensing element incorporates bonded foil strain gages of the highest quality along with coined silver slip ring and silver brushes for data transmission. The WR2, Flexural Natural Frequency, and Torsional Stiffness values as stated in the Dynamic Characteristics box below, are approximate and the tabulated data pertains to the torque pickup only, and does not include the effects of couplings or other rotating masses that would be part of a dynamic system.

RST SERIES

CAPACITY RANGES:
10, 20, 50, 100, 200, 500,
1,000, 2,000, 5,000, 12,000,
30,000 in-lb

The RST- Series is our low range rotating torque sensors that are available in eleven full scale ranges of 10 through 30K inch pounds. The sensing element incorporates bonded foil strain gages of the highest quality along with coined silver slip ring and silver brushes for data transmission. The WR2, Flexural Natural Frequency, and Torsional Stiffness values as stated in the Dynamic Characteristics box below, are approximate and the tabulated data pertains to the torque pickup only, and does not include the effects of couplings or other rotating masses that would be part of a dynamic system.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Torque Sensors
Product Number RST Series
Product Name Rotating Dual Shaft Torque Sensors
Torque 10 to 30000 In-lbs (11.53 to 34592 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
Torque Sensor Type Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench Torque Sensor, Reaction Type - SWS Series - Transducer Techniques, LLC
Specs
Torque 10 to 1000 In-lbs (11.53 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
General Purpose Reaction Dual Shaft Torque Sensor - STS Series - Transducer Techniques, LLC
Specs
Torque 600 to 12000 In-lbs (692 to 13837 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Rotating Socket Wrench Torque Sensor - RSS Series - Transducer Techniques, LLC
Specs
Torque 10 to 250 In-lbs (11.53 to 288 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Low Capacity Reaction Torque Sensor - RTS Series - Transducer Techniques, LLC
Specs
Torque 5 to 1000 In-lbs (5.77 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details