Transducer Techniques, LLC General Purpose Dual Flange Reaction Torque Sensor TRS Series

Description
TRS SERIES CAPACITY RANGES: 500, 1,000, 2,000, 5,000, 10,000, 20,000, 50,000, 100,000 in-lb The TRS Series reaction torque sensors offer long term reliability due to non moving parts and state of the art bonded foil strain gages. The anodized aluminum TRS Series is also available as a two axis sensor, torque and thrust, on special request. Whenever possible, the best approach for precision torque measurements is via reaction torque sensing, eliminating high maintenance and high cost of slip rings, bearings, and brushes. AMX-4 10ft mating cable included. OPTIONS TH Thrust Bridge (Consult our applications engineers for torque thrust load combinations). GOD Strain Gages installed on outside diameter for thru hole applications
Request a Quote
Description
TRS SERIES CAPACITY RANGES: 500, 1,000, 2,000, 5,000, 10,000, 20,000, 50,000, 100,000 in-lb The TRS Series reaction torque sensors offer long term reliability due to non moving parts and state of the art bonded foil strain gages. The anodized aluminum TRS Series is also available as a two axis sensor, torque and thrust, on special request. Whenever possible, the best approach for precision torque measurements is via reaction torque sensing, eliminating high maintenance and high cost of slip rings, bearings, and brushes. AMX-4 10ft mating cable included. OPTIONS TH Thrust Bridge (Consult our applications engineers for torque thrust load combinations). GOD Strain Gages installed on outside diameter for thru hole applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Dual Flange Reaction Torque Sensor - TRS Series - Transducer Techniques, LLC
Temecula, CA, United States
General Purpose Dual Flange Reaction Torque Sensor
TRS Series
General Purpose Dual Flange Reaction Torque Sensor TRS Series
TRS SERIES CAPACITY RANGES: 500, 1,000, 2,000, 5,000, 10,000, 20,000, 50,000, 100,000 in-lb The TRS Series reaction torque sensors offer long term reliability due to non moving parts and state of the art bonded foil strain gages. The anodized aluminum TRS Series is also available as a two axis sensor, torque and thrust, on special request. Whenever possible, the best approach for precision torque measurements is via reaction torque sensing, eliminating high maintenance and high cost of slip rings, bearings, and brushes. AMX-4 10ft mating cable included. OPTIONS TH Thrust Bridge (Consult our applications engineers for torque thrust load combinations). GOD Strain Gages installed on outside diameter for thru hole applications

TRS SERIES

CAPACITY RANGES:
500, 1,000, 2,000, 5,000,
10,000, 20,000, 50,000,
100,000 in-lb

The TRS Series reaction torque sensors offer long term reliability due to non moving parts and state of the art bonded foil strain gages. The anodized aluminum TRS Series is also available as a two axis sensor, torque and thrust, on special request. Whenever possible, the best approach for precision torque measurements is via reaction torque sensing, eliminating high maintenance and high cost of slip rings, bearings, and brushes.


AMX-4 10ft mating cable included.
OPTIONS
TH Thrust Bridge (Consult our applications engineers
for torque thrust load combinations).
GOD Strain Gages installed on outside diameter for
thru hole applications

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Torque Sensors
Product Number TRS Series
Product Name General Purpose Dual Flange Reaction Torque Sensor
Torque 500 to 100000 In-lbs (577 to 115306 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
Torque Sensor Type Reaction
Unlock Full Specs
to access all available technical data

Similar Products

Rotating Dual Shaft Torque Sensors - RST Series - Transducer Techniques, LLC
Specs
Torque 10 to 30000 In-lbs (11.53 to 34592 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Low Capacity General Purpose Reaction Torque Sensor - TRT Series - Transducer Techniques, LLC
Specs
Torque 25 to 500 In-lbs (28.83 to 577 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Low Capacity Reaction Torque Sensor - RTS Series - Transducer Techniques, LLC
Specs
Torque 5 to 1000 In-lbs (5.77 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Rotating Socket Wrench Torque Sensor - RSS Series - Transducer Techniques, LLC
Specs
Torque 10 to 250 In-lbs (11.53 to 288 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details