Transducer Techniques, LLC Socket Wrench Torque Sensor, Reaction Type SWS Series

Description
SWS SERIES CAPACITY RANGES: 10, 20, 50, 100, 250, 600, 1,000 ft-lb Our SWS Series reaction type socket wrench torque sensors are available in ranges from 10 ft-lbs. through 1000 ft-lbs. and provide accurate measurements of bolt or nut wrenching torques. These sensors are bi-directional so both tightening and break-away torques can be measured. These low cost sensors deliver high accuracy and outstanding frequency response. Calibration of mechanical torque wrenches may be performed with this sensor. The sensing element incorporates bonded foil strain gages of the highest quality.
Request a Quote
Description
SWS SERIES CAPACITY RANGES: 10, 20, 50, 100, 250, 600, 1,000 ft-lb Our SWS Series reaction type socket wrench torque sensors are available in ranges from 10 ft-lbs. through 1000 ft-lbs. and provide accurate measurements of bolt or nut wrenching torques. These sensors are bi-directional so both tightening and break-away torques can be measured. These low cost sensors deliver high accuracy and outstanding frequency response. Calibration of mechanical torque wrenches may be performed with this sensor. The sensing element incorporates bonded foil strain gages of the highest quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket Wrench Torque Sensor, Reaction Type - SWS Series - Transducer Techniques, LLC
Temecula, CA, United States
Socket Wrench Torque Sensor, Reaction Type
SWS Series
Socket Wrench Torque Sensor, Reaction Type SWS Series
SWS SERIES CAPACITY RANGES: 10, 20, 50, 100, 250, 600, 1,000 ft-lb Our SWS Series reaction type socket wrench torque sensors are available in ranges from 10 ft-lbs. through 1000 ft-lbs. and provide accurate measurements of bolt or nut wrenching torques. These sensors are bi-directional so both tightening and break-away torques can be measured. These low cost sensors deliver high accuracy and outstanding frequency response. Calibration of mechanical torque wrenches may be performed with this sensor. The sensing element incorporates bonded foil strain gages of the highest quality.

SWS SERIES

CAPACITY RANGES:
10, 20, 50, 100, 250,
600, 1,000 ft-lb

Our SWS Series reaction type socket wrench torque sensors are available in ranges from 10 ft-lbs. through 1000 ft-lbs. and provide accurate measurements of bolt or nut wrenching torques. These sensors are bi-directional so both tightening and break-away torques can be measured. These low cost sensors deliver high accuracy and outstanding frequency response. Calibration of mechanical torque wrenches may be performed with this sensor. The sensing element incorporates bonded foil strain gages of the highest quality.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Torque Sensors
Product Number SWS Series
Product Name Socket Wrench Torque Sensor, Reaction Type
Torque 10 to 1000 In-lbs (11.53 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
Torque Sensor Type Reaction
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacity Reaction Torque Sensor - RTS Series - Transducer Techniques, LLC
Specs
Torque 5 to 1000 In-lbs (5.77 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Rotating Socket Wrench Torque Sensor - RSS Series - Transducer Techniques, LLC
Specs
Torque 10 to 250 In-lbs (11.53 to 288 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
General Purpose Reaction Dual Shaft Torque Sensor - STS Series - Transducer Techniques, LLC
Specs
Torque 600 to 12000 In-lbs (692 to 13837 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Low Capacity General Purpose Reaction Torque Sensor - TRT Series - Transducer Techniques, LLC
Specs
Torque 25 to 500 In-lbs (28.83 to 577 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details