Transducer Techniques, LLC Accurate / High Reliable Marine & Industrial Clevis Load Pin Load Cell CLP Series

Description
CLP SERIES CAPACITY RANGES: 750, 1,500, 3,000, 6,000, 12,500, 18,000, 30,000 lb Our CLP Series clevis load pins are used most often where pins or large bolts would normally be carrying the load. Typical applications would include replacement for shackle pins, clevis pins, and pulley shafts. These load pins are made from heat treated 17-4ph stainless steel and incorporate a stainless steel molded connector system for use in harsh industrial environments. The mating connector, sold separately, is available in three different cable lengths. CAPACITY RANGES: 50,000, 75,000, 100,000, 125,000, 160,000,200,000 lb Typical Applications Crane Load Monitor Front End Loaders Tow Bar Connection Railroad Couplings Conveyer Belt Rollers Clevis Joints Sprocket Axle Crane Cargo Hook Connecting Rod Forklifts Mooring Line Tension Tow Line Tension
Request a Quote
Description
CLP SERIES CAPACITY RANGES: 750, 1,500, 3,000, 6,000, 12,500, 18,000, 30,000 lb Our CLP Series clevis load pins are used most often where pins or large bolts would normally be carrying the load. Typical applications would include replacement for shackle pins, clevis pins, and pulley shafts. These load pins are made from heat treated 17-4ph stainless steel and incorporate a stainless steel molded connector system for use in harsh industrial environments. The mating connector, sold separately, is available in three different cable lengths. CAPACITY RANGES: 50,000, 75,000, 100,000, 125,000, 160,000,200,000 lb Typical Applications Crane Load Monitor Front End Loaders Tow Bar Connection Railroad Couplings Conveyer Belt Rollers Clevis Joints Sprocket Axle Crane Cargo Hook Connecting Rod Forklifts Mooring Line Tension Tow Line Tension
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Accurate / High Reliable Marine & Industrial Clevis Load Pin Load Cell - CLP Series - Transducer Techniques, LLC
Temecula, CA, United States
Accurate / High Reliable Marine & Industrial Clevis Load Pin Load Cell
CLP Series
Accurate / High Reliable Marine & Industrial Clevis Load Pin Load Cell CLP Series
CLP SERIES CAPACITY RANGES: 750, 1,500, 3,000, 6,000, 12,500, 18,000, 30,000 lb Our CLP Series clevis load pins are used most often where pins or large bolts would normally be carrying the load. Typical applications would include replacement for shackle pins, clevis pins, and pulley shafts. These load pins are made from heat treated 17-4ph stainless steel and incorporate a stainless steel molded connector system for use in harsh industrial environments. The mating connector, sold separately, is available in three different cable lengths. CAPACITY RANGES: 50,000, 75,000, 100,000, 125,000, 160,000,200,000 lb Typical Applications Crane Load Monitor Front End Loaders Tow Bar Connection Railroad Couplings Conveyer Belt Rollers Clevis Joints Sprocket Axle Crane Cargo Hook Connecting Rod Forklifts Mooring Line Tension Tow Line Tension

CLP SERIES

CAPACITY RANGES:
750, 1,500, 3,000, 6,000,
12,500, 18,000, 30,000 lb

Our CLP Series clevis load pins are used most often where pins or large bolts would normally be carrying the load. Typical applications would include replacement for shackle pins, clevis pins, and pulley shafts. These load pins are made from heat treated 17-4ph stainless steel and incorporate a stainless steel molded connector system for use in harsh industrial environments. The mating connector, sold separately, is available in three different cable lengths.


CAPACITY RANGES:
50,000, 75,000, 100,000,
125,000, 160,000,200,000 lb

Typical Applications
Crane Load Monitor
Front End Loaders
Tow Bar Connection
Railroad Couplings
Conveyer Belt Rollers
Clevis Joints
Sprocket Axle
Crane Cargo Hook
Connecting Rod
Forklifts
Mooring Line Tension
Tow Line Tension

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number CLP Series
Product Name Accurate / High Reliable Marine & Industrial Clevis Load Pin Load Cell
Force Rating 750 to 200000 lbs (340 to 90703 kg)
Force Measured Tension (optional feature); Compression
Package Load Pin
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Precision Mini Load Cell Universal/Tension or Compression - MDB Series - Transducer Techniques, LLC
Specs
Force Rating 2.5 to 100 lbs (1.13 to 45.35 kg)
Force Measured Tension (optional feature); Compression
Package Miniature
View Details
Mini Low Profile Load Cell Universal/Tension or Compression - MLP Series - Transducer Techniques, LLC
Specs
Force Rating 10 to 1000 lbs (4.54 to 454 kg)
Force Measured Tension (optional feature); Compression
Package Miniature
View Details
Economical Single Point Bending Beam Load Cell - ESP Series - Transducer Techniques, LLC
Specs
Force Rating 6 to 35 lbs (2.72 to 15.87 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Precision Fatigue Resistant Load Cell Universal Tension / Compression - SWP Series - Transducer Techniques, LLC
Specs
Force Rating 1000 to 50000 lbs (454 to 22676 kg)
Force Measured Tension (optional feature); Compression
Package Donut / Washer
View Details