SLB SERIES
CAPACITY RANGES:
25, 50, 100, 250,
500, 750, 1,000 lb
The SLB Series Subminiature load cells (Load Buttons) are offered for compression only applications where space is limited. The matching surface must be flat for ultimate accuracy. The loading diameter is slightly convex for accurate load distribution. These sensors are manufactured from heat treated 17-4ph stainless steel, and the sensing element incorporates bonded foil strain gages of the highest quality. They are sealed for protection against most industrial environments.
Transducer Techniques, LLC | |
---|---|
Product Category | Force and Load Sensors |
Product Number | SLB Series |
Product Name | Subminiature Compression only Load Button Load Cell |
Force Rating | 25 to 1000 lbs (11.34 to 454 kg) |
Force Measured | Compression |
Package | Pancake; Miniature |
Output | Analog Voltage |