Transducer Techniques, LLC Through Hole Donut Compression Load Cell (1.00 O.D.) THA Series

Description
THA SERIES CAPACITY RANGES: 50, 100, 250, 500 lb Our THA Series through hole donut load cells offer an outside diameter of 1.00 inches and up to two different through hole diameter options per capacity range. These load cells are manufactured from heat treated 17-4 ph stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.
Request a Quote
Description
THA SERIES CAPACITY RANGES: 50, 100, 250, 500 lb Our THA Series through hole donut load cells offer an outside diameter of 1.00 inches and up to two different through hole diameter options per capacity range. These load cells are manufactured from heat treated 17-4 ph stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Donut Compression Load Cell (1.00 O.D.) - THA Series - Transducer Techniques, LLC
Temecula, CA, United States
Through Hole Donut Compression Load Cell (1.00 O.D.)
THA Series
Through Hole Donut Compression Load Cell (1.00 O.D.) THA Series
THA SERIES CAPACITY RANGES: 50, 100, 250, 500 lb Our THA Series through hole donut load cells offer an outside diameter of 1.00 inches and up to two different through hole diameter options per capacity range. These load cells are manufactured from heat treated 17-4 ph stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.

THA SERIES

CAPACITY RANGES:
50, 100, 250, 500 lb

Our THA Series through hole donut load cells offer an outside diameter of 1.00 inches and up to two different through hole diameter options per capacity range. These load cells are manufactured from heat treated 17-4 ph stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number THA Series
Product Name Through Hole Donut Compression Load Cell (1.00 O.D.)
Force Rating 50 to 500 lbs (22.68 to 227 kg)
Force Measured Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Donut Compression Load Cell (1.50 O.D.) - THB Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 2000 lbs (45.35 to 907 kg)
Force Measured Compression
Package Donut / Washer
View Details
Load Cell - 19219661 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Through Hole Load Washer Compression Load Cell - LWO Series - Transducer Techniques, LLC
Specs
Force Rating 2400 to 300000 lbs (1088 to 136054 kg)
Force Measured Compression
Package Donut / Washer
View Details
Precision Fatigue Resistant Load Cell Universal Tension / Compression - SWP Series - Transducer Techniques, LLC
Specs
Force Rating 1000 to 50000 lbs (454 to 22676 kg)
Force Measured Tension (optional feature); Compression
Package Donut / Washer
View Details