Transducer Techniques, LLC Low Profile Universal Tension or Compression Load Cell LPU Series

Description
LPU SERIES CAPACITY RANGES: 100, 250, 500, 1,000, 2,000, 3,000, 4,000, 5,000, 7,500, 10,000, 15,000, 20,000, 30,000, 50,000 lb Our LPU Series are low profile, universal tension or compression "pancake" type load cells. They are available in 14 ranges from 100 lb through 50,000 lb Hold down bolt holes are provided through the outer diameter and a threaded hole provided through the center for pushing or pulling from either end. The ALB load buttons located in our accessories section, are ideal for compression applications. The LPU Series are made from 17-4ph heat treated stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.
Request a Quote
Description
LPU SERIES CAPACITY RANGES: 100, 250, 500, 1,000, 2,000, 3,000, 4,000, 5,000, 7,500, 10,000, 15,000, 20,000, 30,000, 50,000 lb Our LPU Series are low profile, universal tension or compression "pancake" type load cells. They are available in 14 ranges from 100 lb through 50,000 lb Hold down bolt holes are provided through the outer diameter and a threaded hole provided through the center for pushing or pulling from either end. The ALB load buttons located in our accessories section, are ideal for compression applications. The LPU Series are made from 17-4ph heat treated stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Profile Universal Tension or Compression Load Cell - LPU Series - Transducer Techniques, LLC
Temecula, CA, United States
Low Profile Universal Tension or Compression Load Cell
LPU Series
Low Profile Universal Tension or Compression Load Cell LPU Series
LPU SERIES CAPACITY RANGES: 100, 250, 500, 1,000, 2,000, 3,000, 4,000, 5,000, 7,500, 10,000, 15,000, 20,000, 30,000, 50,000 lb Our LPU Series are low profile, universal tension or compression "pancake" type load cells. They are available in 14 ranges from 100 lb through 50,000 lb Hold down bolt holes are provided through the outer diameter and a threaded hole provided through the center for pushing or pulling from either end. The ALB load buttons located in our accessories section, are ideal for compression applications. The LPU Series are made from 17-4ph heat treated stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.

LPU SERIES

CAPACITY RANGES:
100, 250, 500, 1,000, 2,000, 3,000,
4,000, 5,000, 7,500, 10,000, 15,000,
20,000, 30,000, 50,000 lb

Our LPU Series are low profile, universal tension or compression "pancake" type load cells. They are available in 14 ranges from 100 lb through 50,000 lb Hold down bolt holes are provided through the outer diameter and a threaded hole provided through the center for pushing or pulling from either end. The ALB load buttons located in our accessories section, are ideal for compression applications. The LPU Series are made from 17-4ph heat treated stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number LPU Series
Product Name Low Profile Universal Tension or Compression Load Cell
Force Rating 100 to 50000 lbs (45.35 to 22676 kg)
Force Measured Tension (optional feature); Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Compression only Load Button Load Cell with Threaded Mounting Holes - LBO Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 50000 lbs (45.35 to 22676 kg)
Force Measured Compression
Package Pancake
View Details
Dual Stud Mount Load Cell Universal / Tension or Compression - DSM Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 10000 lbs (22.68 to 4535 kg)
Force Measured Tension (optional feature); Compression
Package Pancake
View Details
Through Hole Donut Compression Load Cell (1.50 O.D.) - THB Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 2000 lbs (45.35 to 907 kg)
Force Measured Compression
Package Donut / Washer
View Details
Through Hole Donut Compression Load Cell (3.00 O.D.) - THD Series - Transducer Techniques, LLC
Specs
Force Rating 2000 to 50000 lbs (907 to 22676 kg)
Force Measured Compression
Package Donut / Washer
View Details