Traceable® Products Traceable® Moisture Meter Model 4310

Description
Meter's memory contains nine material groups and calibrations Traceable® Moisture Meter displays material, wood, wood product, and paper moisture content 9.0 to 30.0% with a resolution of 0.1% and an accuracy of ±(4% of the reading plus 5 digits). Memory contains nine material groups such as fiberboard, construction material, and calibrations for 150 types of wood. Applications include foods, grains, chemicals, pharmaceuticals, cosmetics, sludge, soil, and automotive liners. For all other products, user establishes reference moisture readings. Once programmed, the meter reports directly in percent moisture. Simply touch a material to measure moisture. Takes only seconds. Unit provides for automatic and manual temperature compensation. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable® Certificate is supplied to indicate traceability to standards provided by NIST (National Institute of Standards and Technology). Serial RS-232 output allows it to be connected to a computer or data logger for monitoring and capturing results. Memory recall and data hold At the touch of a button the instrument recalls highest, lowest, and average readings. A DATA HOLD button freezes the display to capture readings. Store results on a computer or data logger. Jumbo-size digits are 1-3/8 inches high. Unit is supplied with probe, ten spare pins, Traceable® Certificate, 9-volt alkaline battery, and serial computer output. Size is 7 x 3 x 1-1/4 inches. Weight is 9-1/2 ounces. Replacement battery Cat. No. 1112.
Description
Meter's memory contains nine material groups and calibrations Traceable® Moisture Meter displays material, wood, wood product, and paper moisture content 9.0 to 30.0% with a resolution of 0.1% and an accuracy of ±(4% of the reading plus 5 digits). Memory contains nine material groups such as fiberboard, construction material, and calibrations for 150 types of wood. Applications include foods, grains, chemicals, pharmaceuticals, cosmetics, sludge, soil, and automotive liners. For all other products, user establishes reference moisture readings. Once programmed, the meter reports directly in percent moisture. Simply touch a material to measure moisture. Takes only seconds. Unit provides for automatic and manual temperature compensation. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable® Certificate is supplied to indicate traceability to standards provided by NIST (National Institute of Standards and Technology). Serial RS-232 output allows it to be connected to a computer or data logger for monitoring and capturing results. Memory recall and data hold At the touch of a button the instrument recalls highest, lowest, and average readings. A DATA HOLD button freezes the display to capture readings. Store results on a computer or data logger. Jumbo-size digits are 1-3/8 inches high. Unit is supplied with probe, ten spare pins, Traceable® Certificate, 9-volt alkaline battery, and serial computer output. Size is 7 x 3 x 1-1/4 inches. Weight is 9-1/2 ounces. Replacement battery Cat. No. 1112.

Suppliers

Company
Product
Description
Supplier Links
Traceable® Moisture Meter - Model 4310 - Traceable® Products
Webster, TX, USA
Traceable® Moisture Meter
Model 4310
Traceable® Moisture Meter Model 4310
Meter's memory contains nine material groups and calibrations Traceable® Moisture Meter displays material, wood, wood product, and paper moisture content 9.0 to 30.0% with a resolution of 0.1% and an accuracy of ±(4% of the reading plus 5 digits). Memory contains nine material groups such as fiberboard, construction material, and calibrations for 150 types of wood. Applications include foods, grains, chemicals, pharmaceuticals, cosmetics, sludge, soil, and automotive liners. For all other products, user establishes reference moisture readings. Once programmed, the meter reports directly in percent moisture. Simply touch a material to measure moisture. Takes only seconds. Unit provides for automatic and manual temperature compensation. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable® Certificate is supplied to indicate traceability to standards provided by NIST (National Institute of Standards and Technology). Serial RS-232 output allows it to be connected to a computer or data logger for monitoring and capturing results. Memory recall and data hold At the touch of a button the instrument recalls highest, lowest, and average readings. A DATA HOLD button freezes the display to capture readings. Store results on a computer or data logger. Jumbo-size digits are 1-3/8 inches high. Unit is supplied with probe, ten spare pins, Traceable® Certificate, 9-volt alkaline battery, and serial computer output. Size is 7 x 3 x 1-1/4 inches. Weight is 9-1/2 ounces. Replacement battery Cat. No. 1112.

Meter's memory contains nine material groups and calibrations Traceable® Moisture Meter displays material, wood, wood product, and paper moisture content 9.0 to 30.0% with a resolution of 0.1% and an accuracy of ±(4% of the reading plus 5 digits). Memory contains nine material groups such as fiberboard, construction material, and calibrations for 150 types of wood. Applications include foods, grains, chemicals, pharmaceuticals, cosmetics, sludge, soil, and automotive liners. For all other products, user establishes reference moisture readings. Once programmed, the meter reports directly in percent moisture. Simply touch a material to measure moisture. Takes only seconds. Unit provides for automatic and manual temperature compensation. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable® Certificate is supplied to indicate traceability to standards provided by NIST (National Institute of Standards and Technology). Serial RS-232 output allows it to be connected to a computer or data logger for monitoring and capturing results. Memory recall and data hold At the touch of a button the instrument recalls highest, lowest, and average readings. A DATA HOLD button freezes the display to capture readings. Store results on a computer or data logger. Jumbo-size digits are 1-3/8 inches high. Unit is supplied with probe, ten spare pins, Traceable® Certificate, 9-volt alkaline battery, and serial computer output. Size is 7 x 3 x 1-1/4 inches. Weight is 9-1/2 ounces. Replacement battery Cat. No. 1112.

Supplier's Site

Technical Specifications

  Traceable® Products
Product Category Weather Instruments
Product Number Model 4310
Product Name Traceable® Moisture Meter
Device Classification Sensor System
Weather Component Sensed Measures %Water or %Moisture Content
Interface Options Digital Serial
Instrument Display Options Digital Display
Instrument User Interface Options Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

 - 8766001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Climate Meter - PCE-THB 38 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
View Details
Amprobe SOLAR-100 Solar Power Meter -  - Amprobe Test Tools
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Instrument Display Options Digital Display
View Details
Wind Speed Sensor - GS020 - Load Systems International
Load Systems International
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed
Output Options Frequency or Modulated Frequency Output
View Details