RS Components, Ltd. 8765998

Description
Alizã© by Oregon Scientific is a range of weather stations of sleek and modern design. It is designed for users needing a simple and quick way of knowing precise time and local weather information. The wireless weather station clearly displays the weather forecast, the time, the current day and the indoor/outdoor temperature. It includes the current moon phase and an Ice Alert icon on the large easy-to-read LCD screen. An outdoor sensor (supplied) transmits the outdoor temperature data, including Ice Alerts, to the weather station. Time is radio-controlled and adjusts automatically to and from British Summertime. The station can be regulated to automatically pick up either the European or US radio-controlled signal, making it an instrument of choice for the international traveller. Dimensions 145 x 74 x 19 mm. Choice of colour: Black ( 876-5998 ), White ( 876-5994 ). Measures indoor and outdoor temperature -5°C to +50°C. Features include backlight and Ice Alert Maximum Indoor Temperature Measurement = +50°C Maximum Outdoor Temperature Measurement = +50°C Outdoor Temperature Measurement Range = -5 - +50 °C Power Source = Battery Battery Type = AAA x 2 Indoor Temperature Measurement Range = -5 - +50 °C
Request a Quote
Description
Alizã© by Oregon Scientific is a range of weather stations of sleek and modern design. It is designed for users needing a simple and quick way of knowing precise time and local weather information. The wireless weather station clearly displays the weather forecast, the time, the current day and the indoor/outdoor temperature. It includes the current moon phase and an Ice Alert icon on the large easy-to-read LCD screen. An outdoor sensor (supplied) transmits the outdoor temperature data, including Ice Alerts, to the weather station. Time is radio-controlled and adjusts automatically to and from British Summertime. The station can be regulated to automatically pick up either the European or US radio-controlled signal, making it an instrument of choice for the international traveller. Dimensions 145 x 74 x 19 mm. Choice of colour: Black ( 876-5998 ), White ( 876-5994 ). Measures indoor and outdoor temperature -5°C to +50°C. Features include backlight and Ice Alert Maximum Indoor Temperature Measurement = +50°C Maximum Outdoor Temperature Measurement = +50°C Outdoor Temperature Measurement Range = -5 - +50 °C Power Source = Battery Battery Type = AAA x 2 Indoor Temperature Measurement Range = -5 - +50 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8765998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Alizã© by Oregon Scientific is a range of weather stations of sleek and modern design. It is designed for users needing a simple and quick way of knowing precise time and local weather information. The wireless weather station clearly displays the weather forecast, the time, the current day and the indoor/outdoor temperature. It includes the current moon phase and an Ice Alert icon on the large easy-to-read LCD screen. An outdoor sensor (supplied) transmits the outdoor temperature data, including Ice Alerts, to the weather station. Time is radio-controlled and adjusts automatically to and from British Summertime. The station can be regulated to automatically pick up either the European or US radio-controlled signal, making it an instrument of choice for the international traveller. Dimensions 145 x 74 x 19 mm. Choice of colour: Black ( 876-5998 ), White ( 876-5994 ). Measures indoor and outdoor temperature -5°C to +50°C. Features include backlight and Ice Alert Maximum Indoor Temperature Measurement = +50°C Maximum Outdoor Temperature Measurement = +50°C Outdoor Temperature Measurement Range = -5 - +50 °C Power Source = Battery Battery Type = AAA x 2 Indoor Temperature Measurement Range = -5 - +50 °C

Alizé by Oregon Scientific is a range of weather stations of sleek and modern design. It is designed for users needing a simple and quick way of knowing precise time and local weather information. The wireless weather station clearly displays the weather forecast, the time, the current day and the indoor/outdoor temperature. It includes the current moon phase and an Ice Alert icon on the large easy-to-read LCD screen. An outdoor sensor (supplied) transmits the outdoor temperature data, including Ice Alerts, to the weather station. Time is radio-controlled and adjusts automatically to and from British Summertime. The station can be regulated to automatically pick up either the European or US radio-controlled signal, making it an instrument of choice for the international traveller.
Dimensions 145 x 74 x 19 mm. Choice of colour: Black ( 876-5998 ), White ( 876-5994 ). Measures indoor and outdoor temperature -5°C to +50°C. Features include backlight and Ice Alert
Maximum Indoor Temperature Measurement = +50°C
Maximum Outdoor Temperature Measurement = +50°C
Outdoor Temperature Measurement Range = -5 - +50 °C
Power Source = Battery
Battery Type = AAA x 2
Indoor Temperature Measurement Range = -5 - +50 °C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Weather Instruments
Product Number 8765998
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Unlock Full Specs
to access all available technical data

Similar Products

 - 8765972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital Serial
Features Battery Powered
View Details
 - 1367874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
Velocity Range Measured 125 mile/hr (202 km/hr)
View Details
 - 8610692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 to 140 F (50 to 60 C)
View Details
 - 8766004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details