PCE Instruments / PCE Americas Inc. Multifunction Anemometer PCE-THA 10

Description
Multifunction Anemometer with USB interface / Measurements up to 35 m/s / Calculation of air volume up to 9.999 m³/s / One-hand operation / Temperature measurements up to +50 °C / with backlight The multifunction anemometer PCE-THA 10 with compact size, new structure and integrated vane anemometer is equipped with a one-hand operation. Besides the wind speed, the Thermo-Hygro-Anemome ter measures the temperature, the humidity, the dew point, wet bulb temperature and the air volume. It is possible to save 5 areas. The average wind speed can be determined from the 20 storable points. Min and Max function. It is possible to record a measuring with the HOLD-function. The Thermo-Hygro-Anemome ter is equipped with an easy to read, large display with switchable backlight and automatic cutoff. With the included software and USB cable, you can analyze the measurements at the computer. The Thermo-Hygro-Anemome ter is ideal for heating, ventilation, and air-conditioning engineers or for sailors to measure the wind speed on a sailing tour.
Request a Quote
Description
Multifunction Anemometer with USB interface / Measurements up to 35 m/s / Calculation of air volume up to 9.999 m³/s / One-hand operation / Temperature measurements up to +50 °C / with backlight The multifunction anemometer PCE-THA 10 with compact size, new structure and integrated vane anemometer is equipped with a one-hand operation. Besides the wind speed, the Thermo-Hygro-Anemome ter measures the temperature, the humidity, the dew point, wet bulb temperature and the air volume. It is possible to save 5 areas. The average wind speed can be determined from the 20 storable points. Min and Max function. It is possible to record a measuring with the HOLD-function. The Thermo-Hygro-Anemome ter is equipped with an easy to read, large display with switchable backlight and automatic cutoff. With the included software and USB cable, you can analyze the measurements at the computer. The Thermo-Hygro-Anemome ter is ideal for heating, ventilation, and air-conditioning engineers or for sailors to measure the wind speed on a sailing tour.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multifunction Anemometer - PCE-THA 10 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Multifunction Anemometer
PCE-THA 10
Multifunction Anemometer PCE-THA 10
Multifunction Anemometer with USB interface / Measurements up to 35 m/s / Calculation of air volume up to 9.999 m³/s / One-hand operation / Temperature measurements up to +50 °C / with backlight The multifunction anemometer PCE-THA 10 with compact size, new structure and integrated vane anemometer is equipped with a one-hand operation. Besides the wind speed, the Thermo-Hygro-Anemome ter measures the temperature, the humidity, the dew point, wet bulb temperature and the air volume. It is possible to save 5 areas. The average wind speed can be determined from the 20 storable points. Min and Max function. It is possible to record a measuring with the HOLD-function. The Thermo-Hygro-Anemome ter is equipped with an easy to read, large display with switchable backlight and automatic cutoff. With the included software and USB cable, you can analyze the measurements at the computer. The Thermo-Hygro-Anemome ter is ideal for heating, ventilation, and air-conditioning engineers or for sailors to measure the wind speed on a sailing tour.

Multifunction Anemometer with USB interface / Measurements up to 35 m/s / Calculation of air volume up to 9.999 m³/s / One-hand operation / Temperature measurements up to +50 °C / with backlight

The multifunction anemometer PCE-THA 10 with compact size, new structure and integrated vane anemometer is equipped with a one-hand operation. Besides the wind speed, the Thermo-Hygro-Anemometer measures the temperature, the humidity, the dew point, wet bulb temperature and the air volume. It is possible to save 5 areas.

The average wind speed can be determined from the 20 storable points. Min and Max function. It is possible to record a measuring with the HOLD-function. The Thermo-Hygro-Anemometer is equipped with an easy to read, large display with switchable backlight and automatic cutoff. With the included software and USB cable, you can analyze the measurements at the computer. The Thermo-Hygro-Anemometer is ideal for heating, ventilation, and air-conditioning engineers or for sailors to measure the wind speed on a sailing tour.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Weather Instruments
Product Number PCE-THA 10
Product Name Multifunction Anemometer
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity
Instrument Display Options Digital Display
Instrument User Interface Options Digital Front Panel
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Anemometer - PCE-007 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Interface Options Digital Serial
View Details
Wind Measurement Device - PCE-WS RS485 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Features Battery Powered
Velocity Range Measured 0.8948 to 44.74 mile/hr (1.44 to 72 km/hr)
View Details
Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-H-I - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details