Taylor Dynamometer, Inc. Dyno Weather Station

Description
The Weather Station provides relative humidity and barometric pressure measurements to the Taylor Dynamometer DynPro data acquisition and control system. It includes the inputs necessary for correcting data to standard atmospheric conditions. By utilizing the powerful calculating capabilities of the DynPro data acquisition and control system and the Weather Station option you will be able to apply atmospheric correction to data automatically. Relative Humidity Sensor Measuring range: 0 to 98 % Accuracy: ± 2 % Output signal: 0V to 5V Supply voltage: 8VDC to 33VDC Interchangeable sensor module S6000 Linearized and temperature compensated humidity measurement Capacitive thin fi lm humidity sensor Sensor response time: < 10 seconds Barometric Pressure Transducer Measuring range: 23.62 inHG to 32.48inHG (800mb to 1100mb) Accuracy RSS: ±0.25% FS (at constant temp) Compensated Range °F(°C): +30 to +130 (0 to +55) Zero Shift (Over Compensated Range) 1% FS Span Shift (Over Compensated Range) 1% FS Resolution Infi nite, limited only by output noise level (0.0005% FS) Time Constant 10 milliseconds to reach 90% fi nal output with step function pressure input. Stainless Steel Case
Description
The Weather Station provides relative humidity and barometric pressure measurements to the Taylor Dynamometer DynPro data acquisition and control system. It includes the inputs necessary for correcting data to standard atmospheric conditions. By utilizing the powerful calculating capabilities of the DynPro data acquisition and control system and the Weather Station option you will be able to apply atmospheric correction to data automatically. Relative Humidity Sensor Measuring range: 0 to 98 % Accuracy: ± 2 % Output signal: 0V to 5V Supply voltage: 8VDC to 33VDC Interchangeable sensor module S6000 Linearized and temperature compensated humidity measurement Capacitive thin fi lm humidity sensor Sensor response time: < 10 seconds Barometric Pressure Transducer Measuring range: 23.62 inHG to 32.48inHG (800mb to 1100mb) Accuracy RSS: ±0.25% FS (at constant temp) Compensated Range °F(°C): +30 to +130 (0 to +55) Zero Shift (Over Compensated Range) 1% FS Span Shift (Over Compensated Range) 1% FS Resolution Infi nite, limited only by output noise level (0.0005% FS) Time Constant 10 milliseconds to reach 90% fi nal output with step function pressure input. Stainless Steel Case

Suppliers

Company
Product
Description
Supplier Links
Dyno Weather Station -  - Taylor Dynamometer, Inc.
Milwaukee, WI, USA
Dyno Weather Station
Dyno Weather Station
The Weather Station provides relative humidity and barometric pressure measurements to the Taylor Dynamometer DynPro data acquisition and control system. It includes the inputs necessary for correcting data to standard atmospheric conditions. By utilizing the powerful calculating capabilities of the DynPro data acquisition and control system and the Weather Station option you will be able to apply atmospheric correction to data automatically. Relative Humidity Sensor Measuring range: 0 to 98 % Accuracy: ± 2 % Output signal: 0V to 5V Supply voltage: 8VDC to 33VDC Interchangeable sensor module S6000 Linearized and temperature compensated humidity measurement Capacitive thin fi lm humidity sensor Sensor response time: < 10 seconds Barometric Pressure Transducer Measuring range: 23.62 inHG to 32.48inHG (800mb to 1100mb) Accuracy RSS: ±0.25% FS (at constant temp) Compensated Range °F(°C): +30 to +130 (0 to +55) Zero Shift (Over Compensated Range) 1% FS Span Shift (Over Compensated Range) 1% FS Resolution Infi nite, limited only by output noise level (0.0005% FS) Time Constant 10 milliseconds to reach 90% fi nal output with step function pressure input. Stainless Steel Case

The Weather Station provides relative humidity and barometric pressure measurements to the Taylor Dynamometer DynPro data acquisition and control system. It includes the inputs necessary for correcting data to standard atmospheric conditions. By utilizing the powerful calculating capabilities of the DynPro data acquisition and control system and the Weather Station option you will be able to apply atmospheric correction to data automatically.

Relative Humidity Sensor

  • Measuring range: 0 to 98 %
  • Accuracy: ± 2 %
  • Output signal: 0V to 5V
  • Supply voltage: 8VDC to 33VDC
  • Interchangeable sensor module S6000
  • Linearized and temperature compensated humidity measurement
  • Capacitive thin fi lm humidity sensor
  • Sensor response time: < 10 seconds

Barometric Pressure Transducer

  • Measuring range: 23.62 inHG to 32.48inHG (800mb to 1100mb)
  • Accuracy RSS: ±0.25% FS (at constant temp)
  • Compensated Range °F(°C): +30 to +130 (0 to +55)
  • Zero Shift (Over Compensated Range) 1% FS
  • Span Shift (Over Compensated Range) 1% FS
  • Resolution Infi nite, limited only by output noise level (0.0005% FS)
  • Time Constant 10 milliseconds to reach 90% fi nal output with step function pressure input.
  • Stainless Steel Case
Supplier's Site

Technical Specifications

  Taylor Dynamometer, Inc.
Product Category Weather Instruments
Product Name Dyno Weather Station
Unlock Full Specs
to access all available technical data

Similar Products

 - 1065313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-H-U - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
Thies First Class -  - Kintech Engineering
Kintech Engineering
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Velocity Range Measured 0.6711 to 168 mile/hr (1.08 to 270 km/hr)
View Details
BLACK-Comet C-SR Plus RED-Wave-NIR-1024 - DSR-CSR-1024 - StellarNet, Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Interface Options Parallel digital signal (i.e., PC parallel printer port, GPIB etc.); Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details