Sartorius Lab Instruments GmbH & Co. KG High Precision Climatestation for E1 Lab YCM16C

Description
High precision climatestation for E1 Lab YCM16C Measures air density and room climate monitoring in a mass laboratory (up to E1) Highly accurate climate data recording for all analog and digital sensors 8 MB data logger for up to 30 days of data recording > 1 year data archiving Monitors the accuracy class in accordance with OIML R111 Online calculation of air density according to OIML R111 Flexible, programmable signal processing and archiving of all sensor values Battery operation for uninterrupted power supply and mobile use Universal connection options to existing network structures via LAN, USB, RS-485, RS-232 PC software for automatic synchronisation of climate data Dew point calculation Air density calculation Flexible connection options for up to 16 analog sensors and virtually any number of digital sensors 1 integrated air pressure sensor 1 external air humidity / temperature sensor WEB and FTP server 4-line LCD display, 20 characters per line Can be operated directly using the push knob or remotely via USB, LAN, RS-485, RS-232 Firmware update via SD card The Sartorius YCM16C climate station meets the highest accuracy standards and is the perfect solution for determining air density. It is used to monitor the room climate in all metrological laboratories. As is required for calibration laboratories, the YCM16C provides room monitoring for all of the accuracy classes given in standard OIML R111 up to class E1. The room climate data is constantly monitored and shown on the display. The climate station can be combined with ScalesNet-M software to make air buoyancy corrections in order to achieve an extremely high degree of accuracy when determining mass.As well as featuring flexible connection options for 16 analog sensors and virtually any number of digital sensors, the climate station can easily be integrated into existing networks via LAN (TCP/IP), RS-232, USB, RS-485, and GPRS. The climate station can be monitored, controlled, and configured directly using a push knob and a display or remotely using a web browser. If there is a power failure, the integrated UPS enables the climate station to keep recording reliable climate data even without a PC.In its default configuration, the YCM16C climate station comes with an internal pressure sensor and an external combination sensor for temperature and humidity.
Datasheet
Description
High precision climatestation for E1 Lab YCM16C Measures air density and room climate monitoring in a mass laboratory (up to E1) Highly accurate climate data recording for all analog and digital sensors 8 MB data logger for up to 30 days of data recording > 1 year data archiving Monitors the accuracy class in accordance with OIML R111 Online calculation of air density according to OIML R111 Flexible, programmable signal processing and archiving of all sensor values Battery operation for uninterrupted power supply and mobile use Universal connection options to existing network structures via LAN, USB, RS-485, RS-232 PC software for automatic synchronisation of climate data Dew point calculation Air density calculation Flexible connection options for up to 16 analog sensors and virtually any number of digital sensors 1 integrated air pressure sensor 1 external air humidity / temperature sensor WEB and FTP server 4-line LCD display, 20 characters per line Can be operated directly using the push knob or remotely via USB, LAN, RS-485, RS-232 Firmware update via SD card The Sartorius YCM16C climate station meets the highest accuracy standards and is the perfect solution for determining air density. It is used to monitor the room climate in all metrological laboratories. As is required for calibration laboratories, the YCM16C provides room monitoring for all of the accuracy classes given in standard OIML R111 up to class E1. The room climate data is constantly monitored and shown on the display. The climate station can be combined with ScalesNet-M software to make air buoyancy corrections in order to achieve an extremely high degree of accuracy when determining mass.As well as featuring flexible connection options for 16 analog sensors and virtually any number of digital sensors, the climate station can easily be integrated into existing networks via LAN (TCP/IP), RS-232, USB, RS-485, and GPRS. The climate station can be monitored, controlled, and configured directly using a push knob and a display or remotely using a web browser. If there is a power failure, the integrated UPS enables the climate station to keep recording reliable climate data even without a PC.In its default configuration, the YCM16C climate station comes with an internal pressure sensor and an external combination sensor for temperature and humidity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
High Precision Climatestation for E1 Lab
YCM16C
High Precision Climatestation for E1 Lab YCM16C
High precision climatestation for E1 Lab YCM16C Measures air density and room climate monitoring in a mass laboratory (up to E1) Highly accurate climate data recording for all analog and digital sensors 8 MB data logger for up to 30 days of data recording > 1 year data archiving Monitors the accuracy class in accordance with OIML R111 Online calculation of air density according to OIML R111 Flexible, programmable signal processing and archiving of all sensor values Battery operation for uninterrupted power supply and mobile use Universal connection options to existing network structures via LAN, USB, RS-485, RS-232 PC software for automatic synchronisation of climate data Dew point calculation Air density calculation Flexible connection options for up to 16 analog sensors and virtually any number of digital sensors 1 integrated air pressure sensor 1 external air humidity / temperature sensor WEB and FTP server 4-line LCD display, 20 characters per line Can be operated directly using the push knob or remotely via USB, LAN, RS-485, RS-232 Firmware update via SD card The Sartorius YCM16C climate station meets the highest accuracy standards and is the perfect solution for determining air density. It is used to monitor the room climate in all metrological laboratories. As is required for calibration laboratories, the YCM16C provides room monitoring for all of the accuracy classes given in standard OIML R111 up to class E1. The room climate data is constantly monitored and shown on the display. The climate station can be combined with ScalesNet-M software to make air buoyancy corrections in order to achieve an extremely high degree of accuracy when determining mass.As well as featuring flexible connection options for 16 analog sensors and virtually any number of digital sensors, the climate station can easily be integrated into existing networks via LAN (TCP/IP), RS-232, USB, RS-485, and GPRS. The climate station can be monitored, controlled, and configured directly using a push knob and a display or remotely using a web browser. If there is a power failure, the integrated UPS enables the climate station to keep recording reliable climate data even without a PC.In its default configuration, the YCM16C climate station comes with an internal pressure sensor and an external combination sensor for temperature and humidity.

High precision climatestation for E1 Lab YCM16C

  • Measures air density and room climate monitoring in a mass laboratory (up to E1)
  • Highly accurate climate data recording for all analog and digital sensors
  • 8 MB data logger for up to 30 days of data recording
  • > 1 year data archiving
  • Monitors the accuracy class in accordance with OIML R111
  • Online calculation of air density according to OIML R111
  • Flexible, programmable signal processing and archiving of all sensor values
  • Battery operation for uninterrupted power supply and mobile use
  • Universal connection options to existing network structures via LAN, USB, RS-485, RS-232
  • PC software for automatic synchronisation of climate data
  • Dew point calculation
  • Air density calculation
  • Flexible connection options for up to 16 analog sensors and virtually any number of digital sensors
  • 1 integrated air pressure sensor
  • 1 external air humidity / temperature sensor
  • WEB and FTP server
  • 4-line LCD display, 20 characters per line
  • Can be operated directly using the push knob or remotely via USB, LAN, RS-485, RS-232
  • Firmware update via SD card

The Sartorius YCM16C climate station meets the highest accuracy standards and is the perfect solution for determining air density. It is used to monitor the room climate in all metrological laboratories.

As is required for calibration laboratories, the YCM16C provides room monitoring for all of the accuracy classes given in standard OIML R111 up to class E1. The room climate data is constantly monitored and shown on the display. The climate station can be combined with ScalesNet-M software to make air buoyancy corrections in order to achieve an extremely high degree of accuracy when determining mass.As well as featuring flexible connection options for 16 analog sensors and virtually any number of digital sensors, the climate station can easily be integrated into existing networks via LAN (TCP/IP), RS-232, USB, RS-485, and GPRS. The climate station can be monitored, controlled, and configured directly using a push knob and a display or remotely using a web browser. If there is a power failure, the integrated UPS enables the climate station to keep recording reliable climate data even without a PC.In its default configuration, the YCM16C climate station comes with an internal pressure sensor and an external combination sensor for temperature and humidity.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Weather Instruments
Product Number YCM16C
Product Name High Precision Climatestation for E1 Lab
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial; Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Instrument Display Options Digital Display
Instrument User Interface Options Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Interface Options Digital Serial
View Details
 - 1367874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
Velocity Range Measured 125 mile/hr (202 km/hr)
View Details
110WX WeatherStation® Instrument - 110WX - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details