Low-Power Stereo CODEC with HP Amplifier 80-BGA MICROSTAR JUNIOR 0 to 70
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)
Low-Power Stereo CODEC with HP Amplifier 80-BGA MICROSTAR JUNIOR -10 to 70 Product overview: TLV320AIC23BZQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, BGA, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BZQE can be used for catalog matching and distributor lookup.
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)
Interface - CODECs Lo-Pwr Highly Integrated Codec
IC STEREO AUDIO CODEC 80-BGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC23BZQE | TLV320AIC23BZQE-ND | 716-TLV320AIC23BZQE | TLV320AIC23BZQE | TLV320AIC23BZQE | TLV320AIC23BZQE |
| Product Name | TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier | CODECS | Low-Power BGA Interface Transceiver IC | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Codec | Transceiver | Codec | Stereo Audio | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -40 to 85 C (-40 to 185 F) | -10 to 70 C (14 to 158 F) |
| Package Type | BGA MICROSTAR JUNIOR,TSSOP,VQFN | 80-VFBGA | VFBGA | BGA; 80-VFBGA | BGA-Microstar-Junior-80 | 80-VFBGA |