Stereo CODEC with line-out (S/W Control) 28-SSOP
18-Bit Stereo Audio CODEC, 48KS/s, 94dB SNR, 5V, 28-SSOP Product overview: PCM3000E/2K from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3000E/2K can be used for catalog matching and distributor lookup.
Stereo Audio Interface 18 b Serial 28-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1236451-PCM3000E/2K
Packaging: Reel - TR
Type: Stereo Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Interface: Serial
Voltage - Supply, Digital: 4.5 V ~ 5.5 V
Resolution (Bits): 18 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 94 / 98
Dynamic Range, ADCs / DACs (db) Typ: 94 / 97
Family Name: PCM3000
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CS4223-BSR; CS4223-DSZ; CS4222-DSZR;
Introduction Date: November 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
PCM3000 Stereo CODEC with line-out (S/W Control)
Interface - CODECs SoundPlus Ster Codec 18-bits Ser Intrfc
Stereo Audio Interface 18 b Serial 28-SSOP
IC CODEC AUDIO 18 BIT 28SSOP
IC CODEC AUDIO 18 BIT 28SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3000E/2K | 716-PCM3000E/2K | PCM3000E/2K-ND | 1236451-PCM3000E/2K | PCM3000E/2K | PCM3000E/2K | PCM3000E/2K | PCM3000E/2K | PCM3000E/2K |
| Product Name | PCM3000 Stereo CODEC with line-out (S/W Control) | 5V SSOP Interface Transceiver IC | CODECS | Interface - Interface - CODECs - PCM3000E/2K | Interface - CODECs | CODECS | Interface - CODECs | CODECS | |
| Device Type | Codec | Transceiver | Codec | Sensor Interface | Codec | Codec | Sensor Interface; Codec | Stereo Audio | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |