The DS96F173MQML is a quad differential line receiver compliant with EIA-485, EIA-422A, and EIA-423A standards, designed for multipoint bus applications at rates up to 15 Mbps. It operates from a single +5.0V supply, features a common mode input voltage range of −7V to +12V, and has a differential input sensitivity of ±200 mV with 50 mV typical hysteresis. The device is housed in a 20-pin ceramic leadless chip carrier (LCCC) package with dimensions specified for tube packaging, and is rated for operation from −55°C to 125°C. It includes TRI-STATE outputs and is functionally compatible with SN75173/175 or AM26LS32/MC3486. The device has an active high enable for all four receivers.
EIA-485/EIA-422 Quad Differential Receivers 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-9076602M2A |
| Product Name | DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers |
| Device Type | Receiver |
| Supply Voltage | 5V |
| # of Tx | 1 # |