Texas Instruments Interface - Interface - CODECs - TLV320AIC22PT TLV320AIC22PT

Description
Manufacturer: Texas Instruments Win Source Part Number: 055156-TLV320AIC22PT Packaging: Reel - TR Type: VOIP Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 70 / 73 Dynamic Range, ADCs / DACs (db) Typ: 82 / 82 Family Name: TLV320AIC22 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Alternative Parts (Cross-Reference): TLV320AIC22PTR; Introduction Date: July 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055156-TLV320AIC22PT Packaging: Reel - TR Type: VOIP Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 70 / 73 Dynamic Range, ADCs / DACs (db) Typ: 82 / 82 Family Name: TLV320AIC22 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Alternative Parts (Cross-Reference): TLV320AIC22PTR; Introduction Date: July 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - TLV320AIC22PT - 055156-TLV320AIC22PT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC22PT
055156-TLV320AIC22PT
Interface - Interface - CODECs - TLV320AIC22PT 055156-TLV320AIC22PT
Manufacturer: Texas Instruments Win Source Part Number: 055156-TLV320AIC22PT Packaging: Reel - TR Type: VOIP Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 70 / 73 Dynamic Range, ADCs / DACs (db) Typ: 82 / 82 Family Name: TLV320AIC22 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Alternative Parts (Cross-Reference): TLV320AIC22PTR; Introduction Date: July 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055156-TLV320AIC22PT
Packaging: Reel - TR
Type: VOIP
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 70 / 73
Dynamic Range, ADCs / DACs (db) Typ: 82 / 82
Family Name: TLV320AIC22
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TLV320AIC22PTR;
Introduction Date: July 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual Interface Transceiver IC - 716-TLV320AIC22PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
716-TLV320AIC22PT
Dual Interface Transceiver IC 716-TLV320AIC22PT
Dual VOIP Codec 48-LQFP -40 to 85 Product overview: TLV320AIC22PT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC22PT can be used for catalog matching and distributor lookup.

Dual VOIP Codec 48-LQFP -40 to 85 Product overview: TLV320AIC22PT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC22PT can be used for catalog matching and distributor lookup.

Supplier's Site
IC DUAL VOIP CODEC 48-LQFP

IC DUAL VOIP CODEC 48-LQFP

Supplier's Site Datasheet
CODECS - TLV320AIC22PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
VOIP Interface 16 b Serial 48-LQFP (7x7)

VOIP Interface 16 b Serial 48-LQFP (7x7)

Buy Now Datasheet
CODECS - TLV320AIC22PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
VOIP Interface 16 b Serial 48-LQFP (7x7)

VOIP Interface 16 b Serial 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 055156-TLV320AIC22PT 716-TLV320AIC22PT TLV320AIC22PT TLV320AIC22PT
Product Name Interface - Interface - CODECs - TLV320AIC22PT Dual Interface Transceiver IC CODECS CODECS
Device Type Sensor Interface Transceiver VOIP Codec
Unlock Full Specs
to access all available technical data

Similar Products

PCM3003 Low-Power Stereo CODEC with line-out (H/W Control) - PCM3003E/2K - Texas Instruments
Specs
Device Type Codec
Features RoHS
View Details
9 suppliers
Interface module - 289-966 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface - Specialized - AD9888KS-100 - Lingto Electronic Limited
Specs
Technology 2-Wire Serial
Device Type Sensor Interface
Package Type QFP; 128-BFQFP
View Details