The TLV320AIC24 is a low-power, highly-integrated, dual-channel 16-bit CODEC for voice-band applications, featuring stereo sigma-delta A/D and D/A converters with programmable sampling rates up to 26 kSPS with filters or 104 kSPS with filters bypassed. It includes built-in analog functions such as microphone and headset amplifiers, programmable gain control, antialiasing filtering, and sidetone, with a 48-pin TQFP (PFB) package measuring 12.2 mm × 11.1 mm. The part operates from a 2.7-V to 3.6-V analog supply, a 1.65-V to 1.95-V digital core supply, and a 1.1-V to 3.6-V digital I/O supply. It supports SMARTDM™ serial interface for glueless DSP connection and an I²C/S2C host port. Power consumption is 14.9 mW per channel at 3 V. This variant is characterized for commercial operation from 0°C to 70°C and uses a lead-free NIPDAU finish with Level-2 MSL rating.
Low-Power Stereo Voice Band CODEC 48-TQFP 0 to 70
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
IC CODEC 16BIT DUAL PROG 48-TQFP
IC CODEC 16BIT DUAL PROG 48-TQFP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC24CPFBG4 | TLV320AIC24CPFBG4-ND | TLV320AIC24CPFBG4 | TLV320AIC24CPFBG4 | TLV320AIC24CPFBG4 |
| Product Name | TLV320AIC24 Low-Power Stereo Voice Band CODEC | CODECS | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Codec | Codec | Voice-Band | Sensor Interface; Codec |
| Features | RoHS | RoHS | |||
| Technology | Serial | Serial | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |