Texas Instruments LM385-1.2-N Micropower Voltage Reference Diode LM385Z-1.2/NOPB

Description
Micropower Voltage Reference Diode 3-TO-92 0 to 70
Request a Quote Datasheet
Description
Micropower Voltage Reference Diode 3-TO-92 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM385-1.2-N Micropower Voltage Reference Diode - LM385Z-1.2/NOPB - Texas Instruments
Dallas, TX, United States
LM385-1.2-N Micropower Voltage Reference Diode
LM385Z-1.2/NOPB
LM385-1.2-N Micropower Voltage Reference Diode LM385Z-1.2/NOPB
Micropower Voltage Reference Diode 3-TO-92 0 to 70

Micropower Voltage Reference Diode 3-TO-92 0 to 70

Buy Now Datasheet
Singapore, Singapore
1.23V 10uA Precision Voltage Reference IC
693-LM385Z-1.2/NOPB
1.23V 10uA Precision Voltage Reference IC 693-LM385Z-1.2/NOPB
1.23V Shunt Voltage Reference, 10uA, TO-92, 0-70°C Product overview: LM385Z-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.23V, 10uA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.23V, 10uA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385Z-1.2/NOPB can be used for catalog matching and distributor lookup.

1.23V Shunt Voltage Reference, 10uA, TO-92, 0-70°C Product overview: LM385Z-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.23V, 10uA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.23V, 10uA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385Z-1.2/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM385Z-1.2NS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385Z-1.2NS/NOPB-ND
Voltage Reference LM385Z-1.2NS/NOPB-ND
Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20mA TO-92-3

Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM385Z-1.2/NOPB - 071310-LM385Z-1.2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385Z-1.2/NOPB
071310-LM385Z-1.2/NOPB
PMIC - PMIC - Voltage Reference - LM385Z-1.2/NOPB 071310-LM385Z-1.2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 071310-LM385Z-1.2/NO PB Packaging: Bulk Mounting: Through Hole Tolerance: -2.43%, +2.02% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 15μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Metering, Power Management, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 071310-LM385Z-1.2/NOPB
Packaging: Bulk
Mounting: Through Hole
Tolerance: -2.43%, +2.02%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 15μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Metering, Power Management, Portable Devices

Buy Now Datasheet
Voltage Reference - LM385Z-1.2/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM385Z-1.2/NOPB
Voltage Reference LM385Z-1.2/NOPB
Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20 mA TO-92-3

Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20 mA TO-92-3

Buy Now Datasheet
Voltage Ref, Shunt, 1.235V, To-226Aa-3; Voltage Reference Type Texas Instruments - 33AH4192 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.235V, To-226Aa-3; Voltage Reference Type Texas Instruments
33AH4192
Voltage Ref, Shunt, 1.235V, To-226Aa-3; Voltage Reference Type Texas Instruments 33AH4192
VOLTAGE REF, SHUNT, 1.235V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:TO-226AA; No. RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.235V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:TO-226AA; No. RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
LM385Z-1.2/NOPB
PMIC - Voltage Reference LM385Z-1.2/NOPB
IC VREF SHUNT -2.43%/+2.02% TO92

IC VREF SHUNT -2.43%/+2.02% TO92

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385Z-1.2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385Z-1.2/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385Z-1.2/NOPB
IC VREF SHUNT -2.43%/+2.02% TO92

IC VREF SHUNT -2.43%/+2.02% TO92

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385Z-1.2/NOPB 693-LM385Z-1.2/NOPB LM385Z-1.2NS/NOPB-ND 071310-LM385Z-1.2/NOPB LM385Z-1.2/NOPB 33AH4192 LM385Z-1.2/NOPB LM385Z-1.2/NOPB
Product Name LM385-1.2-N Micropower Voltage Reference Diode 1.23V 10uA Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM385Z-1.2/NOPB Voltage Reference Voltage Ref, Shunt, 1.235V, To-226Aa-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
VREF Type Fixed Fixed; Programmable Fixed Fixed Fixed
Package Type Other; SOIC,SOT-23,TO-92 Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226AA Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 1.2 volts 1.24 volts 1.24 volts 1.24 volts
TC 20 ppm/C 150 ppm/C 150 ppm/C 150 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/LFT1 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050102V9A - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385BM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
Voltage Reference - LM136-2.5 MDS - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type Other; Die
Life Cycle Stage Active
View Details