Texas Instruments LM336-2.5 2.5-V Integrated Reference Circuit LM336LPR-2-5

Description
2.5-V Integrated Reference Circuit 3-TO-92 0 to 70
Request a Quote Datasheet
Description
2.5-V Integrated Reference Circuit 3-TO-92 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPR-2-5 - Texas Instruments
Dallas, TX, United States
LM336-2.5 2.5-V Integrated Reference Circuit
LM336LPR-2-5
LM336-2.5 2.5-V Integrated Reference Circuit LM336LPR-2-5
2.5-V Integrated Reference Circuit 3-TO-92 0 to 70

2.5-V Integrated Reference Circuit 3-TO-92 0 to 70

Buy Now Datasheet
 - LM336LPR-2-5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, PBCY3

Supplier's Site Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM336LPR-2-5
Precision Voltage Reference IC 693-LM336LPR-2-5
0°C to 70°C, 2.5-V integrated reference circuit 3-TO-92 0 to 70 Product overview: LM336LPR-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336LPR-2-5 can be used for catalog matching and distributor lookup.

0°C to 70°C, 2.5-V integrated reference circuit 3-TO-92 0 to 70 Product overview: LM336LPR-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336LPR-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-LM336LPR-2-5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM336LPR-2-5TR-ND
Voltage Reference 296-LM336LPR-2-5TR-ND
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA TO-92-3

Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1372468-LM336LPR-2-5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1372468-LM336LPR-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1372468-LM336LPR-2-5
Win Source Part Number: 1372468-LM336LPR-2-5 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Package: Tape & Reel Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Base Product Number: LM336 Mounting Type: Through Hole HTSUS: 8542.39.0001 Tolerance: ±4% REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Voltage - Output (Min/Fixed): 2.49V Current - Output: 10 mA Reference Type: Shunt Current - Cathode: 400 µA

Win Source Part Number: 1372468-LM336LPR-2-5
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package: Tape & Reel
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Base Product Number: LM336
Mounting Type: Through Hole
HTSUS: 8542.39.0001
Tolerance: ±4%
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Voltage - Output (Min/Fixed): 2.49V
Current - Output: 10 mA
Reference Type: Shunt
Current - Cathode: 400 µA

Buy Now Datasheet
PMIC - Voltage Reference - LM336LPR-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM336LPR-2-5
PMIC - Voltage Reference LM336LPR-2-5
IC VREF SHUNT 4% TO92-3

IC VREF SHUNT 4% TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM336LPR-2-5
Voltage References LM336LPR-2-5
Voltage References 2.5-V Integrated Reference Circuit

Voltage References 2.5-V Integrated Reference Circuit

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM336LPR-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM336LPR-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM336LPR-2-5
IC VREF SHUNT 4% TO92-3

IC VREF SHUNT 4% TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336LPR-2-5 LM336LPR-2-5 693-LM336LPR-2-5 296-LM336LPR-2-5TR-ND 1372468-LM336LPR-2-5 LM336LPR-2-5 LM336LPR-2-5 LM336LPR-2-5
Product Name LM336-2.5 2.5-V Integrated Reference Circuit Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SOIC,TO-92 TO-92; Other; TO-92 Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; Tape & Reel Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
VREF 2.49 volts 2.49 volts
TC 10 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

DIP Precision Voltage Reference IC - 693-LM3411N-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
 - LM385Z-2.5/T7 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
2 suppliers
LM285-2.5-N Micropower Voltage Reference Diode - LM285BYM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
DIP Precision Voltage Reference IC - 693-LM3411N-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers