Micropower Voltage Reference Diode 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 107667-LM285BXMX-2.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.5%
Temperature Coefficient: 30ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC
2.5-V, -40°C to +85°C, micropower voltage reference diode 8-SOIC -40 to 85 Product overview: LM285BXMX-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285BXMX-2.5/NO
IC VREF SHUNT 1.5% 8SOIC
IC VREF SHUNT 1.5% 8SOIC
Voltage References Micropwr Vtg Ref Diode
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA 8-SOIC
IC VREF SHUNT 1.5% 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM285BXMX-2.5/NOPB | 107667-LM285BXMX-2.5/NOPB | LM285BXMX-2.5/NOPBDKR-ND | 693-LM285BXMX-2.5/NOPB | 815-LM285BXMX-2.5/NOPB | LM285BXMX-2.5/NOPB | LM285BXMX-2.5/NOPB | LM285BXMX-2.5/NOPB | LM285BXMX-2.5/NOPB |
| Product Name | LM285-2.5-N Micropower Voltage Reference Diode | PMIC - PMIC - Voltage Reference - LM285BXMX-2.5/NOPB | Voltage Reference | SOIC Precision Voltage Reference IC | IC VREF SHUNT 1.5% 8SOIC | PMIC - Voltage Reference | Voltage References | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| VREF Type | Fixed | Fixed; Programmable | Shunt | Fixed | Fixed | ||||
| Package Type | Other; SOIC,TO-92 | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; 8-SOIC (0.154, 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 2.5 volts | 2.5 volts | 2.5 volts | ||||||
| TC | 50 ppm/C | 30 ppm/C | 30 ppm/C | 30 ppm/C | 30 ppm/C |