Texas Instruments LM285-2.5 Micropower Voltage Reference LM285DR-2-5

Description
Micropower Voltage Reference 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Micropower Voltage Reference 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM285-2.5 Micropower Voltage Reference - LM285DR-2-5 - Texas Instruments
Dallas, TX, United States
LM285-2.5 Micropower Voltage Reference
LM285DR-2-5
LM285-2.5 Micropower Voltage Reference LM285DR-2-5
Micropower Voltage Reference 8-SOIC -40 to 85

Micropower Voltage Reference 8-SOIC -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM285DR-2-5 - 018900-LM285DR-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM285DR-2-5
018900-LM285DR-2-5
PMIC - PMIC - Voltage Reference - LM285DR-2-5 018900-LM285DR-2-5
Manufacturer: Texas Instruments Win Source Part Number: 018900-LM285DR-2-5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1.5% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 018900-LM285DR-2-5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.5%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - 296-14592-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-14592-1-ND
Voltage Reference 296-14592-1-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-14592-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-14592-2-ND
Voltage Reference 296-14592-2-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-14592-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-14592-6-ND
Voltage Reference 296-14592-6-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
2.5V 20mA SOIC Precision Voltage Reference IC
693-LM285DR-2-5
2.5V 20mA SOIC Precision Voltage Reference IC 693-LM285DR-2-5
V-Ref Precision 2.5V 20mA 8-Pin SOIC T/R Product overview: LM285DR-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285DR-2-5 can be used for catalog matching and distributor lookup.

V-Ref Precision 2.5V 20mA 8-Pin SOIC T/R Product overview: LM285DR-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285DR-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM285DR-2-5
Voltage References LM285DR-2-5
Voltage References 2.5V Micro Pwr

Voltage References 2.5V Micro Pwr

Buy Now Datasheet
PMIC - Voltage Reference - LM285DR-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM285DR-2-5
PMIC - Voltage Reference LM285DR-2-5
IC VREF SHUNT 1.5% 8SOIC

IC VREF SHUNT 1.5% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285DR-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM285DR-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM285DR-2-5
IC VREF SHUNT 1.5% 8SOIC

IC VREF SHUNT 1.5% 8SOIC

Supplier's Site
Power Supply Chip >> Voltage References - LM285DR-2-5 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
LM285DR-2-5
Power Supply Chip >> Voltage References LM285DR-2-5
2.5V ±1.5% 20mA Fixed SOIC-8 Voltage References ROHS

2.5V ±1.5% 20mA Fixed SOIC-8 Voltage References ROHS

Supplier's Site Datasheet
Voltage Ref, Shunt, 2.5V, Soic-8; Voltage Reference Type Texas Instruments - 28AH3223 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, Soic-8; Voltage Reference Type Texas Instruments
28AH3223
Voltage Ref, Shunt, 2.5V, Soic-8; Voltage Reference Type Texas Instruments 28AH3223
VOLTAGE REF, SHUNT, 2.5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:2.5V; Initial Accuracy:1.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:2.5V; Initial Accuracy:1.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM285DR-2-5 018900-LM285DR-2-5 296-14592-1-ND 693-LM285DR-2-5 LM285DR-2-5 LM285DR-2-5 LM285DR-2-5 LM285DR-2-5 28AH3223
Product Name LM285-2.5 Micropower Voltage Reference PMIC - PMIC - Voltage Reference - LM285DR-2-5 Voltage Reference 2.5V 20mA SOIC Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Power Supply Chip >> Voltage References Voltage Ref, Shunt, 2.5V, Soic-8; Voltage Reference Type Texas Instruments
VREF Type Fixed Fixed; Programmable Fixed Fixed Fixed
Package Type Other; SOIC,TO-92 Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; D SOIC Other; 8-SOIC (0.154\", 3.90mm Width) SOIC Other; SOIC
VREF 2.5 volts 2.5 volts 2.5 volts 2.5 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S06IPBSR - 807925-ADS124S06IPBSR - Win Source Electronics
Specs
Package Type Other; 32-TQFP
VIN 2.7 to 3.6 volts
Operating Temperature -50 to 125 C (-58 to 257 F)
View Details
2 suppliers
Precision Voltage Reference IC - 693-LM385BXMX-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Bulk
View Details
4 suppliers
LM385-1.2 Micropower Voltage Reference - LM385BLPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
LM285-2.5 Micropower Voltage Reference - LM285D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers