Texas Instruments CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET CSD25202W15

Description
CSD25202W15 20-V P-Channel NexFET? Power MOSFET 9-DSBGA
Request a Quote
Description
CSD25202W15 20-V P-Channel NexFET? Power MOSFET 9-DSBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD25202W15 is a 20-V P-channel NexFET power MOSFET in a 1.5 mm × 1.5 mm DSBGA package designed for battery management and protection applications. It has a drain-to-source on-resistance of 21 mΩ at VGS = -4.5 V and a total gate charge of 5.8 nC. The device features built-in ESD protection rated at -3 kV, a threshold voltage of -0.75 V, and operates from -55°C to 150°C. It is RoHS compliant, halogen-free, and Pb-free. Thermal resistance is 220°C/W on a minimal copper area and 140°C/W on a 1-inch² copper area. The device meets the UL 94 V-0 flammability rating and is MSL1 reflow compatible.

Datasheet Summary
Powered by GS/AI

The CSD25202W15 is a 20-V P-channel NexFET power MOSFET in a 1.5 mm × 1.5 mm DSBGA package designed for battery management and protection applications. It has a drain-to-source on-resistance of 21 mΩ at VGS = -4.5 V and a total gate charge of 5.8 nC. The device features built-in ESD protection rated at -3 kV, a threshold voltage of -0.75 V, and operates from -55°C to 150°C. It is RoHS compliant, halogen-free, and Pb-free. Thermal resistance is 220°C/W on a minimal copper area and 140°C/W on a 1-inch² copper area. The device meets the UL 94 V-0 flammability rating and is MSL1 reflow compatible.

Suppliers

Company
Product
Description
Supplier Links
CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET - CSD25202W15 - Texas Instruments
Dallas, TX, United States
CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET
CSD25202W15
CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET CSD25202W15
CSD25202W15 20-V P-Channel NexFET? Power MOSFET 9-DSBGA

CSD25202W15 20-V P-Channel NexFET? Power MOSFET 9-DSBGA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25202W15 - 1163548-CSD25202W15 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25202W15
1163548-CSD25202W15
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25202W15 1163548-CSD25202W15
Manufacturer: Texas Instruments Win Source Part Number: 1163548-CSD25202W15 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1163548-CSD25202W15
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - 296-39837-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39837-2-ND
Single FETs, MOSFETs 296-39837-2-ND
P-Channel 20V 4A (Ta) 500mW (Ta) Surface Mount 9-DSBGA

P-Channel 20V 4A (Ta) 500mW (Ta) Surface Mount 9-DSBGA

Buy Now Datasheet
Single FETs, MOSFETs - 296-39837-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39837-1-ND
Single FETs, MOSFETs 296-39837-1-ND
P-Channel 20V 4A (Ta) 500mW (Ta) Surface Mount 9-DSBGA

P-Channel 20V 4A (Ta) 500mW (Ta) Surface Mount 9-DSBGA

Buy Now Datasheet
Singapore, Singapore
-20V 26mOhm MOSFET Transistor
278-CSD25202W15
-20V 26mOhm MOSFET Transistor 278-CSD25202W15
-20V, P ch NexFET MOSFET™, single WLP 1.5x1.5, 26mOhm 9-DSBGA Product overview: CSD25202W15 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 26mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 26mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25202W15 can be used for catalog matching and distributor lookup.

-20V, P ch NexFET MOSFET™, single WLP 1.5x1.5, 26mOhm 9-DSBGA Product overview: CSD25202W15 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 26mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 26mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25202W15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD25202W15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD25202W15
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD25202W15
MOSFET P-CH 20V 4A 9DSBGA

MOSFET P-CH 20V 4A 9DSBGA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V P-channel NexFET Pwr MOSFET

MOSFET 20V P-channel NexFET Pwr MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD25202W15 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD25202W15
Single FETs, MOSFETs CSD25202W15
MOSFET P-CH 20V 4A 9DSBGA

MOSFET P-CH 20V 4A 9DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Power MOSFET Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD25202W15 1163548-CSD25202W15 296-39837-2-ND 278-CSD25202W15 CSD25202W15 CSD25202W15 CSD25202W15
Product Name CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25202W15 Single FETs, MOSFETs -20V 26mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS -20 volts 20 volts
rDS(on) 0.0260 ohms
IDSS -4000 milliamps 4000 milliamps
QG 5.8 nC
Unlock Full Specs
to access all available technical data