Texas Instruments CSD18563Q5A 60-V N-Channel NexFET Power MOSFET CSD18563Q5AT

Description
60-V N-Channel NexFET Power MOSFET 8-VSONP -55 to 150
Request a Quote
Description
60-V N-Channel NexFET Power MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

60 V N-channel NexFET power MOSFET in a 5 mm × 6 mm SON package with a drain-to-source on-resistance of 5.7 mΩ at 10 V gate voltage and 15.0 nC total gate charge, rated for continuous drain current up to 15 A at TC = 25°C and avalanche energy of 146 mJ. It meets RoHS and is halogen-free, with a junction temperature range of -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

60 V N-channel NexFET power MOSFET in a 5 mm × 6 mm SON package with a drain-to-source on-resistance of 5.7 mΩ at 10 V gate voltage and 15.0 nC total gate charge, rated for continuous drain current up to 15 A at TC = 25°C and avalanche energy of 146 mJ. It meets RoHS and is halogen-free, with a junction temperature range of -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
CSD18563Q5A 60-V N-Channel NexFET Power MOSFET - CSD18563Q5AT - Texas Instruments
Dallas, TX, United States
CSD18563Q5A 60-V N-Channel NexFET Power MOSFET
CSD18563Q5AT
CSD18563Q5A 60-V N-Channel NexFET Power MOSFET CSD18563Q5AT
60-V N-Channel NexFET Power MOSFET 8-VSONP -55 to 150

60-V N-Channel NexFET Power MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-37748-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37748-1-ND
Single FETs, MOSFETs 296-37748-1-ND
N-Channel 60V 100A (Ta) 3.2W (Ta), 116W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 100A (Ta) 3.2W (Ta), 116W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-37748-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37748-6-ND
Single FETs, MOSFETs 296-37748-6-ND
N-Channel 60V 100A (Ta) 3.2W (Ta), 116W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 100A (Ta) 3.2W (Ta), 116W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-37748-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37748-2-ND
Single FETs, MOSFETs 296-37748-2-ND
N-Channel 60V 100A (Ta) 3.2W (Ta), 116W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 100A (Ta) 3.2W (Ta), 116W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Singapore, Singapore
60V 6.8mOhm MOSFET Transistor
278-CSD18563Q5AT
60V 6.8mOhm MOSFET Transistor 278-CSD18563Q5AT
N-Ch NexFET MOSFET, 60V, 6.8mOhm, SON5x6 Product overview: CSD18563Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6.8mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6.8mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18563Q5AT can be used for catalog matching and distributor lookup.

N-Ch NexFET MOSFET, 60V, 6.8mOhm, SON5x6 Product overview: CSD18563Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6.8mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6.8mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18563Q5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277965-CSD18563Q5AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277965-CSD18563Q5AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277965-CSD18563Q5AT
Win Source Part Number: 1277965-CSD18563Q5AT Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: NexFET™ Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 100A (Ta) Rds On (Max) @ Id, Vgs: 6.8mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power Dissipation (Max): 3.2W (Ta), 116W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-VSONP (5x6) Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: 296-37748-6,296-3774 8-1,296-37748-2 Base Product Number: CSD18563Q5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: RoHS non-compliant

Win Source Part Number: 1277965-CSD18563Q5AT
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: NexFET™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 100A (Ta)
Rds On (Max) @ Id, Vgs: 6.8mOhm @ 18A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 250µA
Power Dissipation (Max): 3.2W (Ta), 116W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-VSONP (5x6)
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Texas Instruments
Other Names: 296-37748-6,296-37748-1,296-37748-2
Base Product Number: CSD18563Q5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V NCh NexFET Power MOSFET

MOSFET 60V NCh NexFET Power MOSFET

Buy Now Datasheet
Mosfet, N-Channel, 60V, 100A, Vson-8; Transistor Polarity Texas Instruments - 26AJ5576 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Channel, 60V, 100A, Vson-8; Transistor Polarity Texas Instruments
26AJ5576
Mosfet, N-Channel, 60V, 100A, Vson-8; Transistor Polarity Texas Instruments 26AJ5576
MOSFET, N-CHANNEL, 60V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0057ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N-CHANNEL, 60V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0057ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18563Q5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18563Q5AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18563Q5AT
MOSFET N-CH 60V 100A 8VSON

MOSFET N-CH 60V 100A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD18563Q5AT 296-37748-1-ND 278-CSD18563Q5AT 1277965-CSD18563Q5AT CSD18563Q5AT 26AJ5576 CSD18563Q5AT
Product Name CSD18563Q5A 60-V N-Channel NexFET Power MOSFET Single FETs, MOSFETs 60V 6.8mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Mosfet, N-Channel, 60V, 100A, Vson-8; Transistor Polarity Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0108 ohms 0.0057 ohms
IDSS 96000 milliamps 100000 milliamps
Unlock Full Specs
to access all available technical data