Texas Instruments CSD18531Q5A 60V N-Channel NexFET Power MOSFETs, CSD18531Q5A CSD18531Q5A

Description
60V N-Channel NexFET Power MOSFETs, CSD18531Q5A 8-VSONP -55 to 150
Request a Quote
Description
60V N-Channel NexFET Power MOSFETs, CSD18531Q5A 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD18531Q5A is a 60-V N-channel NexFET power MOSFET designed for power conversion applications, housed in a 5-mm × 6-mm SON package. It has a typical drain-to-source on-resistance of 3.5 mΩ at VGS = 10 V and a total gate charge of 36 nC. The device supports a continuous drain current of 134 A at TC = 25 °C and a pulsed drain current of 400 A. It is rated for a junction temperature range of -55 °C to 175 °C and features avalanche capability with an energy rating of 224 mJ. The gate-to-source voltage rating is ±20 V. The package is plastic and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The CSD18531Q5A is a 60-V N-channel NexFET power MOSFET designed for power conversion applications, housed in a 5-mm × 6-mm SON package. It has a typical drain-to-source on-resistance of 3.5 mΩ at VGS = 10 V and a total gate charge of 36 nC. The device supports a continuous drain current of 134 A at TC = 25 °C and a pulsed drain current of 400 A. It is rated for a junction temperature range of -55 °C to 175 °C and features avalanche capability with an energy rating of 224 mJ. The gate-to-source voltage rating is ±20 V. The package is plastic and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
CSD18531Q5A 60V N-Channel NexFET Power MOSFETs, CSD18531Q5A - CSD18531Q5A - Texas Instruments
Dallas, TX, United States
CSD18531Q5A 60V N-Channel NexFET Power MOSFETs, CSD18531Q5A
CSD18531Q5A
CSD18531Q5A 60V N-Channel NexFET Power MOSFETs, CSD18531Q5A CSD18531Q5A
60V N-Channel NexFET Power MOSFETs, CSD18531Q5A 8-VSONP -55 to 150

60V N-Channel NexFET Power MOSFETs, CSD18531Q5A 8-VSONP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-30573-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30573-1-ND
Single FETs, MOSFETs 296-30573-1-ND
N-Channel 60V 19A (Ta), 100A (Tc) 3.1W (Ta), 156W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 19A (Ta), 100A (Tc) 3.1W (Ta), 156W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-30573-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30573-2-ND
Single FETs, MOSFETs 296-30573-2-ND
N-Channel 60V 19A (Ta), 100A (Tc) 3.1W (Ta), 156W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 19A (Ta), 100A (Tc) 3.1W (Ta), 156W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-30573-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30573-6-ND
Single FETs, MOSFETs 296-30573-6-ND
N-Channel 60V 19A (Ta), 100A (Tc) 3.1W (Ta), 156W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 19A (Ta), 100A (Tc) 3.1W (Ta), 156W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Singapore, Singapore
SMD 60V 100A MOSFET Transistor
278-CSD18531Q5A
SMD 60V 100A MOSFET Transistor 278-CSD18531Q5A
60V N-CH MOSFET, 4.6mR RdsOn, 100A ID, SON5x6, Surface Mount Product overview: CSD18531Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18531Q5A can be used for catalog matching and distributor lookup.

60V N-CH MOSFET, 4.6mR RdsOn, 100A ID, SON5x6, Surface Mount Product overview: CSD18531Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18531Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18531Q5A - 1163527-CSD18531Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18531Q5A
1163527-CSD18531Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18531Q5A 1163527-CSD18531Q5A
Manufacturer: Texas Instruments Win Source Part Number: 1163527-CSD18531Q5A Series: NexFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 19A (Ta), 100A (Tc) Family Name: CSD18531Q5A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSONP (5x6) Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 2.3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 43nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3840pF @ 30V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.1W (Ta), 156W (Tc) Rds On (Maximum) @ Id, Vgs: 4.6 mOhm @ 22A, 10V Alternative Parts (Cross-Reference): IRFH5006TR2PBF; STL100N6LF6; IRFH5006PbF; Introduction Date: July 02, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1163527-CSD18531Q5A
Series: NexFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 19A (Ta), 100A (Tc)
Family Name: CSD18531Q5A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSONP (5x6)
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2.3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 43nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3840pF @ 30V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.1W (Ta), 156W (Tc)
Rds On (Maximum) @ Id, Vgs: 4.6 mOhm @ 22A, 10V
Alternative Parts (Cross-Reference): IRFH5006TR2PBF; STL100N6LF6; IRFH5006PbF;
Introduction Date: July 02, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - CSD18531Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18531Q5A
Single FETs, MOSFETs CSD18531Q5A
MOSFET N-CH 60V 19A/100A 8VSON

MOSFET N-CH 60V 19A/100A 8VSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18531Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18531Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18531Q5A
MOSFET N-CH 60V 19A/100A 8VSON

MOSFET N-CH 60V 19A/100A 8VSON

Supplier's Site
Ic, Mosfet, 8Son; Transistor Polarity Texas Instruments - 28AH2096 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mosfet, 8Son; Transistor Polarity Texas Instruments
28AH2096
Ic, Mosfet, 8Son; Transistor Polarity Texas Instruments 28AH2096
IC, MOSFET, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power Dissipation Pd:3.1W; RoHS Compliant: Yes

IC, MOSFET, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power Dissipation Pd:3.1W; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V N-Channel NexFET Power MOSFET

MOSFET 60V N-Channel NexFET Power MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD18531Q5A 296-30573-1-ND 278-CSD18531Q5A 1163527-CSD18531Q5A CSD18531Q5A CSD18531Q5A 28AH2096 CSD18531Q5A
Product Name CSD18531Q5A 60V N-Channel NexFET Power MOSFETs, CSD18531Q5A Single FETs, MOSFETs SMD 60V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18531Q5A Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Ic, Mosfet, 8Son; Transistor Polarity Texas Instruments MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts
rDS(on) 0.0058 ohms 0.0035 ohms
IDSS 122000 milliamps 19000 milliamps 100000 milliamps
QG 36 nC 43 nC
Unlock Full Specs
to access all available technical data