Texas Instruments CSD17304Q3 30V N-Channel NexFET? Power MOSFET CSD17304Q3

Description
30V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
30V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

30V N-Channel NexFET™ Power MOSFET in an 8-pin VSON-CLIP (3.3 mm × 3.3 mm) plastic package, optimized for 5V gate drive applications. It has a continuous drain current of 56 A at 25°C, a pulsed drain current of 88 A, and a power dissipation of 2.7 W. The on-resistance is 5.9 mΩ at VGS=8V and 17A, with a threshold voltage of 1.3 V. The device is avalanche rated with 88 mJ single-pulse energy and has a thermal resistance from junction to case of 3.9 °C/W. Operating junction and storage temperature range is -55°C to 150°C. The device is RoHS compliant and halogen free.

Datasheet Summary
Powered by GS/AI

30V N-Channel NexFET™ Power MOSFET in an 8-pin VSON-CLIP (3.3 mm × 3.3 mm) plastic package, optimized for 5V gate drive applications. It has a continuous drain current of 56 A at 25°C, a pulsed drain current of 88 A, and a power dissipation of 2.7 W. The on-resistance is 5.9 mΩ at VGS=8V and 17A, with a threshold voltage of 1.3 V. The device is avalanche rated with 88 mJ single-pulse energy and has a thermal resistance from junction to case of 3.9 °C/W. Operating junction and storage temperature range is -55°C to 150°C. The device is RoHS compliant and halogen free.

Suppliers

Company
Product
Description
Supplier Links
CSD17304Q3 30V N-Channel NexFET? Power MOSFET - CSD17304Q3 - Texas Instruments
Dallas, TX, United States
CSD17304Q3 30V N-Channel NexFET? Power MOSFET
CSD17304Q3
CSD17304Q3 30V N-Channel NexFET? Power MOSFET CSD17304Q3
30V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

30V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-27509-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27509-2-ND
Single FETs, MOSFETs 296-27509-2-ND
N-Channel 30V 15A (Ta), 56A (Tc) 2.7W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 30V 15A (Ta), 56A (Tc) 2.7W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-27509-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27509-6-ND
Single FETs, MOSFETs 296-27509-6-ND
N-Channel 30V 15A (Ta), 56A (Tc) 2.7W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 30V 15A (Ta), 56A (Tc) 2.7W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-27509-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27509-1-ND
Single FETs, MOSFETs 296-27509-1-ND
N-Channel 30V 15A (Ta), 56A (Tc) 2.7W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 30V 15A (Ta), 56A (Tc) 2.7W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
30V 56A MOSFET Transistor
278-CSD17304Q3
30V 56A MOSFET Transistor 278-CSD17304Q3
30V N-CH MOSFET, 56A, 6.9mR RdsOn, SON3x3, NexFET Product overview: CSD17304Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17304Q3 can be used for catalog matching and distributor lookup.

30V N-CH MOSFET, 56A, 6.9mR RdsOn, SON3x3, NexFET Product overview: CSD17304Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17304Q3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17304Q3 - 013361-CSD17304Q3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17304Q3
013361-CSD17304Q3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17304Q3 013361-CSD17304Q3
Manufacturer: Texas Instruments Win Source Part Number: 013361-CSD17304Q3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.7W (Ta) Family Name: CSD17304Q3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (3.3x3.3) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 15A (Ta), 56A (Tc) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 6.6nC @ 4.5V Max Input Capacitance: 955pF @ 15V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 17A, 8V Alternative Parts (Cross-Reference): TSM085N03PQ33 RGG; SI7328DN-T1-GE3; Si7112DN-T1; Introduction Date: February 01, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 013361-CSD17304Q3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.7W (Ta)
Family Name: CSD17304Q3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (3.3x3.3)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A (Ta), 56A (Tc)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 6.6nC @ 4.5V
Max Input Capacitance: 955pF @ 15V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 17A, 8V
Alternative Parts (Cross-Reference): TSM085N03PQ33 RGG; SI7328DN-T1-GE3; Si7112DN-T1;
Introduction Date: February 01, 2010
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, N-Ch, 30V, 56A, Vson-8; Transistor Polarity Texas Instruments - 28AH2087 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 56A, Vson-8; Transistor Polarity Texas Instruments
28AH2087
Mosfet, N-Ch, 30V, 56A, Vson-8; Transistor Polarity Texas Instruments 28AH2087
MOSFET, N-CH, 30V, 56A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:56A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0059ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:1.3V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 30V, 56A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:56A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0059ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:1.3V; Power DissipationRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N Channel NexFET Power MOSFET

MOSFET 30V N Channel NexFET Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17304Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17304Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17304Q3
MOSFET N-CH 30V 15A/56A 8VSON

MOSFET N-CH 30V 15A/56A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD17304Q3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17304Q3
Single FETs, MOSFETs CSD17304Q3
MOSFET N-CH 30V 15A/56A 8VSON

MOSFET N-CH 30V 15A/56A 8VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17304Q3 296-27509-2-ND 278-CSD17304Q3 013361-CSD17304Q3 28AH2087 CSD17304Q3 CSD17304Q3 CSD17304Q3
Product Name CSD17304Q3 30V N-Channel NexFET? Power MOSFET Single FETs, MOSFETs 30V 56A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17304Q3 Mosfet, N-Ch, 30V, 56A, Vson-8; Transistor Polarity Texas Instruments MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
rDS(on) 0.0088 ohms 0.0059 ohms
IDSS 88000 milliamps 56000 milliamps 15000 milliamps
QG 5.1 nC
Unlock Full Specs
to access all available technical data