Texas Instruments CSD17313Q2Q1 Automotive 30-V N-Channel NexFET? Power MOSFET CSD17313Q2Q1

Description
Automotive 30-V N-Channel NexFET? Power MOSFET 6-WSON -55 to 150
Request a Quote
Description
Automotive 30-V N-Channel NexFET? Power MOSFET 6-WSON -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD17313Q2Q1 is a 30-V N-channel NexFET power MOSFET optimized for 5-V gate drive applications in automotive DC-DC converters and battery management systems. It is packaged in a 2-mm × 2-mm SON with a drain-to-source on-resistance of 24 mΩ at VGS = 8 V and 26 mΩ at VGS = 4.5 V. The device has a total gate charge of 2.1 nC at VGS = 4.5 V and a gate-to-source threshold voltage of 1.3 V. It is qualified for automotive applications, meets RoHS and halogen-free requirements, and operates from -55°C to 150°C. The gate-to-source voltage rating is ±10 V, with a pulsed drain current of 57 A and continuous drain current of 19 A at TC = 25°C. Thermal resistance junction-to-case is 7.4 °C/W.

Datasheet Summary
Powered by GS/AI

The CSD17313Q2Q1 is a 30-V N-channel NexFET power MOSFET optimized for 5-V gate drive applications in automotive DC-DC converters and battery management systems. It is packaged in a 2-mm × 2-mm SON with a drain-to-source on-resistance of 24 mΩ at VGS = 8 V and 26 mΩ at VGS = 4.5 V. The device has a total gate charge of 2.1 nC at VGS = 4.5 V and a gate-to-source threshold voltage of 1.3 V. It is qualified for automotive applications, meets RoHS and halogen-free requirements, and operates from -55°C to 150°C. The gate-to-source voltage rating is ±10 V, with a pulsed drain current of 57 A and continuous drain current of 19 A at TC = 25°C. Thermal resistance junction-to-case is 7.4 °C/W.

Suppliers

Company
Product
Description
Supplier Links
CSD17313Q2Q1 Automotive 30-V N-Channel NexFET? Power MOSFET - CSD17313Q2Q1 - Texas Instruments
Dallas, TX, United States
CSD17313Q2Q1 Automotive 30-V N-Channel NexFET? Power MOSFET
CSD17313Q2Q1
CSD17313Q2Q1 Automotive 30-V N-Channel NexFET? Power MOSFET CSD17313Q2Q1
Automotive 30-V N-Channel NexFET? Power MOSFET 6-WSON -55 to 150

Automotive 30-V N-Channel NexFET? Power MOSFET 6-WSON -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17313Q2Q1 - 013367-CSD17313Q2Q1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17313Q2Q1
013367-CSD17313Q2Q1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17313Q2Q1 013367-CSD17313Q2Q1
Manufacturer: Texas Instruments Win Source Part Number: 013367-CSD17313Q2Q1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-WSON (2x2) Dimension: 6-WDFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 2.7nC @ 4.5V Max Input Capacitance: 340pF @ 15V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 30 mOhm @ 4A, 8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013367-CSD17313Q2Q1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-WSON (2x2)
Dimension: 6-WDFN Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 2.7nC @ 4.5V
Max Input Capacitance: 340pF @ 15V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 30 mOhm @ 4A, 8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 5A MOSFET Transistor
278-CSD17313Q2Q1
30V 5A MOSFET Transistor 278-CSD17313Q2Q1
30V 5A N-CH MOSFET, 30mR Rds On, 1.3ns Fall Time, SON Product overview: CSD17313Q2Q1 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17313Q2Q1 can be used for catalog matching and distributor lookup.

30V 5A N-CH MOSFET, 30mR Rds On, 1.3ns Fall Time, SON Product overview: CSD17313Q2Q1 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17313Q2Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-35548-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35548-2-ND
Single FETs, MOSFETs 296-35548-2-ND
N-Channel 30V 5A (Tc) 2.3W (Ta) Surface Mount 6-WSON (2x2)

N-Channel 30V 5A (Tc) 2.3W (Ta) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 296-35548-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35548-1-ND
Single FETs, MOSFETs 296-35548-1-ND
N-Channel 30V 5A (Tc) 2.3W (Ta) Surface Mount 6-WSON (2x2)

N-Channel 30V 5A (Tc) 2.3W (Ta) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - CSD17313Q2Q1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17313Q2Q1
Single FETs, MOSFETs CSD17313Q2Q1
MOSFET N-CH 30V 5A 6WSON

MOSFET N-CH 30V 5A 6WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Auto 30-V N-Ch NexFET Pwr MOSFET

MOSFET Auto 30-V N-Ch NexFET Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17313Q2Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17313Q2Q1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17313Q2Q1
MOSFET N-CH 30V 5A 6WSON

MOSFET N-CH 30V 5A 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD17313Q2Q1 013367-CSD17313Q2Q1 278-CSD17313Q2Q1 296-35548-2-ND CSD17313Q2Q1 CSD17313Q2Q1 CSD17313Q2Q1
Product Name CSD17313Q2Q1 Automotive 30-V N-Channel NexFET? Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17313Q2Q1 30V 5A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
rDS(on) 0.0320 ohms
IDSS 20000 milliamps 5000 milliamps
QG 2.1 nC
Unlock Full Specs
to access all available technical data