Texas Instruments CSD19534Q5A 100V, N-Channel NexFET Power MOSFET CSD19534Q5AT

Description
100V, N-Channel NexFET Power MOSFET 8-VSONP
Request a Quote
Description
100V, N-Channel NexFET Power MOSFET 8-VSONP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD19534Q5AT is a 100 V N-channel NexFET™ power MOSFET in an 8-pin SON 5 mm × 6 mm plastic package, designed for efficient power conversion in applications such as telecom and motor control. It has a drain-to-source on-resistance of 12.6 mΩ at VGS = 10 V and 14.1 mΩ at VGS = 6 V, a total gate charge of 17 nC at 10 V, and a gate-to-drain charge of 3.2 nC. The device is rated for a continuous drain current of 44 A (silicon-limited) and a pulsed drain current of 137 A. It supports a junction temperature range of -55°C to 150°C and is avalanche rated with 55 mJ single-pulse energy. The package is supplied on a 7-inch reel with 250 units per reel.

Datasheet Summary
Powered by GS/AI

The CSD19534Q5AT is a 100 V N-channel NexFET™ power MOSFET in an 8-pin SON 5 mm × 6 mm plastic package, designed for efficient power conversion in applications such as telecom and motor control. It has a drain-to-source on-resistance of 12.6 mΩ at VGS = 10 V and 14.1 mΩ at VGS = 6 V, a total gate charge of 17 nC at 10 V, and a gate-to-drain charge of 3.2 nC. The device is rated for a continuous drain current of 44 A (silicon-limited) and a pulsed drain current of 137 A. It supports a junction temperature range of -55°C to 150°C and is avalanche rated with 55 mJ single-pulse energy. The package is supplied on a 7-inch reel with 250 units per reel.

Suppliers

Company
Product
Description
Supplier Links
CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5AT - Texas Instruments
Dallas, TX, United States
CSD19534Q5A 100V, N-Channel NexFET Power MOSFET
CSD19534Q5AT
CSD19534Q5A 100V, N-Channel NexFET Power MOSFET CSD19534Q5AT
100V, N-Channel NexFET Power MOSFET 8-VSONP

100V, N-Channel NexFET Power MOSFET 8-VSONP

Buy Now Datasheet
Singapore, Singapore
100V 15.1mOhm MOSFET Transistor
278-CSD19534Q5AT
100V 15.1mOhm MOSFET Transistor 278-CSD19534Q5AT
100V, N ch NexFET MOSFET™, single SON5x6, 15.1mOhm 8-VSONP -55 to 150 Product overview: CSD19534Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15.1mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15.1mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19534Q5AT can be used for catalog matching and distributor lookup.

100V, N ch NexFET MOSFET™, single SON5x6, 15.1mOhm 8-VSONP -55 to 150 Product overview: CSD19534Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15.1mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15.1mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19534Q5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-37838-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37838-2-ND
Single FETs, MOSFETs 296-37838-2-ND
N-Channel 100V 50A (Ta) 3.2W (Ta), 63W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 100V 50A (Ta) 3.2W (Ta), 63W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-37838-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37838-1-ND
Single FETs, MOSFETs 296-37838-1-ND
N-Channel 100V 50A (Ta) 3.2W (Ta), 63W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 100V 50A (Ta) 3.2W (Ta), 63W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-37838-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37838-6-ND
Single FETs, MOSFETs 296-37838-6-ND
N-Channel 100V 50A (Ta) 3.2W (Ta), 63W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 100V 50A (Ta) 3.2W (Ta), 63W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19534Q5AT - 867368-CSD19534Q5AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19534Q5AT
867368-CSD19534Q5AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19534Q5AT 867368-CSD19534Q5AT
Manufacturer: Texas Instruments Win Source Part Number: 867368-CSD19534Q5AT Series: NexFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 50A (Ta) 3.2W (Ta), 63W (Tc) Surface Mount 8-VSONP (5x6) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: CSD19534 Categories: Discrete Semiconductor Products Case / Package: 8-VSONP (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: 296-37838-1, 296-37838-6, 296-37838-2

Manufacturer: Texas Instruments
Win Source Part Number: 867368-CSD19534Q5AT
Series: NexFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 50A (Ta) 3.2W (Ta), 63W (Tc) Surface Mount 8-VSONP (5x6)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD19534
Categories: Discrete Semiconductor Products
Case / Package: 8-VSONP (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: 296-37838-1, 296-37838-6, 296-37838-2

Buy Now Datasheet
Single FETs, MOSFETs - CSD19534Q5AT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD19534Q5AT
Single FETs, MOSFETs CSD19534Q5AT
MOSFET N-CH 100V 50A 8VSON

MOSFET N-CH 100V 50A 8VSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19534Q5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19534Q5AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19534Q5AT
MOSFET N-CH 100V 50A 8VSON

MOSFET N-CH 100V 50A 8VSON

Supplier's Site
Mosfet, N-Channel, 100V, 50A, Vson-8; Transistor Polarity Texas Instruments - 29AH3846 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Channel, 100V, 50A, Vson-8; Transistor Polarity Texas Instruments
29AH3846
Mosfet, N-Channel, 100V, 50A, Vson-8; Transistor Polarity Texas Instruments 29AH3846
MOSFET, N-CHANNEL, 100V, 50A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0126ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; Power RoHS Compliant: Yes

MOSFET, N-CHANNEL, 100V, 50A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0126ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V, NCh NexFET

MOSFET 100V, NCh NexFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD19534Q5AT 278-CSD19534Q5AT 296-37838-2-ND 867368-CSD19534Q5AT CSD19534Q5AT CSD19534Q5AT 29AH3846 CSD19534Q5AT
Product Name CSD19534Q5A 100V, N-Channel NexFET Power MOSFET 100V 15.1mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19534Q5AT Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Channel, 100V, 50A, Vson-8; Transistor Polarity Texas Instruments MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts 100 volts
IDSS 137000 milliamps 44000 milliamps 50000 milliamps
QG 17 nC
Package Type SON5x6 8-PowerTDFN SOT3; 8-VSONP (5x6) 8-PowerTDFN 8-PowerTDFN TO-3
Unlock Full Specs
to access all available technical data