Texas Instruments CSD18537NQ5A 60-V N-Channel NexFET? Power MOSFET CSD18537NQ5AT

Description
60-V N-Channel NexFET? Power MOSFET 8-VSONP -55 to 150
Request a Quote
Description
60-V N-Channel NexFET? Power MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

60-V N-Channel NexFET power MOSFET in a 5 mm × 6 mm SON package, designed for power conversion applications. It features a drain-to-source on-resistance of 10 mΩ at VGS = 10 V, a total gate charge of 14 nC, and a pulsed drain current of 151 A. The device is avalanche-rated with 55 mJ single-pulse energy handling, has a junction temperature range of -55°C to 150°C, and meets RoHS and halogen-free standards. The CSD18537NQ5AT variant is supplied in a 7-inch tape and reel package.

Datasheet Summary
Powered by GS/AI

60-V N-Channel NexFET power MOSFET in a 5 mm × 6 mm SON package, designed for power conversion applications. It features a drain-to-source on-resistance of 10 mΩ at VGS = 10 V, a total gate charge of 14 nC, and a pulsed drain current of 151 A. The device is avalanche-rated with 55 mJ single-pulse energy handling, has a junction temperature range of -55°C to 150°C, and meets RoHS and halogen-free standards. The CSD18537NQ5AT variant is supplied in a 7-inch tape and reel package.

Suppliers

Company
Product
Description
Supplier Links
CSD18537NQ5A 60-V N-Channel NexFET? Power MOSFET - CSD18537NQ5AT - Texas Instruments
Dallas, TX, United States
CSD18537NQ5A 60-V N-Channel NexFET? Power MOSFET
CSD18537NQ5AT
CSD18537NQ5A 60-V N-Channel NexFET? Power MOSFET CSD18537NQ5AT
60-V N-Channel NexFET? Power MOSFET 8-VSONP -55 to 150

60-V N-Channel NexFET? Power MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
Singapore, Singapore
60V 13mOhm MOSFET Transistor
278-CSD18537NQ5AT
60V 13mOhm MOSFET Transistor 278-CSD18537NQ5AT
60V, N ch NexFET MOSFET™, single SON5x6, 13mOhm 8-VSONP -55 to 150 Product overview: CSD18537NQ5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18537NQ5AT can be used for catalog matching and distributor lookup.

60V, N ch NexFET MOSFET™, single SON5x6, 13mOhm 8-VSONP -55 to 150 Product overview: CSD18537NQ5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18537NQ5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1171192-CSD18537NQ5AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1171192-CSD18537NQ5AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1171192-CSD18537NQ5AT
Win Source Part Number: 1171192-CSD18537NQ5A T Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: NexFET™ Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 13mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 3.2W (Ta), 75W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-VSONP (5x6) Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1480 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): CSD18537NQ5AT .; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: 296-37747-6,296-3774 7-2,296-37747-1 Base Product Number: CSD18537 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 1171192-CSD18537NQ5AT
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: NexFET™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 13mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 3.2W (Ta), 75W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-VSONP (5x6)
Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1480 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): CSD18537NQ5AT .;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Texas Instruments
Other Names: 296-37747-6,296-37747-2,296-37747-1
Base Product Number: CSD18537
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 296-37747-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37747-2-ND
Single FETs, MOSFETs 296-37747-2-ND
N-Channel 60V 50A (Tc) 3.2W (Ta), 75W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 50A (Tc) 3.2W (Ta), 75W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-37747-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37747-6-ND
Single FETs, MOSFETs 296-37747-6-ND
N-Channel 60V 50A (Tc) 3.2W (Ta), 75W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 50A (Tc) 3.2W (Ta), 75W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-37747-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37747-1-ND
Single FETs, MOSFETs 296-37747-1-ND
N-Channel 60V 50A (Tc) 3.2W (Ta), 75W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 50A (Tc) 3.2W (Ta), 75W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18537NQ5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18537NQ5AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18537NQ5AT
MOSFET N-CH 60V 50A 8VSON

MOSFET N-CH 60V 50A 8VSON

Supplier's Site
Mosfet, N-Channel, 60V, 50A, Vson-8; Transistor Polarity Texas Instruments - 29AH0976 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Channel, 60V, 50A, Vson-8; Transistor Polarity Texas Instruments
29AH0976
Mosfet, N-Channel, 60V, 50A, Vson-8; Transistor Polarity Texas Instruments 29AH0976
MOSFET, N-CHANNEL, 60V, 50A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.01ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CHANNEL, 60V, 50A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.01ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V NCh NexFET Power MOSFET

MOSFET 60V NCh NexFET Power MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD18537NQ5AT 278-CSD18537NQ5AT 1171192-CSD18537NQ5AT 296-37747-2-ND CSD18537NQ5AT 29AH0976 CSD18537NQ5AT
Product Name CSD18537NQ5A 60-V N-Channel NexFET? Power MOSFET 60V 13mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Channel, 60V, 50A, Vson-8; Transistor Polarity Texas Instruments MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 60 volts
IDSS 72000 milliamps 50000 milliamps
QG 14 nC
Package Type SON5x6 SOT3 8-PowerTDFN 8-PowerTDFN TO-3
Unlock Full Specs
to access all available technical data