Texas Instruments CSD16411Q3 N-Channel NexFET™ Power MOSFET CSD16411Q3

Description
N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD16411Q3 is a 25-V N-channel NexFET power MOSFET in a 3.3-mm × 3.3-mm SON package, designed for efficient power conversion in point-of-load synchronous buck converters for networking, telecom, and computing systems. It has a drain-to-source on-resistance of 8 mΩ at VGS = 10 V and 12 mΩ at VGS = 4.5 V, a total gate charge of 2.9 nC at 4.5 V, and a threshold voltage of 2 V. The device is rated for continuous drain currents up to 50 A at TC = 25 °C and supports single-pulse avalanche energy of 16 mJ. It operates from -55 °C to 150 °C junction temperature, features RoHS compliance, and is qualified to AEC-Q200. Junction-to-case thermal resistance is 3.5 °C/W.

Datasheet Summary
Powered by GS/AI

The CSD16411Q3 is a 25-V N-channel NexFET power MOSFET in a 3.3-mm × 3.3-mm SON package, designed for efficient power conversion in point-of-load synchronous buck converters for networking, telecom, and computing systems. It has a drain-to-source on-resistance of 8 mΩ at VGS = 10 V and 12 mΩ at VGS = 4.5 V, a total gate charge of 2.9 nC at 4.5 V, and a threshold voltage of 2 V. The device is rated for continuous drain currents up to 50 A at TC = 25 °C and supports single-pulse avalanche energy of 16 mJ. It operates from -55 °C to 150 °C junction temperature, features RoHS compliance, and is qualified to AEC-Q200. Junction-to-case thermal resistance is 3.5 °C/W.

Suppliers

Company
Product
Description
Supplier Links
CSD16411Q3 N-Channel NexFET™ Power MOSFET - CSD16411Q3 - Texas Instruments
Dallas, TX, United States
CSD16411Q3 N-Channel NexFET™ Power MOSFET
CSD16411Q3
CSD16411Q3 N-Channel NexFET™ Power MOSFET CSD16411Q3
N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150

N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
Singapore, Singapore
25V 56A MOSFET Transistor
278-CSD16411Q3
25V 56A MOSFET Transistor 278-CSD16411Q3
25V N-CH MOSFET, 56A, 8mR Rds(on), SON 3x3 Product overview: CSD16411Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16411Q3 can be used for catalog matching and distributor lookup.

25V N-CH MOSFET, 56A, 8mR Rds(on), SON 3x3 Product overview: CSD16411Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16411Q3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-24255-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24255-1-ND
Single FETs, MOSFETs 296-24255-1-ND
N-Channel 25V 14A (Ta), 56A (Tc) 2.7W (Ta) Surface Mount 8-VSONP (3x3.15)

N-Channel 25V 14A (Ta), 56A (Tc) 2.7W (Ta) Surface Mount 8-VSONP (3x3.15)

Buy Now Datasheet
Single FETs, MOSFETs - 296-24255-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24255-6-ND
Single FETs, MOSFETs 296-24255-6-ND
N-Channel 25V 14A (Ta), 56A (Tc) 2.7W (Ta) Surface Mount 8-VSONP (3x3.15)

N-Channel 25V 14A (Ta), 56A (Tc) 2.7W (Ta) Surface Mount 8-VSONP (3x3.15)

Buy Now Datasheet
Single FETs, MOSFETs - 296-24255-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24255-2-ND
Single FETs, MOSFETs 296-24255-2-ND
N-Channel 25V 14A (Ta), 56A (Tc) 2.7W (Ta) Surface Mount 8-VSONP (3x3.15)

N-Channel 25V 14A (Ta), 56A (Tc) 2.7W (Ta) Surface Mount 8-VSONP (3x3.15)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16411Q3 - 013354-CSD16411Q3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16411Q3
013354-CSD16411Q3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16411Q3 013354-CSD16411Q3
Manufacturer: Texas Instruments Win Source Part Number: 013354-CSD16411Q3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.7W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (3.3x3.3) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 14A (Ta), 56A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 3.8nC @ 4.5V Max Input Capacitance: 570pF @ 12.5V Maximum Gate-Source Voltage: +16V, -12V Maximum Rds On at Id,Vgs: 10 mOhm @ 10A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 013354-CSD16411Q3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.7W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (3.3x3.3)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 14A (Ta), 56A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 3.8nC @ 4.5V
Max Input Capacitance: 570pF @ 12.5V
Maximum Gate-Source Voltage: +16V, -12V
Maximum Rds On at Id,Vgs: 10 mOhm @ 10A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD16411Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD16411Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD16411Q3
MOSFET N-CH 25V 14A/56A 8VSON

MOSFET N-CH 25V 14A/56A 8VSON

Supplier's Site
Fet, N Ch, Single, 25V, 8Son; Transistor Polarity Texas Instruments - 29AH3825 - Newark, An Avnet Company
Chicago, IL, United States
Fet, N Ch, Single, 25V, 8Son; Transistor Polarity Texas Instruments
29AH3825
Fet, N Ch, Single, 25V, 8Son; Transistor Polarity Texas Instruments 29AH3825
FET, N CH, SINGLE, 25V, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:56A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.008ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

FET, N CH, SINGLE, 25V, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:56A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.008ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - CSD16411Q3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD16411Q3
Single FETs, MOSFETs CSD16411Q3
MOSFET N-CH 25V 14A/56A 8VSON

MOSFET N-CH 25V 14A/56A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch NexFET Power MOSFETs

MOSFET N-Ch NexFET Power MOSFETs

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD16411Q3 278-CSD16411Q3 296-24255-1-ND 013354-CSD16411Q3 CSD16411Q3 29AH3825 CSD16411Q3 CSD16411Q3
Product Name CSD16411Q3 N-Channel NexFET™ Power MOSFET 25V 56A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16411Q3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Fet, N Ch, Single, 25V, 8Son; Transistor Polarity Texas Instruments Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 25 volts 25 volts 25 volts
rDS(on) 0.0150 ohms
IDSS 138000 milliamps 14000 milliamps
QG 2.9 nC
Unlock Full Specs
to access all available technical data