The DRV8886ATPWPR is a bipolar stepper motor driver with integrated current sense and Smart Tune adaptive decay technology, designed for industrial and consumer applications. It operates from an 8 V to 37 V supply voltage and delivers up to 2 A full-scale or 1.4 A rms output current per bridge, dependent on PCB thermal design. The device features a 24-pin HTSSOP PowerPAD package measuring 7.80 mm × 4.40 mm and supports microstepping modes from full-step to 1/16-step via a STEP/DIR interface. Integrated protection includes overcurrent, undervoltage lockout, charge pump fault, and overtemperature shutdown, with fault indication through an open-drain nFAULT pin. It includes a low-power sleep mode with 20 µA quiescent current at 25°C and eliminates external current-sense resistors using internal current sensing. The part meets RoHS compliance and is rated for operating junction temperatures from -40°C to 150°C.
Win Source Part Number: 1353328-DRV8886ATPWP
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-HTSSOP
Base Product Number: DRV8886
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 8V ~ 37V
Output Configuration: Half Bridge (4)
Current - Output: 1.4A
Interface: Logic
Voltage - Load: 8V ~ 37V
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/16
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1353328-DRV8886ATPWPR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| TJ | -40 to 150 C (-40 to 302 F) |