Texas Instruments CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET CSD23202W10

Description
CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET 4-DSBGA
Request a Quote
Description
CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET 4-DSBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD23202W10 is a 12-V P-channel NexFET power MOSFET in a 1 mm × 1 mm DSBGA package with a 0.62-mm profile, designed for battery management, load switching, and battery protection applications. It has a maximum continuous drain current of -2.2 A, a gate-to-source voltage limit of -6 V, and a power dissipation of 1 W. The drain-to-source on-resistance is 44 mΩ at -4.5 V gate bias, with a gate charge total of 2.9 nC and a threshold voltage of -0.60 V. The device is RoHS compliant, halogen free, and has an operating junction temperature range of -55°C to 150°C. It meets AEC-Q200 and UL 94 V-0 standards.

Datasheet Summary
Powered by GS/AI

CSD23202W10 is a 12-V P-channel NexFET power MOSFET in a 1 mm × 1 mm DSBGA package with a 0.62-mm profile, designed for battery management, load switching, and battery protection applications. It has a maximum continuous drain current of -2.2 A, a gate-to-source voltage limit of -6 V, and a power dissipation of 1 W. The drain-to-source on-resistance is 44 mΩ at -4.5 V gate bias, with a gate charge total of 2.9 nC and a threshold voltage of -0.60 V. The device is RoHS compliant, halogen free, and has an operating junction temperature range of -55°C to 150°C. It meets AEC-Q200 and UL 94 V-0 standards.

Suppliers

Company
Product
Description
Supplier Links
CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10 - Texas Instruments
Dallas, TX, United States
CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET
CSD23202W10
CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET CSD23202W10
CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET 4-DSBGA

CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET 4-DSBGA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD23202W10 - 1163545-CSD23202W10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD23202W10
1163545-CSD23202W10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD23202W10 1163545-CSD23202W10
Manufacturer: Texas Instruments Win Source Part Number: 1163545-CSD23202W10 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1163545-CSD23202W10
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Single FETs, MOSFETs - 296-40000-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-40000-2-ND
Single FETs, MOSFETs 296-40000-2-ND
P-Channel 12V 2.2A (Ta) 1W (Ta) Surface Mount 4-DSBGA (1x1)

P-Channel 12V 2.2A (Ta) 1W (Ta) Surface Mount 4-DSBGA (1x1)

Buy Now Datasheet
Single FETs, MOSFETs - 296-40000-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-40000-1-ND
Single FETs, MOSFETs 296-40000-1-ND
P-Channel 12V 2.2A (Ta) 1W (Ta) Surface Mount 4-DSBGA (1x1)

P-Channel 12V 2.2A (Ta) 1W (Ta) Surface Mount 4-DSBGA (1x1)

Buy Now Datasheet
Single FETs, MOSFETs - 296-40000-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-40000-6-ND
Single FETs, MOSFETs 296-40000-6-ND
P-Channel 12V 2.2A (Ta) 1W (Ta) Surface Mount 4-DSBGA (1x1)

P-Channel 12V 2.2A (Ta) 1W (Ta) Surface Mount 4-DSBGA (1x1)

Buy Now Datasheet
Singapore, Singapore
P-Channel 53 mOhm MOSFET Transistor
278-CSD23202W10
P-Channel 53 mOhm MOSFET Transistor 278-CSD23202W10
-12-V, P channel NexFET™ power MOSFET, single WLP 1 mm x 1 mm, 53 mOhm, gate ESD protection 4-DSBGA Product overview: CSD23202W10 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 53 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 53 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD23202W10 can be used for catalog matching and distributor lookup.

-12-V, P channel NexFET™ power MOSFET, single WLP 1 mm x 1 mm, 53 mOhm, gate ESD protection 4-DSBGA Product overview: CSD23202W10 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 53 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 53 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD23202W10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD23202W10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD23202W10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD23202W10
MOSFET P-CH 12V 2.2A 4DSBGA

MOSFET P-CH 12V 2.2A 4DSBGA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 12V P-channel NexFET Pwr MOSFET

MOSFET 12V P-channel NexFET Pwr MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD23202W10 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD23202W10
Single FETs, MOSFETs CSD23202W10
MOSFET P-CH 12V 2.2A 4DSBGA

MOSFET P-CH 12V 2.2A 4DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Power MOSFET Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD23202W10 1163545-CSD23202W10 296-40000-2-ND 278-CSD23202W10 CSD23202W10 CSD23202W10 CSD23202W10
Product Name CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD23202W10 Single FETs, MOSFETs P-Channel 53 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS -12 volts 12 volts
rDS(on) 0.0530 ohms
IDSS -25000 milliamps 2200 milliamps
QG 2.9 nC
Unlock Full Specs
to access all available technical data