Texas Instruments CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET CSD19533Q5AT

Description
100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET 8-VSONP
Request a Quote
Description
100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET 8-VSONP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD19533Q5AT is a 100 V N-channel NexFET power MOSFET in a SON 5 mm × 6 mm plastic package, designed for power conversion applications. It has a drain-to-source on-resistance of 7.8 mΩ at VGS=10 V and a total gate charge of 27 nC at 10 V. The device supports a continuous drain current of 75 A with TC=25°C and a pulsed drain current of 231 A. It is avalanche rated with a single-pulse energy of 106 mJ and operates from -55°C to 150°C. The part meets RoHS compliance and is supplied in a 7-inch reel with 250 units per tape and reel.

Datasheet Summary
Powered by GS/AI

CSD19533Q5AT is a 100 V N-channel NexFET power MOSFET in a SON 5 mm × 6 mm plastic package, designed for power conversion applications. It has a drain-to-source on-resistance of 7.8 mΩ at VGS=10 V and a total gate charge of 27 nC at 10 V. The device supports a continuous drain current of 75 A with TC=25°C and a pulsed drain current of 231 A. It is avalanche rated with a single-pulse energy of 106 mJ and operates from -55°C to 150°C. The part meets RoHS compliance and is supplied in a 7-inch reel with 250 units per tape and reel.

Suppliers

Company
Product
Description
Supplier Links
CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19533Q5AT - Texas Instruments
Dallas, TX, United States
CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET
CSD19533Q5AT
CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET CSD19533Q5AT
100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET 8-VSONP

100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET 8-VSONP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19533Q5AT - 771887-CSD19533Q5AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19533Q5AT
771887-CSD19533Q5AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19533Q5AT 771887-CSD19533Q5AT
Manufacturer: Texas Instruments Win Source Part Number: 771887-CSD19533Q5AT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Ta) Family Name: CSD19533Q5A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: 8-VSONP (5x6) Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 3.4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 35nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2670pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.2W (Ta), 96W (Tc) Rds On (Maximum) @ Id, Vgs: 9.4 mOhm @ 13A, 6V Alternative Parts (Cross-Reference): TSM120N10PQ56 RLG; STL80N10WF7; STL90N10F7; STL92N10F7AG; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771887-CSD19533Q5AT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Ta)
Family Name: CSD19533Q5A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: 8-VSONP (5x6)
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 3.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 35nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2670pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.2W (Ta), 96W (Tc)
Rds On (Maximum) @ Id, Vgs: 9.4 mOhm @ 13A, 6V
Alternative Parts (Cross-Reference): TSM120N10PQ56 RLG; STL80N10WF7; STL90N10F7; STL92N10F7AG;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
100V 9.5mOhm MOSFET Transistor
278-CSD19533Q5AT
100V 9.5mOhm MOSFET Transistor 278-CSD19533Q5AT
100V, N ch NexFET MOSFET™, single SON5x6, 9.5mOhm 8-VSONP -55 to 150 Product overview: CSD19533Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.5mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.5mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19533Q5AT can be used for catalog matching and distributor lookup.

100V, N ch NexFET MOSFET™, single SON5x6, 9.5mOhm 8-VSONP -55 to 150 Product overview: CSD19533Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.5mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.5mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19533Q5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-44472-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44472-6-ND
Single FETs, MOSFETs 296-44472-6-ND
N-Channel 100V 100A (Ta) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 100V 100A (Ta) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-44472-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44472-1-ND
Single FETs, MOSFETs 296-44472-1-ND
N-Channel 100V 100A (Ta) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 100V 100A (Ta) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-44472-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44472-2-ND
Single FETs, MOSFETs 296-44472-2-ND
N-Channel 100V 100A (Ta) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 100V 100A (Ta) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V, 7.8mOhm SON5x6 N-ch NexFET

MOSFET 100V, 7.8mOhm SON5x6 N-ch NexFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD19533Q5AT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD19533Q5AT
Single FETs, MOSFETs CSD19533Q5AT
MOSFET N-CH 100V 100A 8VSON

MOSFET N-CH 100V 100A 8VSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19533Q5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19533Q5AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19533Q5AT
MOSFET N-CH 100V 100A 8VSON

MOSFET N-CH 100V 100A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD19533Q5AT 771887-CSD19533Q5AT 278-CSD19533Q5AT 296-44472-6-ND CSD19533Q5AT CSD19533Q5AT CSD19533Q5AT
Product Name CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19533Q5AT 100V 9.5mOhm MOSFET Transistor Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts
IDSS 100000 milliamps 100000 milliamps
QG 27 nC
Package Type SON5x6 SOT3 8-PowerTDFN 8-PowerTDFN 8-PowerTDFN
Unlock Full Specs
to access all available technical data