Texas Instruments CSD17551Q5A N-Channel NexFET Power MOSFET, CSD17551Q5A CSD17551Q5A

Description
N-Channel NexFET Power MOSFET, CSD17551Q5A 8-VSONP -55 to 150
Request a Quote
Description
N-Channel NexFET Power MOSFET, CSD17551Q5A 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

30 V N-channel NexFET power MOSFET in a 5 mm × 6 mm SON plastic package, designed for synchronized buck converter applications. It has a typical on-resistance of 7 mΩ at VGS = 10 V and 9 mΩ at VGS = 4.5 V, a gate charge of 6.0 nC at 4.5 V, and a gate-to-drain charge of 1.4 nC. The device is avalanche rated with a single-pulse energy of 31.3 mJ and operates from -55°C to 150°C. It meets RoHS standards and is halogen-free.

Datasheet Summary
Powered by GS/AI

30 V N-channel NexFET power MOSFET in a 5 mm × 6 mm SON plastic package, designed for synchronized buck converter applications. It has a typical on-resistance of 7 mΩ at VGS = 10 V and 9 mΩ at VGS = 4.5 V, a gate charge of 6.0 nC at 4.5 V, and a gate-to-drain charge of 1.4 nC. The device is avalanche rated with a single-pulse energy of 31.3 mJ and operates from -55°C to 150°C. It meets RoHS standards and is halogen-free.

Suppliers

Company
Product
Description
Supplier Links
CSD17551Q5A N-Channel NexFET Power MOSFET, CSD17551Q5A - CSD17551Q5A - Texas Instruments
Dallas, TX, United States
CSD17551Q5A N-Channel NexFET Power MOSFET, CSD17551Q5A
CSD17551Q5A
CSD17551Q5A N-Channel NexFET Power MOSFET, CSD17551Q5A CSD17551Q5A
N-Channel NexFET Power MOSFET, CSD17551Q5A 8-VSONP -55 to 150

N-Channel NexFET Power MOSFET, CSD17551Q5A 8-VSONP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-30612-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30612-2-ND
Single FETs, MOSFETs 296-30612-2-ND
N-Channel 30V 48A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 48A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-30612-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30612-1-ND
Single FETs, MOSFETs 296-30612-1-ND
N-Channel 30V 48A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 48A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 48A MOSFET Transistor
278-CSD17551Q5A
30V 48A MOSFET Transistor 278-CSD17551Q5A
N-Ch MOSFET 30V 48A 9mR VSON NexFET Product overview: CSD17551Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17551Q5A can be used for catalog matching and distributor lookup.

N-Ch MOSFET 30V 48A 9mR VSON NexFET Product overview: CSD17551Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17551Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17551Q5A - 140210-CSD17551Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17551Q5A
140210-CSD17551Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17551Q5A 140210-CSD17551Q5A
Manufacturer: Texas Instruments Win Source Part Number: 140210-CSD17551Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 48A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 7.2nC @ 4.5V Max Input Capacitance: 1272pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.8 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 140210-CSD17551Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 48A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 7.2nC @ 4.5V
Max Input Capacitance: 1272pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.8 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17551Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17551Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17551Q5A
MOSFET N-CH 30V 48A 8VSON

MOSFET N-CH 30V 48A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD17551Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17551Q5A
Single FETs, MOSFETs CSD17551Q5A
MOSFET N-CH 30V 48A 8VSON

MOSFET N-CH 30V 48A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Channel NexFET Power MOSFET

MOSFET N-Channel NexFET Power MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 30V, 48A, Vson-8; Transistor Polarity Texas Instruments - 28AH2091 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 48A, Vson-8; Transistor Polarity Texas Instruments
28AH2091
Mosfet, N-Ch, 30V, 48A, Vson-8; Transistor Polarity Texas Instruments 28AH2091
MOSFET, N-CH, 30V, 48A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:48A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 30V, 48A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:48A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power DissipationRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17551Q5A 296-30612-2-ND 278-CSD17551Q5A 140210-CSD17551Q5A CSD17551Q5A CSD17551Q5A CSD17551Q5A 28AH2091
Product Name CSD17551Q5A N-Channel NexFET Power MOSFET, CSD17551Q5A Single FETs, MOSFETs 30V 48A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17551Q5A Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 48A, Vson-8; Transistor Polarity Texas Instruments
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
rDS(on) 0.0110 ohms 0.0070 ohms
IDSS 85000 milliamps 48000 milliamps 48000 milliamps
QG 6 nC
Unlock Full Specs
to access all available technical data