Texas Instruments CSD16322Q5 N-Channel NexFET™ Power MOSFETs CSD16322Q5

Description
N-Channel NexFET™ Power MOSFETs 8-VSON-CLIP -55 to 150
Request a Quote
Description
N-Channel NexFET™ Power MOSFETs 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD16322Q5 is an N-Channel NexFET power MOSFET optimized for 5 V gate drive applications in point-of-load synchronous buck converters for networking, telecom, and computing systems. It is packaged in an 8-pin VSON-CLIP (5 mm × 6 mm) plastic package with an exposed thermal pad. The device has a drain-to-source voltage rating of 25 V, a continuous drain current of 27 A at 25°C, and a pulsed drain current of 136 A. Its on-resistance is 4.6 mΩ at VGS = 4.5 V and 25°C, with a gate charge of 6.8 nC and a gate-to-drain charge of 1.3 nC. It is avalanche rated with 125 mJ single-pulse energy and meets RoHS and halogen-free standards. Thermal resistance junction-to-case is 2.4°C/W. Operating junction and storage temperature range is -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

CSD16322Q5 is an N-Channel NexFET power MOSFET optimized for 5 V gate drive applications in point-of-load synchronous buck converters for networking, telecom, and computing systems. It is packaged in an 8-pin VSON-CLIP (5 mm × 6 mm) plastic package with an exposed thermal pad. The device has a drain-to-source voltage rating of 25 V, a continuous drain current of 27 A at 25°C, and a pulsed drain current of 136 A. Its on-resistance is 4.6 mΩ at VGS = 4.5 V and 25°C, with a gate charge of 6.8 nC and a gate-to-drain charge of 1.3 nC. It is avalanche rated with 125 mJ single-pulse energy and meets RoHS and halogen-free standards. Thermal resistance junction-to-case is 2.4°C/W. Operating junction and storage temperature range is -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
CSD16322Q5 N-Channel NexFET™ Power MOSFETs - CSD16322Q5 - Texas Instruments
Dallas, TX, United States
CSD16322Q5 N-Channel NexFET™ Power MOSFETs
CSD16322Q5
CSD16322Q5 N-Channel NexFET™ Power MOSFETs CSD16322Q5
N-Channel NexFET™ Power MOSFETs 8-VSON-CLIP -55 to 150

N-Channel NexFET™ Power MOSFETs 8-VSON-CLIP -55 to 150

Buy Now Datasheet
Singapore, Singapore
25V 5.8mOhm MOSFET Transistor
278-CSD16322Q5
25V 5.8mOhm MOSFET Transistor 278-CSD16322Q5
25V, N ch NexFET MOSFET™, single SON5x6, 5.8mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD16322Q5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5.8mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 5.8mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16322Q5 can be used for catalog matching and distributor lookup.

25V, N ch NexFET MOSFET™, single SON5x6, 5.8mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD16322Q5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5.8mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 5.8mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16322Q5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-25112-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-25112-6-ND
Single FETs, MOSFETs 296-25112-6-ND
N-Channel 25V 21A (Ta), 97A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 25V 21A (Ta), 97A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-25112-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-25112-2-ND
Single FETs, MOSFETs 296-25112-2-ND
N-Channel 25V 21A (Ta), 97A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 25V 21A (Ta), 97A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-25112-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-25112-1-ND
Single FETs, MOSFETs 296-25112-1-ND
N-Channel 25V 21A (Ta), 97A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 25V 21A (Ta), 97A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16322Q5 - 116746-CSD16322Q5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16322Q5
116746-CSD16322Q5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16322Q5 116746-CSD16322Q5
Manufacturer: Texas Instruments Win Source Part Number: 116746-CSD16322Q5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SON Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 21A (Ta), 97A (Tc) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 9.7nC @ 4.5V Max Input Capacitance: 1365pF @ 12.5V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 8V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 116746-CSD16322Q5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SON
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 21A (Ta), 97A (Tc)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 9.7nC @ 4.5V
Max Input Capacitance: 1365pF @ 12.5V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 8V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N Ch, 25V, 97A, 8Son; Transistor Polarity Texas Instruments - 29AH3823 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 25V, 97A, 8Son; Transistor Polarity Texas Instruments
29AH3823
Mosfet, N Ch, 25V, 97A, 8Son; Transistor Polarity Texas Instruments 29AH3823
MOSFET, N CH, 25V, 97A, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:97A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0039ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.1V; Power DissipationRoHS Compliant: Yes

MOSFET, N CH, 25V, 97A, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:97A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0039ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.1V; Power DissipationRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Channel NexFET Pwr MOSFETs

MOSFET N-Channel NexFET Pwr MOSFETs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD16322Q5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD16322Q5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD16322Q5
MOSFET N-CH 25V 21A/97A 8VSON

MOSFET N-CH 25V 21A/97A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD16322Q5 278-CSD16322Q5 296-25112-6-ND 116746-CSD16322Q5 29AH3823 CSD16322Q5 CSD16322Q5
Product Name CSD16322Q5 N-Channel NexFET™ Power MOSFETs 25V 5.8mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16322Q5 Mosfet, N Ch, 25V, 97A, 8Son; Transistor Polarity Texas Instruments MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 25 volts 25 volts
rDS(on) 0.0058 ohms 0.0039 ohms
IDSS 136000 milliamps 97000 milliamps
QG 6.8 nC
Unlock Full Specs
to access all available technical data