Texas Instruments CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET CSD17579Q3A

Description
CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET 8-VSONP
Request a Quote Datasheet
Description
CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET 8-VSONP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3A - Texas Instruments
Dallas, TX, United States
CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET
CSD17579Q3A
CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET CSD17579Q3A
CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET 8-VSONP

CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET 8-VSONP

Buy Now Datasheet
Singapore, Singapore
30V 14.2mOhm MOSFET Transistor
278-CSD17579Q3A
30V 14.2mOhm MOSFET Transistor 278-CSD17579Q3A
30V, N ch NexFET MOSFET™, single SON3x3, 14.2mOhm 8-VSONP Product overview: CSD17579Q3A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17579Q3A can be used for catalog matching and distributor lookup.

30V, N ch NexFET MOSFET™, single SON3x3, 14.2mOhm 8-VSONP Product overview: CSD17579Q3A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17579Q3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17579Q3A - 1163524-CSD17579Q3A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17579Q3A
1163524-CSD17579Q3A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17579Q3A 1163524-CSD17579Q3A
Manufacturer: Texas Instruments Win Source Part Number: 1163524-CSD17579Q3A Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1163524-CSD17579Q3A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - 296-39998-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39998-2-ND
Single FETs, MOSFETs 296-39998-2-ND
N-Channel 30V 20A (Ta) 3.2W (Ta), 29W (Tc) Surface Mount 8-VSONP (3x3.3)

N-Channel 30V 20A (Ta) 3.2W (Ta), 29W (Tc) Surface Mount 8-VSONP (3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-39998-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39998-6-ND
Single FETs, MOSFETs 296-39998-6-ND
N-Channel 30V 20A (Ta) 3.2W (Ta), 29W (Tc) Surface Mount 8-VSONP (3x3.3)

N-Channel 30V 20A (Ta) 3.2W (Ta), 29W (Tc) Surface Mount 8-VSONP (3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-39998-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39998-1-ND
Single FETs, MOSFETs 296-39998-1-ND
N-Channel 30V 20A (Ta) 3.2W (Ta), 29W (Tc) Surface Mount 8-VSONP (3x3.3)

N-Channel 30V 20A (Ta) 3.2W (Ta), 29W (Tc) Surface Mount 8-VSONP (3x3.3)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET CSD17579Q3A 30 V 8-VSONP

MOSFET CSD17579Q3A 30 V 8-VSONP

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD17579Q3A
Triode/MOS Tube/Transistor >> MOSFETs CSD17579Q3A
30V 20A 3.2W 10.2mΩ@10V,8A 1.9V@250uA N Channel SON-8-EP(3.1x3) MOSFETs ROHS

30V 20A 3.2W 10.2mΩ@10V,8A 1.9V@250uA N Channel SON-8-EP(3.1x3) MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17579Q3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17579Q3A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17579Q3A
MOSFET N-CH 30V 20A 8VSON

MOSFET N-CH 30V 20A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD17579Q3A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17579Q3A
Single FETs, MOSFETs CSD17579Q3A
MOSFET N-CH 30V 20A 8VSON

MOSFET N-CH 30V 20A 8VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17579Q3A 278-CSD17579Q3A 1163524-CSD17579Q3A 296-39998-2-ND CSD17579Q3A CSD17579Q3A CSD17579Q3A CSD17579Q3A
Product Name CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET 30V 14.2mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17579Q3A Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
rDS(on) 0.0142 ohms 0.0102 ohms
IDSS 106000 milliamps 20000 milliamps
QG 5.3 nC
Unlock Full Specs
to access all available technical data

Similar Products

CSD16408Q5 N-Channel NexFET? Power MOSFET - CSD16408Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
7 suppliers
CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B - CSD17570Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 9.20E-4 ohms
View Details
9 suppliers
CSD16342Q5A N-Channel NexFET? Power MOSFET.... - CSD16342Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers
CSD18501Q5A 40V N-Channel NexFET Power MOSFETs, CSD18501Q5A - CSD18501Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0043 ohms
View Details
8 suppliers