Texas Instruments CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET CSD18504Q5A

Description
40V, N-Channel NexFET? Power MOSFET 8-VSONP -55 to 150
Request a Quote
Description
40V, N-Channel NexFET? Power MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD18504Q5A is a 40V N-channel NexFET power MOSFET in an 8-pin VSONP package measuring 5mm × 6mm, designed for high-efficiency DC-DC conversion and synchronous rectification. It has a drain-to-source on-resistance of 5.3 mΩ at 10V gate drive and 7.5 mΩ at 4.5V gate drive, with a gate charge of 7.7 nC at 4.5V. The device supports continuous drain currents up to 75A at TC=25°C and has a pulsed drain current rating of 275A. Operating junction temperature ranges from -55°C to 150°C. The package includes an exposed thermal pad for enhanced thermal performance. The device is RoHS compliant, halogen-free, and avalanche-rated with a single-pulse avalanche energy of 92 mJ.

Datasheet Summary
Powered by GS/AI

The CSD18504Q5A is a 40V N-channel NexFET power MOSFET in an 8-pin VSONP package measuring 5mm × 6mm, designed for high-efficiency DC-DC conversion and synchronous rectification. It has a drain-to-source on-resistance of 5.3 mΩ at 10V gate drive and 7.5 mΩ at 4.5V gate drive, with a gate charge of 7.7 nC at 4.5V. The device supports continuous drain currents up to 75A at TC=25°C and has a pulsed drain current rating of 275A. Operating junction temperature ranges from -55°C to 150°C. The package includes an exposed thermal pad for enhanced thermal performance. The device is RoHS compliant, halogen-free, and avalanche-rated with a single-pulse avalanche energy of 92 mJ.

Suppliers

Company
Product
Description
Supplier Links
CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET - CSD18504Q5A - Texas Instruments
Dallas, TX, United States
CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET
CSD18504Q5A
CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET CSD18504Q5A
40V, N-Channel NexFET? Power MOSFET 8-VSONP -55 to 150

40V, N-Channel NexFET? Power MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18504Q5A - 116747-CSD18504Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18504Q5A
116747-CSD18504Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18504Q5A 116747-CSD18504Q5A
Manufacturer: Texas Instruments Win Source Part Number: 116747-CSD18504Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 77W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 15A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 1656pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.6 mOhm @ 17A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 116747-CSD18504Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 77W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 15A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 1656pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.6 mOhm @ 17A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40V 50A MOSFET Transistor
278-CSD18504Q5A
40V 50A MOSFET Transistor 278-CSD18504Q5A
40V N-CH MOSFET, 6.6mR Rds(on), 50A ID, VSON Product overview: CSD18504Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18504Q5A can be used for catalog matching and distributor lookup.

40V N-CH MOSFET, 6.6mR Rds(on), 50A ID, VSON Product overview: CSD18504Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18504Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-30572-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30572-1-ND
Single FETs, MOSFETs 296-30572-1-ND
N-Channel 40V 15A (Ta), 50A (Tc) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 15A (Ta), 50A (Tc) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-30572-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30572-6-ND
Single FETs, MOSFETs 296-30572-6-ND
N-Channel 40V 15A (Ta), 50A (Tc) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 15A (Ta), 50A (Tc) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-30572-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30572-2-ND
Single FETs, MOSFETs 296-30572-2-ND
N-Channel 40V 15A (Ta), 50A (Tc) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 15A (Ta), 50A (Tc) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
MOSFETs - 9213066 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9213066
MOSFETs 9213066
MOSFET N-Channel 40V 15A NexFET SON8EP

MOSFET N-Channel 40V 15A NexFET SON8EP

Supplier's Site
MOSFETs - 8274883P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274883P
MOSFETs 8274883P
MOSFET N-Channel 40V 15A NexFET SON8EP

MOSFET N-Channel 40V 15A NexFET SON8EP

Supplier's Site
MOSFETs - 8274883 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274883
MOSFETs 8274883
MOSFET N-Channel 40V 15A NexFET SON8EP

MOSFET N-Channel 40V 15A NexFET SON8EP

Supplier's Site
Transistor - 48834158 - Radwell International
Willingboro, NJ, United States
Transistor
48834158
Transistor 48834158
(PRICE/TC), MOSFET, N-CH, 40V, 50A, VSON-8; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:50A; DRAIN SOURCE VOLTAGE VDS:40V; ON RESISTANCE RDS(ON):0.0053OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:1.9V; POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), MOSFET, N-CH, 40V, 50A, VSON-8; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:50A; DRAIN SOURCE VOLTAGE VDS:40V; ON RESISTANCE RDS(ON):0.0053OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:1.9V; POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD18504Q5A
Triode/MOS Tube/Transistor >> MOSFETs CSD18504Q5A
40V 15A 6.6mΩ@10V,17A 3.1W 2.4V@250uA N Channel DFN-8(4.9x5.8) MOSFETs ROHS

40V 15A 6.6mΩ@10V,17A 3.1W 2.4V@250uA N Channel DFN-8(4.9x5.8) MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD18504Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18504Q5A
Single FETs, MOSFETs CSD18504Q5A
MOSFET N-CH 40V 15A/50A 8VSON

MOSFET N-CH 40V 15A/50A 8VSON

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 50A, Vson-8; Transistor Polarity Texas Instruments - 29AH3834 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 50A, Vson-8; Transistor Polarity Texas Instruments
29AH3834
Mosfet, N-Ch, 40V, 50A, Vson-8; Transistor Polarity Texas Instruments 29AH3834
MOSFET, N-CH, 40V, 50A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0053ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 50A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0053ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18504Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18504Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18504Q5A
MOSFET N-CH 40V 15A/50A 8VSON

MOSFET N-CH 40V 15A/50A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V N-Channel NexFET Power MOSFET

MOSFET 40V N-Channel NexFET Power MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Radwell International LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD18504Q5A 116747-CSD18504Q5A 278-CSD18504Q5A 296-30572-1-ND 9213066 8274883P 48834158 CSD18504Q5A CSD18504Q5A 29AH3834 CSD18504Q5A CSD18504Q5A
Product Name CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18504Q5A 40V 50A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs Transistor Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 40V, 50A, Vson-8; Transistor Polarity Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
rDS(on) 0.0098 ohms 0.0066 ohms 0.0053 ohms
IDSS 95000 milliamps 15000 milliamps 50000 milliamps
QG 16 nC
Unlock Full Specs
to access all available technical data