CSD13201W10 is a 12-V N-channel NexFET™ power MOSFET in a 1 mm × 1 mm DSBGA package with a 0.62-mm profile, designed for battery management and load switch applications. It has a drain-to-source on-resistance of 26 mΩ at VₒS=4.5 V and a total gate charge of 2.3 nC at 4.5 V. The device is RoHS compliant, halogen-free, and features a gate-source voltage clamp. It operates with a junction temperature range of -55°C to 150°C and meets AEC-Q200 qualifications.
N-Channel NexFET? Power MOSFET 4-DSBGA -55 to 150
12V, N ch NexFET MOSFET™, single WLP 1.0x1.0, 34mOhm 4-DSBGA -55 to 150 Product overview: CSD13201W10 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 34mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 34mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD13201W10 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1163514-CSD13201W10
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
N-Channel 12V 1.6A (Ta) 1.2W (Ta) Surface Mount 4-DSBGA (1x1)
N-Channel 12V 1.6A (Ta) 1.2W (Ta) Surface Mount 4-DSBGA (1x1)
N-Channel 12V 1.6A (Ta) 1.2W (Ta) Surface Mount 4-DSBGA (1x1)
MOSFET N-CH 12V 1.6A 4DSBGA
MOSFET N-CH 12V 1.6A 4DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CSD13201W10 | 278-CSD13201W10 | 1163514-CSD13201W10 | 296-41412-6-ND | CSD13201W10 | CSD13201W10 | CSD13201W10 |
| Product Name | CSD13201W10 N-Channel NexFET? Power MOSFET | 12V 34mOhm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD13201W10 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 12 volts | 12 volts | |||||
| rDS(on) | 0.0340 ohms | ||||||
| IDSS | 20200 milliamps | 1600 milliamps | |||||
| QG | 2.3 nC |