Texas Instruments CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B CSD17570Q5B

Description
30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B 8-VSON-CLIP
Request a Quote
Description
30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B 8-VSON-CLIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD17570Q5B is a 30-V N-channel NexFET power MOSFET in a SON 5 mm × 6 mm plastic package, designed for ORing and hot swap applications. It has a maximum drain-to-source voltage of 30 V, a gate-to-source voltage of ±20 V, and a continuous drain current of 53 A at 25°C ambient temperature. The device exhibits a typical on-resistance of 0.56 mΩ at VGS=10 V and 0.74 mΩ at VGS=4.5 V, with a threshold voltage of 1.5 V. It supports a single-pulse avalanche energy of 450 mJ and operates over a junction temperature range of -55°C to 150°C. The component is RoHS compliant, halogen-free, and features Pb-free terminal plating.

Datasheet Summary
Powered by GS/AI

CSD17570Q5B is a 30-V N-channel NexFET power MOSFET in a SON 5 mm × 6 mm plastic package, designed for ORing and hot swap applications. It has a maximum drain-to-source voltage of 30 V, a gate-to-source voltage of ±20 V, and a continuous drain current of 53 A at 25°C ambient temperature. The device exhibits a typical on-resistance of 0.56 mΩ at VGS=10 V and 0.74 mΩ at VGS=4.5 V, with a threshold voltage of 1.5 V. It supports a single-pulse avalanche energy of 450 mJ and operates over a junction temperature range of -55°C to 150°C. The component is RoHS compliant, halogen-free, and features Pb-free terminal plating.

Suppliers

Company
Product
Description
Supplier Links
CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B - CSD17570Q5B - Texas Instruments
Dallas, TX, United States
CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B
CSD17570Q5B
CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B CSD17570Q5B
30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B 8-VSON-CLIP

30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B 8-VSON-CLIP

Buy Now Datasheet
Single FETs, MOSFETs - 296-39993-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39993-1-ND
Single FETs, MOSFETs 296-39993-1-ND
N-Channel 30V 100A (Ta) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 100A (Ta) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-39993-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39993-6-ND
Single FETs, MOSFETs 296-39993-6-ND
N-Channel 30V 100A (Ta) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 100A (Ta) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-39993-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39993-2-ND
Single FETs, MOSFETs 296-39993-2-ND
N-Channel 30V 100A (Ta) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 100A (Ta) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17570Q5B - 1163519-CSD17570Q5B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17570Q5B
1163519-CSD17570Q5B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17570Q5B 1163519-CSD17570Q5B
Manufacturer: Texas Instruments Win Source Part Number: 1163519-CSD17570Q5B Series: NexFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Ta) Family Name: CSD17570Q5B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSON (5x6) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 1.9V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 121nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 13600pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.2W (Ta) Rds On (Maximum) @ Id, Vgs: 0.69 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): FDMS8050; NTMFS4C01NT3G; NTMFS4C01NT1G; Introduction Date: March 01, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1163519-CSD17570Q5B
Series: NexFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Ta)
Family Name: CSD17570Q5B
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSON (5x6)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 1.9V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 121nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 13600pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.2W (Ta)
Rds On (Maximum) @ Id, Vgs: 0.69 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): FDMS8050; NTMFS4C01NT3G; NTMFS4C01NT1G;
Introduction Date: March 01, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 0.92mOhm MOSFET Transistor
278-CSD17570Q5B
30V 0.92mOhm MOSFET Transistor 278-CSD17570Q5B
30V, N ch NexFET MOSFET™, single SON5x6, 0.92mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD17570Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.92mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.92mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17570Q5B can be used for catalog matching and distributor lookup.

30V, N ch NexFET MOSFET™, single SON5x6, 0.92mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD17570Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.92mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.92mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17570Q5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CSD17570Q5B - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 100A I(D), 30V, 0.00092ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 100A I(D), 30V, 0.00092ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17570Q5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17570Q5B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17570Q5B
MOSFET N-CH 30V 100A 8VSON

MOSFET N-CH 30V 100A 8VSON

Supplier's Site
MOSFET N-CH 30V 100A 8VSON - 815-CSD17570Q5B - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 100A 8VSON
815-CSD17570Q5B
MOSFET N-CH 30V 100A 8VSON 815-CSD17570Q5B
MOSFET N-CH 30V 100A 8VSON

MOSFET N-CH 30V 100A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N-Ch Pwr MOSFET

MOSFET 30V N-Ch Pwr MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD17570Q5B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17570Q5B
Single FETs, MOSFETs CSD17570Q5B
MOSFET N-CH 30V 100A 8VSON

MOSFET N-CH 30V 100A 8VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Power MOSFET Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17570Q5B 296-39993-1-ND 1163519-CSD17570Q5B 278-CSD17570Q5B CSD17570Q5B CSD17570Q5B 815-CSD17570Q5B CSD17570Q5B CSD17570Q5B
Product Name CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17570Q5B 30V 0.92mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 100A 8VSON MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
rDS(on) 9.20E-4 ohms 9.20E-4 ohms 9.20E-4 ohms
IDSS 328000 milliamps 100000 milliamps
QG 93 nC 121 nC
Unlock Full Specs
to access all available technical data