Texas Instruments CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET CSD25304W1015

Description
CSD25304W1015 20-V P-Channel NexFET? Power MOSFET 6-DSBGA
Request a Quote
Description
CSD25304W1015 20-V P-Channel NexFET? Power MOSFET 6-DSBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD25304W1015 is a 20-V P-channel NexFET power MOSFET in a 1.0 mm × 1.5 mm DSBGA package with a 0.62 mm height, designed for battery management, load switching, and battery protection. It has a drain-to-source on-resistance of 27 mΩ at VGS = -4.5 V and a total gate charge of 3.3 nC. The device supports a continuous drain current of -3.0 A and a maximum junction temperature of 150°C, with thermal resistance of 85°C/W when mounted on a 1-inch² copper area. It is RoHS compliant, halogen-free, and Pb-free.

Datasheet Summary
Powered by GS/AI

CSD25304W1015 is a 20-V P-channel NexFET power MOSFET in a 1.0 mm × 1.5 mm DSBGA package with a 0.62 mm height, designed for battery management, load switching, and battery protection. It has a drain-to-source on-resistance of 27 mΩ at VGS = -4.5 V and a total gate charge of 3.3 nC. The device supports a continuous drain current of -3.0 A and a maximum junction temperature of 150°C, with thermal resistance of 85°C/W when mounted on a 1-inch² copper area. It is RoHS compliant, halogen-free, and Pb-free.

Suppliers

Company
Product
Description
Supplier Links
CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015 - Texas Instruments
Dallas, TX, United States
CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET
CSD25304W1015
CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET CSD25304W1015
CSD25304W1015 20-V P-Channel NexFET? Power MOSFET 6-DSBGA

CSD25304W1015 20-V P-Channel NexFET? Power MOSFET 6-DSBGA

Buy Now Datasheet
Single FETs, MOSFETs - 296-40005-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-40005-2-ND
Single FETs, MOSFETs 296-40005-2-ND
P-Channel 20V 3A (Ta) 750mW (Ta) Surface Mount 6-DSBGA (1x1.5)

P-Channel 20V 3A (Ta) 750mW (Ta) Surface Mount 6-DSBGA (1x1.5)

Buy Now Datasheet
Single FETs, MOSFETs - 296-40005-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-40005-1-ND
Single FETs, MOSFETs 296-40005-1-ND
P-Channel 20V 3A (Ta) 750mW (Ta) Surface Mount 6-DSBGA (1x1.5)

P-Channel 20V 3A (Ta) 750mW (Ta) Surface Mount 6-DSBGA (1x1.5)

Buy Now Datasheet
Singapore, Singapore
-20V 32.5mOhm MOSFET Transistor
278-CSD25304W1015
-20V 32.5mOhm MOSFET Transistor 278-CSD25304W1015
-20V, P ch NexFET MOSFET™, single WLP 1.0x1.5, 32.5mOhm 6-DSBGA Product overview: CSD25304W1015 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 32.5mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 32.5mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25304W1015 can be used for catalog matching and distributor lookup.

-20V, P ch NexFET MOSFET™, single WLP 1.0x1.5, 32.5mOhm 6-DSBGA Product overview: CSD25304W1015 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 32.5mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 32.5mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25304W1015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - CSD25304W1015 - 803904-CSD25304W1015 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - CSD25304W1015
803904-CSD25304W1015
FETs - Single - CSD25304W1015 803904-CSD25304W1015
Manufacturer: Texas Instruments Win Source Part Number: 803904-CSD25304W1015 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20V Supplier Device Package: 6-DSBGA Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-UFBGA, DSBGA Power Dissipation (Maximum): 750mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 32.5mOhm at 1.5A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 4.4nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 595pF at 10V Current - Continuous Drain (Id) at 25°C: 3A Vgs(th) (Maximum) at Id: 1.15V at 250μA Maximum Vgs: ±8V

Manufacturer: Texas Instruments
Win Source Part Number: 803904-CSD25304W1015
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20V
Supplier Device Package: 6-DSBGA
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 6-UFBGA, DSBGA
Power Dissipation (Maximum): 750mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 32.5mOhm at 1.5A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 4.4nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 595pF at 10V
Current - Continuous Drain (Id) at 25°C: 3A
Vgs(th) (Maximum) at Id: 1.15V at 250μA
Maximum Vgs: ±8V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD25304W1015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD25304W1015
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD25304W1015
MOSFET P-CH 20V 3A 6DSBGA

MOSFET P-CH 20V 3A 6DSBGA

Supplier's Site
Single FETs, MOSFETs - CSD25304W1015 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD25304W1015
Single FETs, MOSFETs CSD25304W1015
MOSFET P-CH 20V 3A 6DSBGA

MOSFET P-CH 20V 3A 6DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V P-channel NexFET Pwr MOSFET

MOSFET 20V P-channel NexFET Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD25304W1015 296-40005-2-ND 278-CSD25304W1015 803904-CSD25304W1015 CSD25304W1015 CSD25304W1015 CSD25304W1015
Product Name CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET Single FETs, MOSFETs -20V 32.5mOhm MOSFET Transistor FETs - Single - CSD25304W1015 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS -20 volts 20 volts
rDS(on) 0.0325 ohms
QG 3.3 nC 4.4 nC
Package Type WLP 1.0x1.5 6-UFBGA, DSBGA SOT3 6-UFBGA, DSBGA 6-UFBGA, DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET - CSD25202W15T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0260 ohms
View Details
7 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253333-DRV8434ERGER - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
CSD17522Q5A 30V N Channel NexFET? Power MOSFET - CSD17522Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
7 suppliers
CSD17302Q5A 30V N Channel NexFET? Power MOSFET - CSD17302Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0090 ohms
View Details
8 suppliers