Texas Instruments CSD16342Q5A N-Channel NexFET? Power MOSFET.... CSD16342Q5A

Description
N-Channel NexFET? Power MOSFET.... 8-VSONP -55 to 150
Request a Quote
Description
N-Channel NexFET? Power MOSFET.... 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD16342Q5A is a 25 V N-channel NexFET power MOSFET optimized for 5 V gate drive applications in point-of-load synchronous buck converters for networking, telecom, and computing systems. It is packaged in an 8-pin SON (5 mm x 6 mm) plastic case with an exposed thermal pad for improved thermal performance. The device has a maximum continuous drain current of 100 A at TC = 25 °C, a drain-to-source on-resistance of 3.8 mΩ at VGS = 8 V, and a gate charge total of 6.8 nC at 4.5 V. It is avalanche rated with a single-pulse energy of 80 mJ, has an operating junction temperature range of -55 to 150 °C, and meets RoHS and halogen-free requirements.

Datasheet Summary
Powered by GS/AI

CSD16342Q5A is a 25 V N-channel NexFET power MOSFET optimized for 5 V gate drive applications in point-of-load synchronous buck converters for networking, telecom, and computing systems. It is packaged in an 8-pin SON (5 mm x 6 mm) plastic case with an exposed thermal pad for improved thermal performance. The device has a maximum continuous drain current of 100 A at TC = 25 °C, a drain-to-source on-resistance of 3.8 mΩ at VGS = 8 V, and a gate charge total of 6.8 nC at 4.5 V. It is avalanche rated with a single-pulse energy of 80 mJ, has an operating junction temperature range of -55 to 150 °C, and meets RoHS and halogen-free requirements.

Suppliers

Company
Product
Description
Supplier Links
CSD16342Q5A N-Channel NexFET? Power MOSFET.... - CSD16342Q5A - Texas Instruments
Dallas, TX, United States
CSD16342Q5A N-Channel NexFET? Power MOSFET....
CSD16342Q5A
CSD16342Q5A N-Channel NexFET? Power MOSFET.... CSD16342Q5A
N-Channel NexFET? Power MOSFET.... 8-VSONP -55 to 150

N-Channel NexFET? Power MOSFET.... 8-VSONP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16342Q5A - 1030594-CSD16342Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16342Q5A
1030594-CSD16342Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16342Q5A 1030594-CSD16342Q5A
Manufacturer: Texas Instruments Win Source Part Number: 1030594-CSD16342Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 7.1nC @ 4.5V Max Input Capacitance: 1350pF @ 12.5V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 20A, 8V Alternative Parts (Cross-Reference): SIR436DP-T1-GE3; IRFH4234TRPbF; DMT2004UPS-13; CSD16342Q5A; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030594-CSD16342Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 7.1nC @ 4.5V
Max Input Capacitance: 1350pF @ 12.5V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 4.7 mOhm @ 20A, 8V
Alternative Parts (Cross-Reference): SIR436DP-T1-GE3; IRFH4234TRPbF; DMT2004UPS-13; CSD16342Q5A;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 25V 100A MOSFET Transistor
278-CSD16342Q5A
SMD 25V 100A MOSFET Transistor 278-CSD16342Q5A
25V N-CH MOSFET, 100A, 3.8mR Rds(on), VSON, Surface Mount Product overview: CSD16342Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16342Q5A can be used for catalog matching and distributor lookup.

25V N-CH MOSFET, 100A, 3.8mR Rds(on), VSON, Surface Mount Product overview: CSD16342Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16342Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-30314-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30314-2-ND
Single FETs, MOSFETs 296-30314-2-ND
N-Channel 25V 100A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 25V 100A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-30314-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30314-6-ND
Single FETs, MOSFETs 296-30314-6-ND
N-Channel 25V 100A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 25V 100A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-30314-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30314-1-ND
Single FETs, MOSFETs 296-30314-1-ND
N-Channel 25V 100A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 25V 100A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD16342Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD16342Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD16342Q5A
MOSFET N-CH 25V 100A 8VSON

MOSFET N-CH 25V 100A 8VSON

Supplier's Site
Mosfet, N-Ch, 25V, 100A, Vson-8; Transistor Polarity Texas Instruments - 26AJ5564 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 25V, 100A, Vson-8; Transistor Polarity Texas Instruments
26AJ5564
Mosfet, N-Ch, 25V, 100A, Vson-8; Transistor Polarity Texas Instruments 26AJ5564
MOSFET, N-CH, 25V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0038ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:850mV; Power RoHS Compliant: Yes

MOSFET, N-CH, 25V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0038ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:850mV; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Channel NexFET Power MOSFET

MOSFET N-Channel NexFET Power MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD16342Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD16342Q5A
Single FETs, MOSFETs CSD16342Q5A
MOSFET N-CH 25V 100A 8VSON

MOSFET N-CH 25V 100A 8VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD16342Q5A 1030594-CSD16342Q5A 278-CSD16342Q5A 296-30314-2-ND CSD16342Q5A 26AJ5564 CSD16342Q5A CSD16342Q5A
Product Name CSD16342Q5A N-Channel NexFET? Power MOSFET.... TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16342Q5A SMD 25V 100A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 25V, 100A, Vson-8; Transistor Polarity Texas Instruments MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 25 volts 25 volts 25 volts
rDS(on) 0.0055 ohms 0.0038 ohms
IDSS 131000 milliamps 100000 milliamps 100000 milliamps
QG 6.5 nC
Unlock Full Specs
to access all available technical data