Texas Instruments CSD16340Q3 25V, N Channel NexFET? Power MOSFET CSD16340Q3T

Description
25V, N Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote Datasheet
Description
25V, N Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3T - Texas Instruments
Dallas, TX, United States
CSD16340Q3 25V, N Channel NexFET? Power MOSFET
CSD16340Q3T
CSD16340Q3 25V, N Channel NexFET? Power MOSFET CSD16340Q3T
25V, N Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

25V, N Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16340Q3T - 771857-CSD16340Q3T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16340Q3T
771857-CSD16340Q3T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16340Q3T 771857-CSD16340Q3T
Manufacturer: Texas Instruments Win Source Part Number: 771857-CSD16340Q3T Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Family Name: CSD16340Q3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 8V Manufacturer Package: 8-VSON (3.3x3.3) Channel Type Type: N Drain Source Voltage: 25V Vgs(th) (Maximum) @ Id: 1.1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 9.2nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 1350pF @ 12.5V Vgs (Maximum): +10V, -8V Power Dissipation (Maximum): 3W (Ta) Rds On (Maximum) @ Id, Vgs: 4.5 mOhm @ 20A, 8V Alternative Parts (Cross-Reference): SiS430DN-T1-GE3; SiS430DN; DMT2004UFG-13; RJK0240DNS-00-J5; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771857-CSD16340Q3T
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Family Name: CSD16340Q3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 8V
Manufacturer Package: 8-VSON (3.3x3.3)
Channel Type Type: N
Drain Source Voltage: 25V
Vgs(th) (Maximum) @ Id: 1.1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 9.2nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1350pF @ 12.5V
Vgs (Maximum): +10V, -8V
Power Dissipation (Maximum): 3W (Ta)
Rds On (Maximum) @ Id, Vgs: 4.5 mOhm @ 20A, 8V
Alternative Parts (Cross-Reference): SiS430DN-T1-GE3; SiS430DN; DMT2004UFG-13; RJK0240DNS-00-J5;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 296-47752-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47752-2-ND
Single FETs, MOSFETs 296-47752-2-ND
N-Channel 25V 60A (Tc) 3W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 25V 60A (Tc) 3W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-47752-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47752-1-ND
Single FETs, MOSFETs 296-47752-1-ND
N-Channel 25V 60A (Tc) 3W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 25V 60A (Tc) 3W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-47752-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47752-6-ND
Single FETs, MOSFETs 296-47752-6-ND
N-Channel 25V 60A (Tc) 3W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 25V 60A (Tc) 3W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
N-Channel 5.5 mOhm MOSFET Transistor
278-CSD16340Q3T
N-Channel 5.5 mOhm MOSFET Transistor 278-CSD16340Q3T
25-V, N channel NexFET™ power MOSFET, single SON 3 mm x 3 mm, 5.5 mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD16340Q3T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5.5 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16340Q3T can be used for catalog matching and distributor lookup.

25-V, N channel NexFET™ power MOSFET, single SON 3 mm x 3 mm, 5.5 mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD16340Q3T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5.5 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16340Q3T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD16340Q3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD16340Q3T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD16340Q3T
MOSFET N-CH 25V 60A 8VSON

MOSFET N-CH 25V 60A 8VSON

Supplier's Site
MOSFET N-CHANNEL 25V 60A 8VSON - 815-CSD16340Q3T - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CHANNEL 25V 60A 8VSON
815-CSD16340Q3T
MOSFET N-CHANNEL 25V 60A 8VSON 815-CSD16340Q3T
MOSFET N-CHANNEL 25V 60A 8VSON

MOSFET N-CHANNEL 25V 60A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Power MOSFET Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD16340Q3T 771857-CSD16340Q3T 296-47752-2-ND 278-CSD16340Q3T CSD16340Q3T 815-CSD16340Q3T
Product Name CSD16340Q3 25V, N Channel NexFET? Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16340Q3T Single FETs, MOSFETs N-Channel 5.5 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CHANNEL 25V 60A 8VSON
Polarity N-Channel N-Channel N-Channel
V(BR)DSS 25 volts 25 volts
rDS(on) 0.0055 ohms
IDSS 115000 milliamps
QG 6.5 nC 9.2 nC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253323-DRV8881ERHRR - Win Source Electronics
Specs
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3
View Details
CSD85312Q3E Dual 20-V N-Channel NexFET? Power MOSFETs, CSD85312Q3E - CSD85312Q3E - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 20 volts
rDS(on) 0.0140 ohms
View Details
8 suppliers
CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET - CSD25202W15 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0260 ohms
View Details
7 suppliers
CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 137000 milliamps
View Details
9 suppliers