Texas Instruments CSD17309Q3 30V N Channel NexFET? Power MOSFET CSD17309Q3

Description
30V N Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
30V N Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD17309Q3 is a 30-V N-channel NexFET™ power MOSFET in an SON 3.3 mm × 3.3 mm plastic package, optimized for 5 V gate drive applications. It has a drain-to-source on-resistance of 4.2 mΩ at VGS = 8 V and 4.9 mΩ at VGS = 4.5 V, with a gate charge total of 7.5 nC at 4.5 V. The device supports a continuous drain current of 60 A at TC = 25 °C, an avalanche energy of 162 mJ, and operates with a junction temperature range of -55 °C to 150 °C. It is RoHS compliant, halogen-free, and features Pb-free terminal plating.

Datasheet Summary
Powered by GS/AI

CSD17309Q3 is a 30-V N-channel NexFET™ power MOSFET in an SON 3.3 mm × 3.3 mm plastic package, optimized for 5 V gate drive applications. It has a drain-to-source on-resistance of 4.2 mΩ at VGS = 8 V and 4.9 mΩ at VGS = 4.5 V, with a gate charge total of 7.5 nC at 4.5 V. The device supports a continuous drain current of 60 A at TC = 25 °C, an avalanche energy of 162 mJ, and operates with a junction temperature range of -55 °C to 150 °C. It is RoHS compliant, halogen-free, and features Pb-free terminal plating.

Suppliers

Company
Product
Description
Supplier Links
CSD17309Q3 30V N Channel NexFET? Power MOSFET - CSD17309Q3 - Texas Instruments
Dallas, TX, United States
CSD17309Q3 30V N Channel NexFET? Power MOSFET
CSD17309Q3
CSD17309Q3 30V N Channel NexFET? Power MOSFET CSD17309Q3
30V N Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

30V N Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
Singapore, Singapore
N-Channel 6.3 mOhm MOSFET Transistor
278-CSD17309Q3
N-Channel 6.3 mOhm MOSFET Transistor 278-CSD17309Q3
30-V, N channel NexFET™ power MOSFET, single SON 3 mm x 3 mm, 6.3 mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD17309Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6.3 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.3 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17309Q3 can be used for catalog matching and distributor lookup.

30-V, N channel NexFET™ power MOSFET, single SON 3 mm x 3 mm, 6.3 mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD17309Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6.3 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.3 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17309Q3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-27250-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27250-1-ND
Single FETs, MOSFETs 296-27250-1-ND
N-Channel 30V 20A (Ta), 60A (Tc) 2.8W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 30V 20A (Ta), 60A (Tc) 2.8W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-27250-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27250-6-ND
Single FETs, MOSFETs 296-27250-6-ND
N-Channel 30V 20A (Ta), 60A (Tc) 2.8W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 30V 20A (Ta), 60A (Tc) 2.8W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-27250-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27250-2-ND
Single FETs, MOSFETs 296-27250-2-ND
N-Channel 30V 20A (Ta), 60A (Tc) 2.8W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 30V 20A (Ta), 60A (Tc) 2.8W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17309Q3 - 013365-CSD17309Q3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17309Q3
013365-CSD17309Q3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17309Q3 013365-CSD17309Q3
Manufacturer: Texas Instruments Win Source Part Number: 013365-CSD17309Q3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta) Family Name: CSD17309Q3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (3.3x3.3) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 20A (Ta), 60A (Tc) Gate-Source Threshold Voltage: 1.7V @ 250μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 1440pF @ 15V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 5.4 mOhm @ 18A, 8V Alternative Parts (Cross-Reference): RQ3E180BNTB; FDMC8651; SI7328DN-T1-GE3; Si7328DN-T1-E3; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013365-CSD17309Q3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta)
Family Name: CSD17309Q3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (3.3x3.3)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 20A (Ta), 60A (Tc)
Gate-Source Threshold Voltage: 1.7V @ 250μA
Max Gate Charge: 10nC @ 4.5V
Max Input Capacitance: 1440pF @ 15V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 5.4 mOhm @ 18A, 8V
Alternative Parts (Cross-Reference): RQ3E180BNTB; FDMC8651; SI7328DN-T1-GE3; Si7328DN-T1-E3;
Introduction Date: March 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N Channel NexFET Power MOSFET

MOSFET 30V N Channel NexFET Power MOSFET

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD17309Q3
Triode/MOS Tube/Transistor >> MOSFETs CSD17309Q3
30V 5.4mΩ@18A,8V 2.8W 1.7V@250uA null VSON-CLIP-8(3.3x3.3) MOSFETs ROHS

30V 5.4mΩ@18A,8V 2.8W 1.7V@250uA null VSON-CLIP-8(3.3x3.3) MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17309Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17309Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17309Q3
MOSFET N-CH 30V 20A/60A 8VSON

MOSFET N-CH 30V 20A/60A 8VSON

Supplier's Site
Mosfet, N-Ch, 30V, 60A, Vson-8; Transistor Polarity Texas Instruments - 29AH3827 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 60A, Vson-8; Transistor Polarity Texas Instruments
29AH3827
Mosfet, N-Ch, 30V, 60A, Vson-8; Transistor Polarity Texas Instruments 29AH3827
MOSFET, N-CH, 30V, 60A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0042ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:1.2V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 30V, 60A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0042ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:1.2V; Power DissipationRoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - CSD17309Q3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17309Q3
Single FETs, MOSFETs CSD17309Q3
MOSFET N-CH 30V 20A/60A 8VSON

MOSFET N-CH 30V 20A/60A 8VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17309Q3 278-CSD17309Q3 296-27250-1-ND 013365-CSD17309Q3 CSD17309Q3 CSD17309Q3 CSD17309Q3 29AH3827 CSD17309Q3
Product Name CSD17309Q3 30V N Channel NexFET? Power MOSFET N-Channel 6.3 mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17309Q3 MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 60A, Vson-8; Transistor Polarity Texas Instruments Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
rDS(on) 0.0063 ohms 0.0054 ohms 0.0042 ohms
IDSS 112000 milliamps 60000 milliamps 20000 milliamps
QG 7.5 nC
Unlock Full Specs
to access all available technical data