Texas Instruments CSD16325Q5 N-Channel NexFET? Power MOSFET CSD16325Q5

Description
N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-Channel NexFET power MOSFET optimized for 5 V gate drive applications in synchronous buck converters, housed in an 8-pin VSON-CLIP package measuring 5 mm × 6 mm with an exposed thermal pad. It has a drain-to-source voltage rating of 25 V, continuous drain current of 30 A, and on-resistance of 1.5 mΩ at V_GS = 8 V and 1.7 mΩ at V_GS = 4.5 V. The device is avalanche rated with 500 mJ single-pulse energy handling, has a junction temperature range of -55°C to 150°C, and meets RoHS and halogen-free requirements.

Datasheet Summary
Powered by GS/AI

N-Channel NexFET power MOSFET optimized for 5 V gate drive applications in synchronous buck converters, housed in an 8-pin VSON-CLIP package measuring 5 mm × 6 mm with an exposed thermal pad. It has a drain-to-source voltage rating of 25 V, continuous drain current of 30 A, and on-resistance of 1.5 mΩ at V_GS = 8 V and 1.7 mΩ at V_GS = 4.5 V. The device is avalanche rated with 500 mJ single-pulse energy handling, has a junction temperature range of -55°C to 150°C, and meets RoHS and halogen-free requirements.

Suppliers

Company
Product
Description
Supplier Links
CSD16325Q5 N-Channel NexFET? Power MOSFET - CSD16325Q5 - Texas Instruments
Dallas, TX, United States
CSD16325Q5 N-Channel NexFET? Power MOSFET
CSD16325Q5
CSD16325Q5 N-Channel NexFET? Power MOSFET CSD16325Q5
N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
 - CSD16325Q5 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 33A I(D), 25V, 0.0029ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 33A I(D), 25V, 0.0029ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Singapore, Singapore
SMD 25V 100A MOSFET Transistor
278-CSD16325Q5
SMD 25V 100A MOSFET Transistor 278-CSD16325Q5
25V N-CH MOSFET, 2.1mR RdsOn, 100A ID, SON, SMD Product overview: CSD16325Q5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16325Q5 can be used for catalog matching and distributor lookup.

25V N-CH MOSFET, 2.1mR RdsOn, 100A ID, SON, SMD Product overview: CSD16325Q5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16325Q5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16325Q5 - 1030591-CSD16325Q5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16325Q5
1030591-CSD16325Q5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16325Q5 1030591-CSD16325Q5
Manufacturer: Texas Instruments Win Source Part Number: 1030591-CSD16325Q5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Family Name: CSD16325Q5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON-CLIP (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 33A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 25nC @ 4.5V Max Input Capacitance: 4000pF @ 12.5V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 2 mOhm @ 30A, 8V Alternative Parts (Cross-Reference): FDMS8570S; FDMS8560S; Si7194DP-T1-GE3; Si7194DP; Introduction Date: August 01, 2009 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030591-CSD16325Q5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Family Name: CSD16325Q5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON-CLIP (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 33A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 25nC @ 4.5V
Max Input Capacitance: 4000pF @ 12.5V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 2 mOhm @ 30A, 8V
Alternative Parts (Cross-Reference): FDMS8570S; FDMS8560S; Si7194DP-T1-GE3; Si7194DP;
Introduction Date: August 01, 2009
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 296-24964-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24964-1-ND
Single FETs, MOSFETs 296-24964-1-ND
N-Channel 25V 33A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 25V 33A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-24964-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24964-2-ND
Single FETs, MOSFETs 296-24964-2-ND
N-Channel 25V 33A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 25V 33A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-24964-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24964-6-ND
Single FETs, MOSFETs 296-24964-6-ND
N-Channel 25V 33A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 25V 33A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Channel NexFET Power MOSFET

MOSFET N-Channel NexFET Power MOSFET

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD16325Q5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD16325Q5
CSD16325Q5 25V, N CH NEXFET MOSF

CSD16325Q5 25V, N CH NEXFET MOSF

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD16325Q5 CSD16325Q5 278-CSD16325Q5 1030591-CSD16325Q5 296-24964-1-ND CSD16325Q5 CSD16325Q5
Product Name CSD16325Q5 N-Channel NexFET? Power MOSFET SMD 25V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16325Q5 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 25 volts 25 volts
rDS(on) 0.0022 ohms 0.0029 ohms
IDSS 200000 milliamps
QG 18 nC
Unlock Full Specs
to access all available technical data