Texas Instruments CSD18534KCS 60V N-Channel NexFET Power MOSFET CSD18534KCS

Description
60V N-Channel NexFET Power MOSFET 3-TO-220 -55 to 150
Request a Quote
Description
60V N-Channel NexFET Power MOSFET 3-TO-220 -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD18534KCS is a 60V N-channel NexFET power MOSFET in a TO-220 plastic package, designed for power conversion applications such as DC-DC conversion and motor control. It has a maximum drain-to-source voltage of 60 V, a continuous drain current of 100 A (package limited), and a power dissipation of 107 W. The on-resistance is 7.6 mΩ at 10 V gate-source voltage and 10.2 mΩ at 4.5 V.gate charge is 19 nC at 10 V. The device is avalanche rated with a single-pulse avalanche energy of 72 mJ and operates from -55°C to 175°C. It features logic-level gate drive and is RoHS compliant with halogen-free terminal plating.

Datasheet Summary
Powered by GS/AI

CSD18534KCS is a 60V N-channel NexFET power MOSFET in a TO-220 plastic package, designed for power conversion applications such as DC-DC conversion and motor control. It has a maximum drain-to-source voltage of 60 V, a continuous drain current of 100 A (package limited), and a power dissipation of 107 W. The on-resistance is 7.6 mΩ at 10 V gate-source voltage and 10.2 mΩ at 4.5 V.gate charge is 19 nC at 10 V. The device is avalanche rated with a single-pulse avalanche energy of 72 mJ and operates from -55°C to 175°C. It features logic-level gate drive and is RoHS compliant with halogen-free terminal plating.

Suppliers

Company
Product
Description
Supplier Links
CSD18534KCS 60V N-Channel NexFET Power MOSFET - CSD18534KCS - Texas Instruments
Dallas, TX, United States
CSD18534KCS 60V N-Channel NexFET Power MOSFET
CSD18534KCS
CSD18534KCS 60V N-Channel NexFET Power MOSFET CSD18534KCS
60V N-Channel NexFET Power MOSFET 3-TO-220 -55 to 150

60V N-Channel NexFET Power MOSFET 3-TO-220 -55 to 150

Buy Now Datasheet
Singapore, Singapore
60V 100A TO-220 MOSFET Transistor
278-CSD18534KCS
60V 100A TO-220 MOSFET Transistor 278-CSD18534KCS
60V N-CH NexFET MOSFET, 9.5mR Rds(on), 100A ID, TO-220 Product overview: CSD18534KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18534KCS can be used for catalog matching and distributor lookup.

60V N-CH NexFET MOSFET, 9.5mR Rds(on), 100A ID, TO-220 Product overview: CSD18534KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18534KCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-35012-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35012-ND
Single FETs, MOSFETs 296-35012-ND
N-Channel 60V 45A (Ta), 100A (Tc) 107W (Tc) Through Hole TO-220-3

N-Channel 60V 45A (Ta), 100A (Tc) 107W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18534KCS - 1030643-CSD18534KCS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18534KCS
1030643-CSD18534KCS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18534KCS 1030643-CSD18534KCS
Manufacturer: Texas Instruments Win Source Part Number: 1030643-CSD18534KCS Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 107W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 45A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 1880pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.5 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030643-CSD18534KCS
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 107W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 45A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 1880pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.5 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - CSD18534KCS - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18534KCS
Single FETs, MOSFETs CSD18534KCS
MOSFET N-CH 60V 45A/100A TO220-3

MOSFET N-CH 60V 45A/100A TO220-3

Supplier's Site Datasheet
Mosfet, N Channel, 60V, 0.0076Ohm, 100A,; Svhc Texas Instruments - 29AH3839 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 0.0076Ohm, 100A,; Svhc Texas Instruments
29AH3839
Mosfet, N Channel, 60V, 0.0076Ohm, 100A,; Svhc Texas Instruments 29AH3839
MOSFET, N CHANNEL, 60V, 0.0076OHM, 100A,; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 0.0076OHM, 100A,; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18534KCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18534KCS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18534KCS
MOSFET N-CH 60V 45A/100A TO220-3

MOSFET N-CH 60V 45A/100A TO220-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD18534KCS
Triode/MOS Tube/Transistor >> MOSFETs CSD18534KCS
60V 9.5mΩ@40A,10V 107W 2.3V@250uA null TO-220AB-3 MOSFETs ROHS

60V 9.5mΩ@40A,10V 107W 2.3V@250uA null TO-220AB-3 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N-Chnl NexFET Pwr MOSFET

MOSFET 60V N-Chnl NexFET Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD18534KCS 278-CSD18534KCS 296-35012-ND 1030643-CSD18534KCS CSD18534KCS 29AH3839 CSD18534KCS CSD18534KCS CSD18534KCS
Product Name CSD18534KCS 60V N-Channel NexFET Power MOSFET 60V 100A TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18534KCS Single FETs, MOSFETs Mosfet, N Channel, 60V, 0.0076Ohm, 100A,; Svhc Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
rDS(on) 0.0133 ohms 0.0095 ohms
IDSS 108000 milliamps 45000 milliamps
QG 19 nC
Unlock Full Specs
to access all available technical data