Texas Instruments CSD25402Q3A P-Channel NexFET Power MOSFET CSD25402Q3A

Description
P-Channel NexFET Power MOSFET 8-VSONP -55 to 125
Request a Quote
Description
P-Channel NexFET Power MOSFET 8-VSONP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD25402Q3A is a -20 V P-channel NexFET power MOSFET in a SON 3.3 mm × 3.3 mm plastic package, designed for power conversion and load management applications. It has a maximum drain-to-source on-resistance of 7.7 mΩ at VGS = -4.5 V and a total gate charge of 7.5 nC. The device supports a continuous drain current of up to 35 A and operates with a junction temperature range of -55°C to 150°C. It meets RoHS standards and has a junction-to-case thermal resistance of 2.3°C/W.

Datasheet Summary
Powered by GS/AI

The CSD25402Q3A is a -20 V P-channel NexFET power MOSFET in a SON 3.3 mm × 3.3 mm plastic package, designed for power conversion and load management applications. It has a maximum drain-to-source on-resistance of 7.7 mΩ at VGS = -4.5 V and a total gate charge of 7.5 nC. The device supports a continuous drain current of up to 35 A and operates with a junction temperature range of -55°C to 150°C. It meets RoHS standards and has a junction-to-case thermal resistance of 2.3°C/W.

Suppliers

Company
Product
Description
Supplier Links
CSD25402Q3A P-Channel NexFET Power MOSFET - CSD25402Q3A - Texas Instruments
Dallas, TX, United States
CSD25402Q3A P-Channel NexFET Power MOSFET
CSD25402Q3A
CSD25402Q3A P-Channel NexFET Power MOSFET CSD25402Q3A
P-Channel NexFET Power MOSFET 8-VSONP -55 to 125

P-Channel NexFET Power MOSFET 8-VSONP -55 to 125

Buy Now Datasheet
Singapore, Singapore
-20V 8.9mOhm MOSFET Transistor
278-CSD25402Q3A
-20V 8.9mOhm MOSFET Transistor 278-CSD25402Q3A
-20V, P ch NexFET MOSFET™, single SON 3x3, 8.9mOhm 8-VSONP -55 to 150 Product overview: CSD25402Q3A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 8.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 8.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25402Q3A can be used for catalog matching and distributor lookup.

-20V, P ch NexFET MOSFET™, single SON 3x3, 8.9mOhm 8-VSONP -55 to 150 Product overview: CSD25402Q3A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 8.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 8.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25402Q3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2088492P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2088492P
MOSFETs 2088492P
CSD25402Q3A, TransMOSFETP-CH

CSD25402Q3A, TransMOSFETP-CH

Supplier's Site
MOSFETs - 2088492 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2088492
MOSFETs 2088492
CSD25402Q3A, TransMOSFETP-CH

CSD25402Q3A, TransMOSFETP-CH

Supplier's Site
MOSFETs - 2088491 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2088491
MOSFETs 2088491
CSD25402Q3A, TransMOSFETP-CH

CSD25402Q3A, TransMOSFETP-CH

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25402Q3A - 1030674-CSD25402Q3A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25402Q3A
1030674-CSD25402Q3A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25402Q3A 1030674-CSD25402Q3A
Manufacturer: Texas Instruments Win Source Part Number: 1030674-CSD25402Q3A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.8W (Ta), 69W (Tc) Family Name: CSD25402Q3A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (3.3x3.3) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 76A (Tc) Gate-Source Threshold Voltage: 1.15V @ 250μA Max Gate Charge: 9.7nC @ 4.5V Max Input Capacitance: 1790pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 8.9 mOhm @ 10A, 4.5V Alternative Parts (Cross-Reference): FDMC612PZ; Si7613DN; Si7613DN-T1-GE3; Introduction Date: December 10, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030674-CSD25402Q3A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.8W (Ta), 69W (Tc)
Family Name: CSD25402Q3A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (3.3x3.3)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 76A (Tc)
Gate-Source Threshold Voltage: 1.15V @ 250μA
Max Gate Charge: 9.7nC @ 4.5V
Max Input Capacitance: 1790pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 8.9 mOhm @ 10A, 4.5V
Alternative Parts (Cross-Reference): FDMC612PZ; Si7613DN; Si7613DN-T1-GE3;
Introduction Date: December 10, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 296-38916-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38916-2-ND
Single FETs, MOSFETs 296-38916-2-ND
P-Channel 20V 76A (Tc) 2.8W (Ta), 69W (Tc) Surface Mount 8-VSONP (3x3.15)

P-Channel 20V 76A (Tc) 2.8W (Ta), 69W (Tc) Surface Mount 8-VSONP (3x3.15)

Buy Now Datasheet
Single FETs, MOSFETs - 296-38916-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38916-1-ND
Single FETs, MOSFETs 296-38916-1-ND
P-Channel 20V 76A (Tc) 2.8W (Ta), 69W (Tc) Surface Mount 8-VSONP (3x3.15)

P-Channel 20V 76A (Tc) 2.8W (Ta), 69W (Tc) Surface Mount 8-VSONP (3x3.15)

Buy Now Datasheet
Single FETs, MOSFETs - 296-38916-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38916-6-ND
Single FETs, MOSFETs 296-38916-6-ND
P-Channel 20V 76A (Tc) 2.8W (Ta), 69W (Tc) Surface Mount 8-VSONP (3x3.15)

P-Channel 20V 76A (Tc) 2.8W (Ta), 69W (Tc) Surface Mount 8-VSONP (3x3.15)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD25402Q3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD25402Q3A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD25402Q3A
MOSFET P-CH 20V 76A 8VSON

MOSFET P-CH 20V 76A 8VSON

Supplier's Site
Mosfet, P-Ch, -20V, -35A, Vson-8; Transistor Polarity Texas Instruments - 33AH3881 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -35A, Vson-8; Transistor Polarity Texas Instruments
33AH3881
Mosfet, P-Ch, -20V, -35A, Vson-8; Transistor Polarity Texas Instruments 33AH3881
MOSFET, P-CH, -20V, -35A, VSON-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-35A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.0077ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:900mV; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, -35A, VSON-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-35A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.0077ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:900mV; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Ch, -20V, -35A, Vson-8; Channel Type Texas Instruments - 71Y7103 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -35A, Vson-8; Channel Type Texas Instruments
71Y7103
Mosfet, P-Ch, -20V, -35A, Vson-8; Channel Type Texas Instruments 71Y7103
MOSFET, P-CH, -20V, -35A, VSON-8; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

MOSFET, P-CH, -20V, -35A, VSON-8; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - CSD25402Q3A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD25402Q3A
Single FETs, MOSFETs CSD25402Q3A
MOSFET P-CH 20V 76A 8VSON

MOSFET P-CH 20V 76A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-CH Pwr MOSFET

MOSFET P-CH Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD25402Q3A 278-CSD25402Q3A 2088492P 2088492 1030674-CSD25402Q3A 296-38916-2-ND CSD25402Q3A 33AH3881 71Y7103 CSD25402Q3A CSD25402Q3A
Product Name CSD25402Q3A P-Channel NexFET Power MOSFET -20V 8.9mOhm MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25402Q3A Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -20V, -35A, Vson-8; Transistor Polarity Texas Instruments Mosfet, P-Ch, -20V, -35A, Vson-8; Channel Type Texas Instruments Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS -20 volts 20 volts 20 volts
rDS(on) 0.0089 ohms 0.0077 ohms
IDSS -82000 milliamps -35000 milliamps 35000 milliamps 76000 milliamps
QG 7.5 nC
Unlock Full Specs
to access all available technical data