Texas Instruments CSD17302Q5A 30V N Channel NexFET? Power MOSFET CSD17302Q5A

Description
30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150
Request a Quote
Description
30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD17302Q5A is a 30V N-channel NexFET power MOSFET in a 5-mm × 6-mm SON package, designed for 5V gate drive applications in point-of-load power conversion. It has a typical on-resistance of 7.3 mΩ at VGS=4.5V and 6.4 mΩ at VGS=8V, with a total gate charge of 5.4 nC at 4.5V. The device is avalanche-rated with a single-pulse energy of 61 mJ and operates from -55°C to 150°C. It meets RoHS and halogen-free requirements, and is rated for continuous drain current of 16 A at TC=25°C. Thermal resistance from junction to case is 1.8°C/W.

Datasheet Summary
Powered by GS/AI

The CSD17302Q5A is a 30V N-channel NexFET power MOSFET in a 5-mm × 6-mm SON package, designed for 5V gate drive applications in point-of-load power conversion. It has a typical on-resistance of 7.3 mΩ at VGS=4.5V and 6.4 mΩ at VGS=8V, with a total gate charge of 5.4 nC at 4.5V. The device is avalanche-rated with a single-pulse energy of 61 mJ and operates from -55°C to 150°C. It meets RoHS and halogen-free requirements, and is rated for continuous drain current of 16 A at TC=25°C. Thermal resistance from junction to case is 1.8°C/W.

Suppliers

Company
Product
Description
Supplier Links
CSD17302Q5A 30V N Channel NexFET? Power MOSFET - CSD17302Q5A - Texas Instruments
Dallas, TX, United States
CSD17302Q5A 30V N Channel NexFET? Power MOSFET
CSD17302Q5A
CSD17302Q5A 30V N Channel NexFET? Power MOSFET CSD17302Q5A
30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150

30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17302Q5A - 141398-CSD17302Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17302Q5A
141398-CSD17302Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17302Q5A 141398-CSD17302Q5A
Manufacturer: Texas Instruments Win Source Part Number: 141398-CSD17302Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Ta), 87A (Tc) Gate-Source Threshold Voltage: 1.7V @ 250μA Max Gate Charge: 7nC @ 4.5V Max Input Capacitance: 950pF @ 15V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 7.9 mOhm @ 14A, 8V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141398-CSD17302Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 16A (Ta), 87A (Tc)
Gate-Source Threshold Voltage: 1.7V @ 250μA
Max Gate Charge: 7nC @ 4.5V
Max Input Capacitance: 950pF @ 15V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 7.9 mOhm @ 14A, 8V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 87A MOSFET Transistor
278-CSD17302Q5A
30V 87A MOSFET Transistor 278-CSD17302Q5A
30V N-CH MOSFET, 7.3mR Rds(on), 87A ID, SON Package Product overview: CSD17302Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17302Q5A can be used for catalog matching and distributor lookup.

30V N-CH MOSFET, 7.3mR Rds(on), 87A ID, SON Package Product overview: CSD17302Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17302Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-25854-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-25854-1-ND
Single FETs, MOSFETs 296-25854-1-ND
N-Channel 30V 16A (Ta), 87A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 16A (Ta), 87A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-25854-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-25854-6-ND
Single FETs, MOSFETs 296-25854-6-ND
N-Channel 30V 16A (Ta), 87A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 16A (Ta), 87A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-25854-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-25854-2-ND
Single FETs, MOSFETs 296-25854-2-ND
N-Channel 30V 16A (Ta), 87A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 16A (Ta), 87A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N Channel NexFET Power MOSFET

MOSFET 30V N Channel NexFET Power MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD17302Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17302Q5A
Single FETs, MOSFETs CSD17302Q5A
MOSFET N-CH 30V 16A/87A 8VSON

MOSFET N-CH 30V 16A/87A 8VSON

Supplier's Site Datasheet
Mosfet, N Ch, 30V, 87A, 8Son; Transistor Polarity Texas Instruments - 52AH3713 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 87A, 8Son; Transistor Polarity Texas Instruments
52AH3713
Mosfet, N Ch, 30V, 87A, 8Son; Transistor Polarity Texas Instruments 52AH3713
MOSFET, N CH, 30V, 87A, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:87A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0064ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:1.2V; Power Dissipation RoHS Compliant: Yes

MOSFET, N CH, 30V, 87A, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:87A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0064ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:1.2V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17302Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17302Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17302Q5A
MOSFET N-CH 30V 16A/87A 8VSON

MOSFET N-CH 30V 16A/87A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD17302Q5A 141398-CSD17302Q5A 278-CSD17302Q5A 296-25854-1-ND CSD17302Q5A CSD17302Q5A 52AH3713 CSD17302Q5A
Product Name CSD17302Q5A 30V N Channel NexFET? Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17302Q5A 30V 87A MOSFET Transistor Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N Ch, 30V, 87A, 8Son; Transistor Polarity Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
rDS(on) 0.0090 ohms 0.0064 ohms
IDSS 104000 milliamps 16000 milliamps 87000 milliamps
QG 5.4 nC
Unlock Full Specs
to access all available technical data