Texas Instruments CSD17553Q5A N-Channel NexFET Power MOSFET, CSD17553Q5A CSD17553Q5A

Description
N-Channel NexFET Power MOSFET, CSD17553Q5A 8-VSONP -55 to 150
Request a Quote
Description
N-Channel NexFET Power MOSFET, CSD17553Q5A 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD17553Q5A is a 30 V N-channel NexFET power MOSFET packaged in an 8-pin 5-mm × 6-mm SON plastic package designed for synchronous buck applications in networking, telecom, and computing systems. It has a typical on-resistance of 2.7 mΩ at 10 V gate-source voltage and 3.5 mΩ at 4.5 V gate-source voltage, with a gate charge of 17.5 nC at 4.5 V. The device is rated for continuous drain current of 23.5 A at 25°C ambient temperature and supports single-pulse avalanche energy of 101 mJ. Thermal resistance from junction to case is 1.3 °C/W, and operating junction and storage temperature range is -55°C to 150°C. The part is RoHS compliant, halogen-free, and meets AEC-Q200 qualifications.

Datasheet Summary
Powered by GS/AI

The CSD17553Q5A is a 30 V N-channel NexFET power MOSFET packaged in an 8-pin 5-mm × 6-mm SON plastic package designed for synchronous buck applications in networking, telecom, and computing systems. It has a typical on-resistance of 2.7 mΩ at 10 V gate-source voltage and 3.5 mΩ at 4.5 V gate-source voltage, with a gate charge of 17.5 nC at 4.5 V. The device is rated for continuous drain current of 23.5 A at 25°C ambient temperature and supports single-pulse avalanche energy of 101 mJ. Thermal resistance from junction to case is 1.3 °C/W, and operating junction and storage temperature range is -55°C to 150°C. The part is RoHS compliant, halogen-free, and meets AEC-Q200 qualifications.

Suppliers

Company
Product
Description
Supplier Links
CSD17553Q5A N-Channel NexFET Power MOSFET, CSD17553Q5A - CSD17553Q5A - Texas Instruments
Dallas, TX, United States
CSD17553Q5A N-Channel NexFET Power MOSFET, CSD17553Q5A
CSD17553Q5A
CSD17553Q5A N-Channel NexFET Power MOSFET, CSD17553Q5A CSD17553Q5A
N-Channel NexFET Power MOSFET, CSD17553Q5A 8-VSONP -55 to 150

N-Channel NexFET Power MOSFET, CSD17553Q5A 8-VSONP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17553Q5A - 1030607-CSD17553Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17553Q5A
1030607-CSD17553Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17553Q5A 1030607-CSD17553Q5A
Manufacturer: Texas Instruments Win Source Part Number: 1030607-CSD17553Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 23.5A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.9V @ 250μA Max Gate Charge: 21.5nC @ 4.5V Max Input Capacitance: 3252pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.1 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030607-CSD17553Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 23.5A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 1.9V @ 250μA
Max Gate Charge: 21.5nC @ 4.5V
Max Input Capacitance: 3252pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.1 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 30V 100A MOSFET Transistor
278-CSD17553Q5A
SMD 30V 100A MOSFET Transistor 278-CSD17553Q5A
N-Ch MOSFET 30V 100A 3.5mR VSON Surface Mount Product overview: CSD17553Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17553Q5A can be used for catalog matching and distributor lookup.

N-Ch MOSFET 30V 100A 3.5mR VSON Surface Mount Product overview: CSD17553Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17553Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-30602-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30602-2-ND
Single FETs, MOSFETs 296-30602-2-ND
N-Channel 30V 23.5A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 23.5A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-30602-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30602-1-ND
Single FETs, MOSFETs 296-30602-1-ND
N-Channel 30V 23.5A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 23.5A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-30602-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30602-6-ND
Single FETs, MOSFETs 296-30602-6-ND
N-Channel 30V 23.5A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 23.5A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17553Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17553Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17553Q5A
MOSFET N-CH 30V 23.5A/100A 8VSON

MOSFET N-CH 30V 23.5A/100A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCh NexFET Pwr MOSFET

MOSFET NCh NexFET Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17553Q5A 1030607-CSD17553Q5A 278-CSD17553Q5A 296-30602-2-ND CSD17553Q5A CSD17553Q5A
Product Name CSD17553Q5A N-Channel NexFET Power MOSFET, CSD17553Q5A TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17553Q5A SMD 30V 100A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
rDS(on) 0.0040 ohms
IDSS 151000 milliamps
QG 17.5 nC
Unlock Full Specs
to access all available technical data

Similar Products

CSD19505KCS 80V, N-Channel NexFET™ Power MOSFET - CSD19505KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 201000 milliamps
View Details
8 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1132011-DRV8353SRTAR - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
CSD18533KCS 60V N-Channel NexFET? Power MOSFET .. - CSD18533KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0090 ohms
View Details
8 suppliers
CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A - CSD17555Q5A - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0034 ohms
IDSS 153000 milliamps
View Details
9 suppliers