Texas Instruments CSD18563Q5A 60-V N-Channel NexFET Power MOSFET CSD18563Q5A

Description
60-V N-Channel NexFET Power MOSFET 8-VSONP -55 to 150
Request a Quote
Description
60-V N-Channel NexFET Power MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD18563Q5A is a 60 V N-channel NexFET power MOSFET in a SON 5 mm × 6 mm package, designed for low-side synchronous rectification in industrial buck converters and motor control applications. It has a maximum drain-to-source voltage of 60 V, a gate-to-source voltage rating of ±20 V, and a continuous drain current of 15 A at 25°C case temperature. The on-resistance is 5.7 mΩ at 10 V gate drive and 8.6 mΩ at 4.5 V. The device features a soft body diode to reduce ringing, is avalanche rated with 146 mJ single-pulse energy, and operates from -55°C to 150°C junction temperature. It meets RoHS and halogen-free standards with lead-free terminal plating.

Datasheet Summary
Powered by GS/AI

CSD18563Q5A is a 60 V N-channel NexFET power MOSFET in a SON 5 mm × 6 mm package, designed for low-side synchronous rectification in industrial buck converters and motor control applications. It has a maximum drain-to-source voltage of 60 V, a gate-to-source voltage rating of ±20 V, and a continuous drain current of 15 A at 25°C case temperature. The on-resistance is 5.7 mΩ at 10 V gate drive and 8.6 mΩ at 4.5 V. The device features a soft body diode to reduce ringing, is avalanche rated with 146 mJ single-pulse energy, and operates from -55°C to 150°C junction temperature. It meets RoHS and halogen-free standards with lead-free terminal plating.

Suppliers

Company
Product
Description
Supplier Links
CSD18563Q5A 60-V N-Channel NexFET Power MOSFET - CSD18563Q5A - Texas Instruments
Dallas, TX, United States
CSD18563Q5A 60-V N-Channel NexFET Power MOSFET
CSD18563Q5A
CSD18563Q5A 60-V N-Channel NexFET Power MOSFET CSD18563Q5A
60-V N-Channel NexFET Power MOSFET 8-VSONP -55 to 150

60-V N-Channel NexFET Power MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-36511-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-36511-2-ND
Single FETs, MOSFETs 296-36511-2-ND
N-Channel 60V 100A (Ta) 3.2W (Ta), 116W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 100A (Ta) 3.2W (Ta), 116W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-36511-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-36511-1-ND
Single FETs, MOSFETs 296-36511-1-ND
N-Channel 60V 100A (Ta) 3.2W (Ta), 116W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 100A (Ta) 3.2W (Ta), 116W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-36511-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-36511-6-ND
Single FETs, MOSFETs 296-36511-6-ND
N-Channel 60V 100A (Ta) 3.2W (Ta), 116W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 100A (Ta) 3.2W (Ta), 116W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Singapore, Singapore
60V 6.8mOhm MOSFET Transistor
278-CSD18563Q5A
60V 6.8mOhm MOSFET Transistor 278-CSD18563Q5A
N-Ch MOSFET, 60V, 6.8mOhm, SON5x6, 150C Product overview: CSD18563Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6.8mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6.8mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18563Q5A can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 60V, 6.8mOhm, SON5x6, 150C Product overview: CSD18563Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6.8mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6.8mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18563Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18563Q5A - 1163531-CSD18563Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18563Q5A
1163531-CSD18563Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18563Q5A 1163531-CSD18563Q5A
Manufacturer: Texas Instruments Win Source Part Number: 1163531-CSD18563Q5A Family Name: CSD18563Q5A Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): DMTH6010LPSQ-13; TSM070N07PQ56 RLG; DMTH6010LPS-13; Introduction Date: August 02, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1163531-CSD18563Q5A
Family Name: CSD18563Q5A
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): DMTH6010LPSQ-13; TSM070N07PQ56 RLG; DMTH6010LPS-13;
Introduction Date: August 02, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD18563Q5A
Triode/MOS Tube/Transistor >> MOSFETs CSD18563Q5A
60V 100A 6.8mΩ@10V,18A 3.2W 2.4V@250uA N Channel DFN-8(5.1x5.7) MOSFETs ROHS

60V 100A 6.8mΩ@10V,18A 3.2W 2.4V@250uA N Channel DFN-8(5.1x5.7) MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 100A, Son-8; Transistor Polarity Texas Instruments - 28AH2103 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 100A, Son-8; Transistor Polarity Texas Instruments
28AH2103
Mosfet, N-Ch, 60V, 100A, Son-8; Transistor Polarity Texas Instruments 28AH2103
MOSFET, N-CH, 60V, 100A, SON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0057ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 60V, 100A, SON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0057ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power DissipationRoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - CSD18563Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18563Q5A
Single FETs, MOSFETs CSD18563Q5A
MOSFET N-CH 60V 100A 8VSON

MOSFET N-CH 60V 100A 8VSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18563Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18563Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18563Q5A
MOSFET N-CH 60V 100A 8VSON

MOSFET N-CH 60V 100A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V N-Channel NexFET Power MOSFET

MOSFET 60V N-Channel NexFET Power MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD18563Q5A 296-36511-2-ND 278-CSD18563Q5A 1163531-CSD18563Q5A CSD18563Q5A 28AH2103 CSD18563Q5A CSD18563Q5A CSD18563Q5A
Product Name CSD18563Q5A 60-V N-Channel NexFET Power MOSFET Single FETs, MOSFETs 60V 6.8mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18563Q5A Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 60V, 100A, Son-8; Transistor Polarity Texas Instruments Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
rDS(on) 0.0108 ohms 0.0068 ohms 0.0057 ohms
IDSS 96000 milliamps 100000 milliamps 100000 milliamps
QG 15 nC
Unlock Full Specs
to access all available technical data

Similar Products

CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
6 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 989769-DRV8301DCA - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
CSD85312Q3E Dual 20-V N-Channel NexFET? Power MOSFETs, CSD85312Q3E - CSD85312Q3E - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 20 volts
rDS(on) 0.0140 ohms
View Details
8 suppliers
CSD18503KCS 40V N-Channel NexFET? Power MOSFET... . - CSD18503KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0068 ohms
View Details
7 suppliers