Texas Instruments CSD17301Q5A 30V N Channel NexFET? Power MOSFET CSD17301Q5A

Description
30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150
Request a Quote
Description
30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD17301Q5A is a 30V N-channel NexFET power MOSFET optimized for 5V gate drive applications, housed in an 8-pin SON package measuring 5 mm × 6 mm. It has a drain-to-source on-resistance of 2.0 mΩ at V GS = 8 V and 2.3 mΩ at V GS = 4.5 V, with a total gate charge of 19 nC at 4.5 V. The device supports a continuous drain current of 28 A at T C = 25 °C and has a junction temperature range of -55 °C to 150 °C. It is avalanche-rated with a single-pulse energy rating of 414 mJ and meets RoHS and halogen-free standards. Thermal resistance from junction to case is 2.2 °C/W.

Datasheet Summary
Powered by GS/AI

The CSD17301Q5A is a 30V N-channel NexFET power MOSFET optimized for 5V gate drive applications, housed in an 8-pin SON package measuring 5 mm × 6 mm. It has a drain-to-source on-resistance of 2.0 mΩ at V GS = 8 V and 2.3 mΩ at V GS = 4.5 V, with a total gate charge of 19 nC at 4.5 V. The device supports a continuous drain current of 28 A at T C = 25 °C and has a junction temperature range of -55 °C to 150 °C. It is avalanche-rated with a single-pulse energy rating of 414 mJ and meets RoHS and halogen-free standards. Thermal resistance from junction to case is 2.2 °C/W.

Suppliers

Company
Product
Description
Supplier Links
CSD17301Q5A 30V N Channel NexFET? Power MOSFET - CSD17301Q5A - Texas Instruments
Dallas, TX, United States
CSD17301Q5A 30V N Channel NexFET? Power MOSFET
CSD17301Q5A
CSD17301Q5A 30V N Channel NexFET? Power MOSFET CSD17301Q5A
30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150

30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17301Q5A - 013360-CSD17301Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17301Q5A
013360-CSD17301Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17301Q5A 013360-CSD17301Q5A
Manufacturer: Texas Instruments Win Source Part Number: 013360-CSD17301Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 28A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.55V @ 250μA Max Gate Charge: 25nC @ 4.5V Max Input Capacitance: 3480pF @ 15V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 2.6 mOhm @ 25A, 8V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013360-CSD17301Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 28A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 1.55V @ 250μA
Max Gate Charge: 25nC @ 4.5V
Max Input Capacitance: 3480pF @ 15V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 2.6 mOhm @ 25A, 8V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 296-25795-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-25795-1-ND
Single FETs, MOSFETs 296-25795-1-ND
N-Channel 30V 28A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 28A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-25795-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-25795-2-ND
Single FETs, MOSFETs 296-25795-2-ND
N-Channel 30V 28A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 28A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 28A MOSFET Transistor
278-CSD17301Q5A
30V 28A MOSFET Transistor 278-CSD17301Q5A
N-CH MOSFET 30V 28A VSONP EP 8-Pin NexFET Product overview: CSD17301Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17301Q5A can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 28A VSONP EP 8-Pin NexFET Product overview: CSD17301Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17301Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CSD17301Q5A - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 100A I(D), 30V, 0.0037ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 100A I(D), 30V, 0.0037ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N Channel NexFET Pwr MOSFET

MOSFET 30V N Channel NexFET Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17301Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17301Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17301Q5A
MOSFET N-CH 30V 28A/100A 8VSON

MOSFET N-CH 30V 28A/100A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD17301Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17301Q5A
Single FETs, MOSFETs CSD17301Q5A
MOSFET N-CH 30V 28A/100A 8VSON

MOSFET N-CH 30V 28A/100A 8VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17301Q5A 013360-CSD17301Q5A 296-25795-1-ND 278-CSD17301Q5A CSD17301Q5A CSD17301Q5A CSD17301Q5A CSD17301Q5A
Product Name CSD17301Q5A 30V N Channel NexFET? Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17301Q5A Single FETs, MOSFETs 30V 28A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
rDS(on) 0.0030 ohms 0.0037 ohms
IDSS 181000 milliamps 28000 milliamps
QG 19 nC
Unlock Full Specs
to access all available technical data