Texas Instruments CSD16340Q3 25V, N Channel NexFET? Power MOSFET CSD16340Q3

Description
25V, N Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
25V, N Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD16340Q3 is a 25-V N-channel NexFET™ power MOSFET in an 8-pin SON 3.3 mm × 3.3 mm plastic package, designed for efficient power conversion in point-of-load synchronous buck converters. It has a drain-to-source on-resistance of 3.8 mΩ at VGS=8 V and 4.3 mΩ at VGS=4.5 V, with a gate charge of 6.5 nC at 4.5 V and a threshold voltage of 0.85 V. The device is rated for a continuous drain current of 21 A at TC=25°C and a pulsed drain current of 115 A, with an avalanche energy rating of 80 mJ. It operates over a junction temperature range of -55°C to 150°C and meets RoHS and halogen-free requirements. Thermal resistance is 42.0°C/W from junction to ambient on a 1 in² copper area with 2 oz. copper on 0.060-inch FR4 PCB. The package is compatible with reflow soldering at 260°C and has a moisture sensitivity level of 1.

Datasheet Summary
Powered by GS/AI

The CSD16340Q3 is a 25-V N-channel NexFET™ power MOSFET in an 8-pin SON 3.3 mm × 3.3 mm plastic package, designed for efficient power conversion in point-of-load synchronous buck converters. It has a drain-to-source on-resistance of 3.8 mΩ at VGS=8 V and 4.3 mΩ at VGS=4.5 V, with a gate charge of 6.5 nC at 4.5 V and a threshold voltage of 0.85 V. The device is rated for a continuous drain current of 21 A at TC=25°C and a pulsed drain current of 115 A, with an avalanche energy rating of 80 mJ. It operates over a junction temperature range of -55°C to 150°C and meets RoHS and halogen-free requirements. Thermal resistance is 42.0°C/W from junction to ambient on a 1 in² copper area with 2 oz. copper on 0.060-inch FR4 PCB. The package is compatible with reflow soldering at 260°C and has a moisture sensitivity level of 1.

Suppliers

Company
Product
Description
Supplier Links
CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3 - Texas Instruments
Dallas, TX, United States
CSD16340Q3 25V, N Channel NexFET? Power MOSFET
CSD16340Q3
CSD16340Q3 25V, N Channel NexFET? Power MOSFET CSD16340Q3
25V, N Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

25V, N Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16340Q3 - 013348-CSD16340Q3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16340Q3
013348-CSD16340Q3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16340Q3 013348-CSD16340Q3
Manufacturer: Texas Instruments Win Source Part Number: 013348-CSD16340Q3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Family Name: CSD16340Q3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (3.3x3.3) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 21A (Ta), 60A (Tc) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 9.2nC @ 4.5V Max Input Capacitance: 1350pF @ 12.5V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 20A, 8V Alternative Parts (Cross-Reference): SiS430DN; SiS430DN-T1-GE3; RJK0240DNS-00-J5; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 013348-CSD16340Q3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Family Name: CSD16340Q3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (3.3x3.3)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 21A (Ta), 60A (Tc)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 9.2nC @ 4.5V
Max Input Capacitance: 1350pF @ 12.5V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 20A, 8V
Alternative Parts (Cross-Reference): SiS430DN; SiS430DN-T1-GE3; RJK0240DNS-00-J5;
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 296-25646-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-25646-2-ND
Single FETs, MOSFETs 296-25646-2-ND
N-Channel 25V 21A (Ta), 60A (Tc) 3W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 25V 21A (Ta), 60A (Tc) 3W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-25646-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-25646-1-ND
Single FETs, MOSFETs 296-25646-1-ND
N-Channel 25V 21A (Ta), 60A (Tc) 3W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 25V 21A (Ta), 60A (Tc) 3W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-25646-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-25646-6-ND
Single FETs, MOSFETs 296-25646-6-ND
N-Channel 25V 21A (Ta), 60A (Tc) 3W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 25V 21A (Ta), 60A (Tc) 3W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
25V 21A MOSFET Transistor
278-CSD16340Q3
25V 21A MOSFET Transistor 278-CSD16340Q3
N-CH Power MOSFET 25V 21A VSON-CLIP EP SMT Product overview: CSD16340Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16340Q3 can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 25V 21A VSON-CLIP EP SMT Product overview: CSD16340Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16340Q3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD16340Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD16340Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD16340Q3
MOSFET N-CH 25V 21A/60A 8VSON

MOSFET N-CH 25V 21A/60A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N Channel NexFET Power MOSFET

MOSFET N Channel NexFET Power MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD16340Q3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD16340Q3
Single FETs, MOSFETs CSD16340Q3
MOSFET N-CH 25V 21A/60A 8VSON

MOSFET N-CH 25V 21A/60A 8VSON

Supplier's Site Datasheet
Trans MOSFET N-CH 25V 21A 8-Pin VSON-CLIP EP T/R - 815-CSD16340Q3 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 25V 21A 8-Pin VSON-CLIP EP T/R
815-CSD16340Q3
Trans MOSFET N-CH 25V 21A 8-Pin VSON-CLIP EP T/R 815-CSD16340Q3
Trans MOSFET N-CH 25V 21A 8-Pin VSON-CLIP EP T/R

Trans MOSFET N-CH 25V 21A 8-Pin VSON-CLIP EP T/R

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD16340Q3 013348-CSD16340Q3 296-25646-2-ND 278-CSD16340Q3 CSD16340Q3 CSD16340Q3 CSD16340Q3 815-CSD16340Q3
Product Name CSD16340Q3 25V, N Channel NexFET? Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16340Q3 Single FETs, MOSFETs 25V 21A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Trans MOSFET N-CH 25V 21A 8-Pin VSON-CLIP EP T/R
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 25 volts 25 volts 25 volts 25 volts 25 volts
rDS(on) 0.0055 ohms
IDSS 115000 milliamps 21000 milliamps
QG 6.5 nC
Unlock Full Specs
to access all available technical data